SFCable.com 6ft RG58 BNC Coaxial Cable RG01-06

Description
Connectors: BNC RG58 male to BNC RG58 male. Fully molded design provides maximum durability and excellent signal transmission. Gauge: 28 AWG. Length: 6 ft. Color: Black.
Description
Connectors: BNC RG58 male to BNC RG58 male. Fully molded design provides maximum durability and excellent signal transmission. Gauge: 28 AWG. Length: 6 ft. Color: Black.

Suppliers

Company
Product
Description
Supplier Links
6ft RG58 BNC Coaxial Cable - RG01-06 - SFCable.com
Hayward, CA, USA
6ft RG58 BNC Coaxial Cable
RG01-06
6ft RG58 BNC Coaxial Cable RG01-06
Connectors: BNC RG58 male to BNC RG58 male. Fully molded design provides maximum durability and excellent signal transmission. Gauge: 28 AWG. Length: 6 ft. Color: Black.

Connectors: BNC RG58 male to BNC RG58 male. Fully molded design provides maximum durability and excellent signal transmission. Gauge: 28 AWG. Length: 6 ft. Color: Black.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number RG01-06
Product Name 6ft RG58 BNC Coaxial Cable
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details