SFCable.com 1000ft RG11 Coax Bulk Wire, CMR 2028-SF-30

Description
RG11 Coax Bulk Wire UL listed CMR rated Length: 1000ft
Description
RG11 Coax Bulk Wire UL listed CMR rated Length: 1000ft

Suppliers

Company
Product
Description
Supplier Links
1000ft RG11 Coax Bulk Wire, CMR - 2028-SF-30 - SFCable.com
Hayward, CA, USA
1000ft RG11 Coax Bulk Wire, CMR
2028-SF-30
1000ft RG11 Coax Bulk Wire, CMR 2028-SF-30
RG11 Coax Bulk Wire UL listed CMR rated Length: 1000ft

RG11 Coax Bulk Wire UL listed CMR rated Length: 1000ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 2028-SF-30
Product Name 1000ft RG11 Coax Bulk Wire, CMR
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

V73263 - 75 Ohm Coaxial Cable - V73263 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded ETFE, White (Laser Markable)
Cable Conductor Silver-plated copper center conductor
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
Nominal Impedance 50 ohms
View Details
Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details