SFCable.com 15ft RG58 BNC Coaxial Cable RG01-15

Description
Connectors: BNC RG58 male to BNC RG58 male. Fully molded design provides maximum durability and excellent signal transmission. Gauge: 28 AWG. Length: 15 ft. Color: Black.
Description
Connectors: BNC RG58 male to BNC RG58 male. Fully molded design provides maximum durability and excellent signal transmission. Gauge: 28 AWG. Length: 15 ft. Color: Black.

Suppliers

Company
Product
Description
Supplier Links
15ft RG58 BNC Coaxial Cable - RG01-15 - SFCable.com
Hayward, CA, USA
15ft RG58 BNC Coaxial Cable
RG01-15
15ft RG58 BNC Coaxial Cable RG01-15
Connectors: BNC RG58 male to BNC RG58 male. Fully molded design provides maximum durability and excellent signal transmission. Gauge: 28 AWG. Length: 15 ft. Color: Black.

Connectors: BNC RG58 male to BNC RG58 male. Fully molded design provides maximum durability and excellent signal transmission. Gauge: 28 AWG. Length: 15 ft. Color: Black.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number RG01-15
Product Name 15ft RG58 BNC Coaxial Cable
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details