SFCable.com 32" BNC Male to Male Mini Coax Patch Cable BNC32-80

Description
32" BNC Male to Male Mini Coax Patch Cable
Description
32" BNC Male to Male Mini Coax Patch Cable

Suppliers

Company
Product
Description
Supplier Links
32
Hayward, CA, USA
32" BNC Male to Male Mini Coax Patch Cable
BNC32-80
32" BNC Male to Male Mini Coax Patch Cable BNC32-80
32" BNC Male to Male Mini Coax Patch Cable

32" BNC Male to Male Mini Coax Patch Cable

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number BNC32-80
Product Name 32" BNC Male to Male Mini Coax Patch Cable
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details