SFCable.com 3ft RG58 BNC Coaxial Cable RG01-03

Description
Connectors: BNC RG58 male to BNC RG58 male. Fully molded design provides maximum durability and excellent signal transmission. Gauge: 28 AWG. Length: 3 ft. Color: Black.
Description
Connectors: BNC RG58 male to BNC RG58 male. Fully molded design provides maximum durability and excellent signal transmission. Gauge: 28 AWG. Length: 3 ft. Color: Black.

Suppliers

Company
Product
Description
Supplier Links
3ft RG58 BNC Coaxial Cable - RG01-03 - SFCable.com
Hayward, CA, USA
3ft RG58 BNC Coaxial Cable
RG01-03
3ft RG58 BNC Coaxial Cable RG01-03
Connectors: BNC RG58 male to BNC RG58 male. Fully molded design provides maximum durability and excellent signal transmission. Gauge: 28 AWG. Length: 3 ft. Color: Black.

Connectors: BNC RG58 male to BNC RG58 male. Fully molded design provides maximum durability and excellent signal transmission. Gauge: 28 AWG. Length: 3 ft. Color: Black.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number RG01-03
Product Name 3ft RG58 BNC Coaxial Cable
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details