DIODE ZENER 62V 1W DO204AL
Zener Diodes DO-204AL (DO-41) 1000mW 5% Znr Dio
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 1N4759AHA0G | 1N4759AHA0G |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Life Cycle Stage | Active | |
| Package | DO-204AL (DO-41); DO-41 | DO-41-2; DO-41 |
| VZ | 62 volts |