Micro Commercial Components Corp. Discrete Semiconductor Products - Diodes - Zener - Single 1N4758A-TP

Description
Win Source Part Number: 1154890-1N4758A-TP Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,000 Tolerance: ±5% Power - Max: 1 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 5 µA @ 42.6 V Voltage - Zener (Nom) (Vz): 56 V Impedance (Max) (Zzt): 110 Ohms Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-41G Temperature Range - Operating: -65°C ~ 200°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Micro Commercial Co Other Names: 1N4758A-TPDKR,1N4758 ATP,1N4758A-TPDKRINA CTIVE,1N4758A-TPCT,1 N4758A-TPDKR-ND,1N47 58A-TPTR Base Product Number: 1N4758 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1154890-1N4758A-TP Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,000 Tolerance: ±5% Power - Max: 1 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 5 µA @ 42.6 V Voltage - Zener (Nom) (Vz): 56 V Impedance (Max) (Zzt): 110 Ohms Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-41G Temperature Range - Operating: -65°C ~ 200°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Micro Commercial Co Other Names: 1N4758A-TPDKR,1N4758 ATP,1N4758A-TPDKRINA CTIVE,1N4758A-TPCT,1 N4758A-TPDKR-ND,1N47 58A-TPTR Base Product Number: 1N4758 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1154890-1N4758A-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1154890-1N4758A-TP
Discrete Semiconductor Products - Diodes - Zener - Single 1154890-1N4758A-TP
Win Source Part Number: 1154890-1N4758A-TP Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,000 Tolerance: ±5% Power - Max: 1 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 5 µA @ 42.6 V Voltage - Zener (Nom) (Vz): 56 V Impedance (Max) (Zzt): 110 Ohms Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-41G Temperature Range - Operating: -65°C ~ 200°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Micro Commercial Co Other Names: 1N4758A-TPDKR,1N4758 ATP,1N4758A-TPDKRINA CTIVE,1N4758A-TPCT,1 N4758A-TPDKR-ND,1N47 58A-TPTR Base Product Number: 1N4758 Product Status: Obsolete

Win Source Part Number: 1154890-1N4758A-TP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 5,000
Tolerance: ±5%
Power - Max: 1 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 5 µA @ 42.6 V
Voltage - Zener (Nom) (Vz): 56 V
Impedance (Max) (Zzt): 110 Ohms
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-41G
Temperature Range - Operating: -65°C ~ 200°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Micro Commercial Co
Other Names: 1N4758A-TPDKR,1N4758ATP,1N4758A-TPDKRINACTIVE,1N4758A-TPCT,1N4758A-TPDKR-ND,1N4758A-TPTR
Base Product Number: 1N4758
Product Status: Obsolete

Buy Now Datasheet
Single Zener Diodes - 1N4758A-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4758A-TPTR-ND
Single Zener Diodes 1N4758A-TPTR-ND
Zener Diode 56V 1W ±5% Through Hole DO-41G

Zener Diode 56V 1W ±5% Through Hole DO-41G

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N4758A-TP
Zener Diodes 1N4758A-TP
Zener Diodes 1.0W 56V 1.2Vf 5uA 42.6 Vr 80 mA

Zener Diodes 1.0W 56V 1.2Vf 5uA 42.6 Vr 80 mA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4758A-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
1N4758A-TP
Discrete Semiconductor Products - Diodes - Zener 1N4758A-TP
DIODE ZENER 56V 1W DO41G

DIODE ZENER 56V 1W DO41G

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 1154890-1N4758A-TP 1N4758A-TPTR-ND 1N4758A-TP 1N4758A-TP
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package DO-204AL, DO-41, Axial DO-41G; DO-41 DO-41G; DO-41
VZ 56 volts 56 volts
ZZT 110 ohms 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4466 - Micross Components, Inc.
Specs
IR 0.3000 mA
View Details
Dual Zener diodes - BZB84-C4V3,215 - Nexperia B.V.
Specs
Package SOT23; SOT23
View Details
5 suppliers
Zener Diodes - 7081848P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details