Micro Commercial Components Corp. Single Diodes 1N4937GP-TP

Description
Diode Standard 600V 1A Through Hole DO-41
Request a Quote Datasheet
Description
Diode Standard 600V 1A Through Hole DO-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N4937GP-TP-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4937GP-TP-ND
Single Diodes 1N4937GP-TP-ND
Diode Standard 600V 1A Through Hole DO-41

Diode Standard 600V 1A Through Hole DO-41

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4937GP-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4937GP-TP
Discrete Semiconductor Products - Diodes - Rectifiers 1N4937GP-TP
DIODE GEN PURP 600V 1A DO41

DIODE GEN PURP 600V 1A DO41

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
1N4937GP-TP
Rectifiers 1N4937GP-TP
Rectifiers 600Vrm 30A Ifsm 1.0A 1.2Vf 5.0uA 600Vr

Rectifiers 600Vrm 30A Ifsm 1.0A 1.2Vf 5.0uA 600Vr

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers
Product Number 1N4937GP-TP-ND 1N4937GP-TP 1N4937GP-TP
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N6077 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 75 amps
IF 3100 mA
trr 30 ns
View Details
Diodes, Rectifiers - Arrays - 6CWQ06FNTRPBF - 1129609-6CWQ06FNTRPBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
2 suppliers
High-speed switching diode - BAV99S,135 - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
6 suppliers
Rectifier Diodes, Type FRD - Model: FDRW15S60L - Fuji Electric Corp. of America
Specs
Package TO-247(2pin)-P2
IO 15 amps
VRRM 600 volts
View Details