onsemi 400 V 1.0 A Diode and Rectifier 1N4936RL

Description
400 V, 1.0 A Fast Recovery Rectifier, Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia, 5000-REEL Product overview: 1N4936RL from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 V, 1.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400 V, 1.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4936RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
400 V, 1.0 A Fast Recovery Rectifier, Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia, 5000-REEL Product overview: 1N4936RL from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 V, 1.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400 V, 1.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4936RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400 V 1.0 A Diode and Rectifier
280-1N4936RL
400 V 1.0 A Diode and Rectifier 280-1N4936RL
400 V, 1.0 A Fast Recovery Rectifier, Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia, 5000-REEL Product overview: 1N4936RL from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 V, 1.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400 V, 1.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4936RL can be used for catalog matching and distributor lookup.

400 V, 1.0 A Fast Recovery Rectifier, Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia, 5000-REEL Product overview: 1N4936RL from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 V, 1.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400 V, 1.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4936RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1N4936RLOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4936RLOSTR-ND
Single Diodes 1N4936RLOSTR-ND
Diode Standard 400V 1A Through Hole Axial

Diode Standard 400V 1A Through Hole Axial

Buy Now Datasheet
Diodes, Rectifiers - Single - 1N4936RL - 1121840-1N4936RL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4936RL
1121840-1N4936RL
Diodes, Rectifiers - Single - 1N4936RL 1121840-1N4936RL
Manufacturer: ON Semiconductor Win Source Part Number: 1121840-1N4936RL Packaging: Cut Tape (CT) Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 1A Reverse Recovery Time (trr): 300ns Operating Temperature - Junction: -65°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-41 Status: Obsolete Manufacturer Homepage: www.onsemi.com Manufacturer Package: DO-204AL, DO-41, Axial Voltage - DC Reverse (Vr) (Maximum): 400V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Family Part Number: 1N4936 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.2V at 1A Current - Reverse Leakage at Vr: 5μA at 400V

Manufacturer: ON Semiconductor
Win Source Part Number: 1121840-1N4936RL
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 1A
Reverse Recovery Time (trr): 300ns
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-41
Status: Obsolete
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: DO-204AL, DO-41, Axial
Voltage - DC Reverse (Vr) (Maximum): 400V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Family Part Number: 1N4936
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 1A
Current - Reverse Leakage at Vr: 5μA at 400V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4936RL - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4936RL
Discrete Semiconductor Products - Diodes - Rectifiers 1N4936RL
DIODE GEN PURP 400V 1A AXIAL

DIODE GEN PURP 400V 1A AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Step Recovery Diodes Rectifiers
Product Number 280-1N4936RL 1N4936RLOSTR-ND 1121840-1N4936RL 1N4936RL
Product Name 400 V 1.0 A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - 1N4936RL Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel
RoHS Compliant RoHS
IO 1 amps
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Configuration Single
Unlock Full Specs
to access all available technical data