DIODE ZENER 33V 1W DO204AL
ZENER 1.0W, VZ = 33V, +/- 10% DO-41P ROHS COMPLIANT: YES
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 1N4752PE3/TR12 | 34AJ8811 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | Zener 1.0W, Vz = 33V, +/10% Do-41P Rohs Compliant Microchip |
| Life Cycle Stage | Active | |
| Package | DO-204AL (DO-41); DO-41 | |
| VZ | 33 volts | |
| ZZT | 45 ohms |