Vishay Precision Group Single Diodes 1N4933-E3/73

Description
Diode Standard 50V 1A Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Diode Standard 50V 1A Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N4933-E3/73-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4933-E3/73-ND
Single Diodes 1N4933-E3/73-ND
Diode Standard 50V 1A Through Hole DO-204AL (DO-41)

Diode Standard 50V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Fast Switch Diode, 1A, 50V Do-204Al; Repetitive Peak Reverse Voltage Vishay - 78K2296 - Newark, An Avnet Company
Chicago, IL, United States
Fast Switch Diode, 1A, 50V Do-204Al; Repetitive Peak Reverse Voltage Vishay
78K2296
Fast Switch Diode, 1A, 50V Do-204Al; Repetitive Peak Reverse Voltage Vishay 78K2296
FAST SWITCH DIODE, 1A, 50V DO-204AL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.2V; Reverse Recovery Time:200ns; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

FAST SWITCH DIODE, 1A, 50V DO-204AL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.2V; Reverse Recovery Time:200ns; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4933-E3/73 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4933-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers 1N4933-E3/73
DIODE GEN PURP 50V 1A DO204AL

DIODE GEN PURP 50V 1A DO204AL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Diodes Diodes Rectifiers
Product Number 1N4933-E3/73-ND 78K2296 1N4933-E3/73
Product Name Single Diodes Fast Switch Diode, 1A, 50V Do-204Al; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Tj -50 to 150 C (-58 to 302 F)
RoHS Compliant RoHS
VF 1.2 volts 1.2 volts
IF 1000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Schottky barrier double diode - BAT160C,115 - Nexperia B.V.
Specs
Package SOT223; SOT223
RoHS Compliant RoHS
IR 0.3500 mA
View Details
8 suppliers
RF Diodes - BAR88-07LRHE6327-ND - DigiKey
Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN
Package 4-XFDFN
View Details
3 suppliers
B48-2 and B48-2T Series B483G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details