12.1V Clamp 124A Ipp Tvs Diode Surface Mount C, SQ-MELF
12.1V Clamp 124A Ipp Tvs Diode Surface Mount C, SQ-MELF
12.1V Clamp 124A Ipp Tvs Diode Surface Mount C, SQ-MELF
BI-DIRECTIONAL TVS
BI-DIRECTIONAL TVS ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-JANTXV1N6140AUS/TRCT-ND | JANTXV1N6140AUS/TR | 08AK9081 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Bi-Directional Tvs Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | MELF; SQ-MELF, C | MELF; C, SQ-MELF | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 12.1 volts | 12.1 volts |