13.4V Clamp 112A Ipp Tvs Diode Through Hole DO-13 (DO-202AA)
BI-DIRECTIONAL TVS DO-13 ROHS COMPLIANT: YES
TVS DIODE 7.5VWM 13.4VC DO13
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-JANTXV1N6038A/TR-ND | 33AJ5216 | JANTXV1N6038A/TR |
| Product Name | TVS Diodes | Bi-Directional Tvs Do-13 Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-202AA, DO-13, Axial | DO-13 (DO-202AA) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 13.4 volts | 13.4 volts |