25.1V Clamp 59.8A Ipp Tvs Diode Surface Mount C, SQ-MELF
BI-DIRECTIONAL TVS ROHS COMPLIANT: YES
BI-DIRECTIONAL TVS
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-JANTXV1N6148AUS/TR-ND | 31AK8196 | JANTXV1N6148AUS/TR |
| Product Name | TVS Diodes | Bi-Directional Tvs Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | MELF; SQ-MELF, C | MELF; C, SQ-MELF | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 25.1 volts | 25.1 volts |