TVS DIODE 42.6VWM 77VC D5C
VOLTAGE REGULATOR
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-JANTXV1N6160US/TR-ND | JANTXV1N6160US/TR |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | MELF; SQ-MELF, C | D-5C |
| Peak Pulse Power | 1500 watts | 1500 watts |
| VC | 77 volts | 77 volts |