TVS DIODE 18VWM 30.6VC DO13
BI-DIRECTIONAL TVS
BI-DIRECTIONAL TVS DO-13 ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-JANTXV1N6047A/TR-ND | JANTXV1N6047A/TR | 61AJ6284 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Bi-Directional Tvs Do-13 Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | DO-202AA, DO-13, Axial | DO-13 (DO-202AA) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 30.6 volts | 30.6 volts |