Titebond Datasheets for Industrial Adhesives
Industrial adhesives consist of hot melt adhesives, epoxy adhesives, polyurethane adhesives, sealants, thermoset adhesives, UV curing adhesives, silicon adhesives, acrylic adhesives and other related industrial products.
Industrial Adhesives: Learn more
| Product Name | Notes |
|---|---|
| Designed for bonding foamboard insulation and polystyrene to most porous building materials. It is also ideal for use on paneling, plastics, tub surrounds, wood, fiberglass, drywall, ceramic tile, metal and... | |
| Franklin 720 is an environmentally safe, latex flooring adhesive with fast tack and lower permanent bond strength. It may be used with conventional carpets, tiles and resilient sheet goods over... | |
| Franklin 730 is an environmentally safe resilient flooring adhesive for installing laminated sheet goods with mineral, felt, paper, and cellulose backings. It offers extended open and shift times for long... | |
| Franklin 780 is an environmentally safe latex flooring adhesive with fast tack and a strong permanent bond. It has excellent 24 hour rebond properties. It may be used with conventional... | |
| Franklin 920 is an environmentally safe latex flooring adhesive with fast dry and high tack properties for the installation of vinyl composition tiles. It has a maximum open time of... | |
| GREENchoice Heavy Duty Construction Adhesive offers superior interior and exterior strength. Its all-purpose versatility is ideal for all common building materials. It provides a strong grab, fills gaps and... | |
| GREENchoice Premium Polyurethane Construction Adhesive is an advanced urethane formula for interior and exterior projects. It is the highest performing product of its kind, offering unmatched strength and durability... | |
| GREENchoice Professional Cove Base Adhesive is designed for the quick and easy installation of rubber and vinyl cove bases. Its fast, strong grab holds materials firmly in place and... | |
| GREENchoice Professional Drywall Adhesive is specifically designed for installing drywall and paneling to most common building materials. It offers excellent adhesion, reduces nail pops and provides a "no sag"... | |
| GREENchoice Weatherproof Subfloor Adhesive is a professional-strengt h formula designed for subfloor installations and plywood use. It provides a permanent bond that remains flexible, reduces nailing and helps eliminate... | |
| PROvantage PRO Heavy Duty Adhesive is a premium-grade formula designed for more demanding construction and repair projects. It is ideal for bonding most common materials including wood, metal, brick, marble,... | |
| PROvantage&tm; Professional Drywall Adhesive is a high-performance, VOC-compliant formula specifically designed for installing drywall and paneling to most common building materials, including wood and metal. It offers excellent adhesion, reduces... | |
| PROvantage&tm; Weatherproof Subfloor Adhesive is a high-performance, VOC-compliant formula ideal for subfloor installations and general plywood use. It offers a strong initial tack and excellent bond strength for particleboard, OSB,... | |
| Quickset 2000 is a water-based adhesive designed to bond HPL to wood-based substrates. It can be used in a variety of ways including continuous heated-panel laminating systems, pinch roll and... | |
| Super Titebond Wood Glue is a high-quality, professional woodworking glue that offers superior sandability and solvent-resistance. It develops a bond stronger than wood and provides a longer working time than... | |
| The Titebond Urethane Repair System is a two-part urethane system that enables contractors to repair loose or popping areas in a finished floor. The adhesive in the system is of... | |
| Titebond 771-Step Adhesive, Moisture & Sound Control combines the superior properties of a moisture cure adhesive with the ability to be used as a moisture and sound control system, primarily... | |
| Titebond 801 Preferred Urethane Wood Flooring Adhesive is ideal for the installation of all wood parquet, engineered and solid plank flooring. It is a moisture-resistant adhesive that offers enhanced strength... | |
| Titebond 811 Advantage Urethane Wood Flooring Adhesive is ideal for the installation of all wood parquet, engineered and solid plank flooring. It is a moisture-resistant adhesive that offers enhanced strength... | |
| Titebond Acoustical Ceiling Tile Adhesive is designed for the safe and easy installation of acoustical ceiling tiles. Its fast, strong grab holds materials firmly in place and eliminates sagging. It... | |
| Titebond All Weather Subfloor Adhesive is the ideal choice for subfloor installations. It is designed for particleboard, OSB, engineered lumber and wet, frozen and treated lumber. It offers a strong... | |
| Titebond Cold Press for HPL is a high-quality, economical alternative to contact cement for large-scale flat laminating. It is specifically formulated for cold press laminating of High Pressure Laminates and... | |
| Titebond Cold Press for Veneer is a high-quality, economical alternative to contact cement for large-scale bonding of veneers to flat surfaces. It is specifically formulated for cold press laminating of... | |
| Titebond Doweling Glue is specifically designed for use with automatic doweling equipment. Its low viscosity (1500 cps.) allows the appropriate flow through feed lines and injectors of most U.S.-made doweling... | |
| Titebond Doweling Glue L.V. is designed for use with automatic doweling equipment. Its low viscosity (140 cps.) allows the appropriate flow through the narrow feed lines and injectors of European-made... | |
| Titebond Drywall Adhesive is specifically designed for applying drywall to wood, hardboard, gypsum wallboard, cold-rolled steel and aluminum. Its strong initial tack allows the panels to be positioned quickly without... | |
| Titebond Extend Wood Glue is a slower setting version of Titebond Original Wood Glue. It offers superior performance in a broad range of applications, including edge and face gluing. It... | |
| Titebond GREENchoice Advanced Polymer Panel Adhesive is a high performance, professional strength advanced polymer adhesive specifically formulated to be used for most types of paneling installations. It has fast... | |
| Titebond GREENchoice Fast Grab FRP Adhesive is a high-quality, VOC-compliant, adhesive specifically formulated for the installation of FRP (fiber-reinforced plastic) panels. Its fast grab and bonding power greatly reduce... | |
| Titebond Heavy Duty Construction Adhesive is a versatile adhesive that exceeds the APA's AFG-01 specification. It is designed for a wide range of construction applications including wet, frozen and treated... | |
| Titebond II Dark Wood Glue is a dyed-version of Titebond II Wood Glue. It provides a strong initial tack and fast speed of set to reduce clamp time. It also... | |
| Titebond II Extend Wood Glue combines weatherproof performance (ANSI Type II water-resistance) with a slower speed of set. It is ideal for exterior applications that involve more complex assemblies. It... | |
| Titebond II Fluorescent can help any woodworker achieve professional-looking results. It provides a strong initial tack and fast speed of set to reduce clamp time. It also develops bonds stronger... | |
| Titebond II Premium Wood Glue is the only leading brand, one-part wood glue that passes the ANSI Type II water-resistance specification. It is ideal for exterior woodworking projects, including outdoor... | |
| Titebond III Ultimate Wood Glue is the first one-part, water cleanup wood glue ever offered that is proven waterproof. The waterproof formula passes the ANSI/HPVA Type I water-resistance specification and... | |
| Titebond Instant Bond is a two-part bonding system that takes between 5 - 15 seconds to set and 30 - 60 seconds for initial cure. It provides a strong, permanent... | |
| Titebond Interior/Exterior Construction Adhesive is a versatile adhesive ideal for wood, paneling, drywall, ceramic tile, metal, foamboard and tub surrounds. It is also effective for installing foam insulation and panels... | |
| Titebond Landscape Retaining Wall Adhesive is a professional strength adhesive for use on retaining and landscape decorative wall systems. It is specifically formulated for use with concrete, wood, brick, masonry,... | |
| Titebond Liquid Hide Glue is the first hide glue to be offered in a liquid, ready-to-use form. It requires no mixing, heating or stirring. Professional woodworkers use Titebond Liquid Hide... | |
| Titebond Melamine Glue is designed for bonding wood, particleboard, MDF and other porous substrates to synthetic materials such as melamine, vinyl and HPL as well as metals. It offers a... | |
| Titebond No-Run, No-Drip Wood Glue is the thickest, fastest-drying glue available for use with porous and semi-porous materials. It is ideal for finish trim, crown molding, baseboards, window casings and... | |
| Titebond Original Wood Glue is the industry standard for woodworking. It provides a strong initial tack and fast speed of set to reduce clamp time. It also develops a bond... | |
| Titebond Polyurethane Glue is a breakthrough in adhesive technology. It is the only polyurethane glue to combine a long 30-minute working time with a short 45-minute clamp time*. It is... | |
| Titebond Solvent Free Clear Pressure Sensitive Adhesive is a latex-based, clear thin spread formula for the installation of vinyl, vinyl composition and asphalt tiles, as well as foam-backed hardwood parquet... | |
| Titebond Solvent Free I/O Carpet & Tile Adhesive is an acrylic-latex adhesive for the installation of carpet, artificial turf and plastic-backed corded tiles. It offers good initial tack for a... | |
| Titebond Solvent Free M/P Flooring Adhesive is designed for the installation of conventional carpet, vinyl composition tile, sheet vinyl and resilient flooring. It offers a moderately slow tack and longer... | |
| Titebond Solvent-Based FRP Adhesive is a versatile, high-quality adhesive designed for the installation of plywood, tileboard, FRP, pre-finished hardboard, gypsum wallboard and other paneling materials. It exceeds the ASTM C557... | |
| Titebond Tongue & Groove Flooring Glue is a premium wood glue that passes the stringent ANSI Type II water resistance test. In addition, it offers a lower chalk temperature and... | |
| Titebond Translucent Wood Glue is designed for general household and woodworking projects. It provides a virtually invisible glue line and bonds stronger than the wood. A strong tack and fast... | |
| Titebond White Glue is an exceptionally strong, economical white glue that sets faster than most other comparable glues. Its versatile formula is ideal for general woodworking applications, as well as... | |
| Titebond® 991 PROvantage Wood Flooring Adhesive is based on proprietary VOC-compliant advanced solvent technology. This unique combination provides the installer with the benefits of excellent green grab and superior bond... | |
| Titebond® 231 Acrylic Polymer Wood Flooring Adhesive is a VOC-compliant product ideal for the installation of parquet and engineered plank. It offers a strong initial tack, excellent strength development,... | |
| Titebond® UA 920 is a urethane acrylic elastomeric formula that does it all. It has excellent adhesion and flexibility, making it the professional's ideal choice for all interior and... |