Titebond GREENchoice Weatherproof Subfloor Adhesive 4128

Description
GREENchoice Weatherproof Subfloor Adhesive is a professional-strengt h formula designed for subfloor installations and plywood use. It provides a permanent bond that remains flexible, reduces nailing and helps eliminate squeaky floors. GREENchoice Subfloor is a VOC-compliant formula containing no ozone depleting chemicals, making it safer for you and the environment. Unlike solvent-based adhesives, it is nonflammable, emits no harmful fumes and cleans up with water. Environmentally safe - VOC-compliant Fills gaps and irregularities Reduces the amount of nailing Highly water-resistant when dry Excellent aging qualities Ideal for use on wet, frozen, treated and engineered lumber Offers freeze/thaw stability Cleans easily with water in wet state Cartridge and carton contain post-consumer recycled material Application Temperature 40°F. to 100°F. Service Temperature Range 0°F. to 120°F. Method of Application Cartridge/caulking gun Working Time Approximately 20 minutes for a 1/4" bead Working Surfaces Surfaces to be bonded should be clean and free of any material that may deter adhesion. Apply adhesive to only one of the surfaces to be bonded. NOTE: For subfloors, nail or screw each sheet as recommended by the American Plywood Association. Cleanup Clean with water while adhesive is wet. Scrape off dried excess with a putty knife. Remove residue with mineral spirits or equivalent solvent. Follow solvent vendor's precautions when using solvents. NOTE: Test solvent on an out-of-the-way area to make sure it will not mar or attack the surface. GREENchoice Subfloor Adhesive is not designed for continuous submersion. For rigid plastics, metal or steel applications, we recommend GREENchoice Premium Polyurethane. For best results, store adhesive above 40° F. For questions, please call our toll free Help Line 1-888-533-9043 or visit us at TitebondGreenChoice. com.
Description
GREENchoice Weatherproof Subfloor Adhesive is a professional-strengt h formula designed for subfloor installations and plywood use. It provides a permanent bond that remains flexible, reduces nailing and helps eliminate squeaky floors. GREENchoice Subfloor is a VOC-compliant formula containing no ozone depleting chemicals, making it safer for you and the environment. Unlike solvent-based adhesives, it is nonflammable, emits no harmful fumes and cleans up with water. Environmentally safe - VOC-compliant Fills gaps and irregularities Reduces the amount of nailing Highly water-resistant when dry Excellent aging qualities Ideal for use on wet, frozen, treated and engineered lumber Offers freeze/thaw stability Cleans easily with water in wet state Cartridge and carton contain post-consumer recycled material Application Temperature 40°F. to 100°F. Service Temperature Range 0°F. to 120°F. Method of Application Cartridge/caulking gun Working Time Approximately 20 minutes for a 1/4" bead Working Surfaces Surfaces to be bonded should be clean and free of any material that may deter adhesion. Apply adhesive to only one of the surfaces to be bonded. NOTE: For subfloors, nail or screw each sheet as recommended by the American Plywood Association. Cleanup Clean with water while adhesive is wet. Scrape off dried excess with a putty knife. Remove residue with mineral spirits or equivalent solvent. Follow solvent vendor's precautions when using solvents. NOTE: Test solvent on an out-of-the-way area to make sure it will not mar or attack the surface. GREENchoice Subfloor Adhesive is not designed for continuous submersion. For rigid plastics, metal or steel applications, we recommend GREENchoice Premium Polyurethane. For best results, store adhesive above 40° F. For questions, please call our toll free Help Line 1-888-533-9043 or visit us at TitebondGreenChoice. com.

Suppliers

Company
Product
Description
Supplier Links
GREENchoice Weatherproof Subfloor Adhesive - 4128 - Titebond
Columbus, OH, USA
GREENchoice Weatherproof Subfloor Adhesive
4128
GREENchoice Weatherproof Subfloor Adhesive 4128
GREENchoice Weatherproof Subfloor Adhesive is a professional-strengt h formula designed for subfloor installations and plywood use. It provides a permanent bond that remains flexible, reduces nailing and helps eliminate squeaky floors. GREENchoice Subfloor is a VOC-compliant formula containing no ozone depleting chemicals, making it safer for you and the environment. Unlike solvent-based adhesives, it is nonflammable, emits no harmful fumes and cleans up with water. Environmentally safe - VOC-compliant Fills gaps and irregularities Reduces the amount of nailing Highly water-resistant when dry Excellent aging qualities Ideal for use on wet, frozen, treated and engineered lumber Offers freeze/thaw stability Cleans easily with water in wet state Cartridge and carton contain post-consumer recycled material Application Temperature 40°F. to 100°F. Service Temperature Range 0°F. to 120°F. Method of Application Cartridge/caulking gun Working Time Approximately 20 minutes for a 1/4" bead Working Surfaces Surfaces to be bonded should be clean and free of any material that may deter adhesion. Apply adhesive to only one of the surfaces to be bonded. NOTE: For subfloors, nail or screw each sheet as recommended by the American Plywood Association. Cleanup Clean with water while adhesive is wet. Scrape off dried excess with a putty knife. Remove residue with mineral spirits or equivalent solvent. Follow solvent vendor's precautions when using solvents. NOTE: Test solvent on an out-of-the-way area to make sure it will not mar or attack the surface. GREENchoice Subfloor Adhesive is not designed for continuous submersion. For rigid plastics, metal or steel applications, we recommend GREENchoice Premium Polyurethane. For best results, store adhesive above 40° F. For questions, please call our toll free Help Line 1-888-533-9043 or visit us at TitebondGreenChoice. com.

GREENchoice Weatherproof Subfloor Adhesive is a professional-strength formula designed for subfloor installations and plywood use. It provides a permanent bond that remains flexible, reduces nailing and helps eliminate squeaky floors.
GREENchoice Subfloor is a VOC-compliant formula containing no ozone depleting chemicals, making it safer for you and the environment. Unlike solvent-based adhesives, it is nonflammable, emits no harmful fumes and cleans up with water.

  • Environmentally safe - VOC-compliant
  • Fills gaps and irregularities
  • Reduces the amount of nailing
  • Highly water-resistant when dry
  • Excellent aging qualities
  • Ideal for use on wet, frozen, treated and engineered lumber
  • Offers freeze/thaw stability
  • Cleans easily with water in wet state
  • Cartridge and carton contain post-consumer recycled material

Application Temperature

40°F. to 100°F.


Service Temperature Range

0°F. to 120°F.


Method of Application

Cartridge/caulking gun


Working Time

Approximately 20 minutes for a 1/4" bead


Working Surfaces

Surfaces to be bonded should be clean and free of any material that may deter adhesion. Apply adhesive to only one of the surfaces to be bonded. NOTE: For subfloors, nail or screw each sheet as recommended by the American Plywood Association.


Cleanup

Clean with water while adhesive is wet. Scrape off dried excess with a putty knife. Remove residue with mineral spirits or equivalent solvent. Follow solvent vendor's precautions when using solvents. NOTE: Test solvent on an out-of-the-way area to make sure it will not mar or attack the surface.


GREENchoice Subfloor Adhesive is not designed for continuous submersion. For rigid plastics, metal or steel applications, we recommend GREENchoice Premium Polyurethane. For best results, store adhesive above 40° F. For questions, please call our toll free Help Line 1-888-533-9043 or visit us at TitebondGreenChoice.com.

Supplier's Site

Technical Specifications

  Titebond
Product Category Industrial Adhesives
Product Number 4128
Product Name GREENchoice Weatherproof Subfloor Adhesive
Viscosity 82500 cP
Unlock Full Specs
to access all available technical data

Similar Products

TAKELAC™ Polyurethane Adhesives -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Chemical System Polyurethane
View Details
UV-Curing Epoxy, NOA 86, 6 gm Syringe - NOA-86S - Newport MKS
Specs
Cure / Technology UV or Radiation Cured
Chemical System Epoxy
View Details
Fluon® Perfluoro Adhesive - EA-2000 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Chemical System PFA
Type / Form Pellets
Features Laminaes
View Details
Phase change thermal interface materials for high power LED and computer - SP205A-50 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Features Thermally Conductive
Industry Electronics
Use Temperature -40 to 257 F (-40 to 125 C)
View Details