Titebond GREENchoice Heavy Duty Construction Adhesive 7472

Description
GREENchoice Heavy Duty Construction Adhesive offers superior interior and exterior strength. Its all-purpose versatility is ideal for all common building materials. It provides a strong grab, fills gaps and irregularities and will remain permanently flexible. GREENchoice Heavy Duty is a VOC-compliant formula containing no ozone depleting chemicals, making it safer for you and the environment. Unlike solvent-based adhesives, it is nonflammable, emits no harmful fumes and cleans up with water. Environmentally safe - VOC-compliant Bonds wood, paneling, plywood, metal, plastics, foamboard, tub surrounds & more Can be used on wet, frozen, or treated lumber Interior/Exterior - Waterproof Offers freeze/thaw stability Cleans easily with water in wet state Cartridge and carton contain post-consumer recycled material Application Temperature 40°F. to 100°F. Service Temperature Range 0°F. to 120°F. Method of Application Cartridge/caulking gun Working Time Approximately 20 minutes for a 1/4" bead Working Surfaces Surfaces must be clean and free of any material that may deter adhesion. Apply adhesive to only one of the surfaces to be bonded. NOTE: For subfloors, nail or screw each sheet as recommended by the American Plywood Association. Cleanup Clean with water while adhesive is wet. Scrape off dried excess with a putty knife. Remove residue with mineral spirits or equivalent solvent. Follow solvent vendor's precautions when using solvents. NOTE: Test solvent on an out-of-the-way area to make sure it will not mar or attack the surface. GREENchoice Heavy Duty is not designed for continuous submersion or for use on mirrors. When applying over paint, wallpaper, ceramic tile or other thin non-porous materials, sanding or scraping to penetrate that surface will allow drying and increase bond strength. This product cannot be used to bond one non-porous surface to another because such a situation will prevent drying. GREENchoice Heavy Duty works well on most metals, however, for heavy metal or steel applications, we recommend GREENchoice Premium Polyurethane. For best results, store adhesive above 40°F.
Description
GREENchoice Heavy Duty Construction Adhesive offers superior interior and exterior strength. Its all-purpose versatility is ideal for all common building materials. It provides a strong grab, fills gaps and irregularities and will remain permanently flexible. GREENchoice Heavy Duty is a VOC-compliant formula containing no ozone depleting chemicals, making it safer for you and the environment. Unlike solvent-based adhesives, it is nonflammable, emits no harmful fumes and cleans up with water. Environmentally safe - VOC-compliant Bonds wood, paneling, plywood, metal, plastics, foamboard, tub surrounds & more Can be used on wet, frozen, or treated lumber Interior/Exterior - Waterproof Offers freeze/thaw stability Cleans easily with water in wet state Cartridge and carton contain post-consumer recycled material Application Temperature 40°F. to 100°F. Service Temperature Range 0°F. to 120°F. Method of Application Cartridge/caulking gun Working Time Approximately 20 minutes for a 1/4" bead Working Surfaces Surfaces must be clean and free of any material that may deter adhesion. Apply adhesive to only one of the surfaces to be bonded. NOTE: For subfloors, nail or screw each sheet as recommended by the American Plywood Association. Cleanup Clean with water while adhesive is wet. Scrape off dried excess with a putty knife. Remove residue with mineral spirits or equivalent solvent. Follow solvent vendor's precautions when using solvents. NOTE: Test solvent on an out-of-the-way area to make sure it will not mar or attack the surface. GREENchoice Heavy Duty is not designed for continuous submersion or for use on mirrors. When applying over paint, wallpaper, ceramic tile or other thin non-porous materials, sanding or scraping to penetrate that surface will allow drying and increase bond strength. This product cannot be used to bond one non-porous surface to another because such a situation will prevent drying. GREENchoice Heavy Duty works well on most metals, however, for heavy metal or steel applications, we recommend GREENchoice Premium Polyurethane. For best results, store adhesive above 40°F.

Suppliers

Company
Product
Description
Supplier Links
GREENchoice Heavy Duty Construction Adhesive - 7472 - Titebond
Columbus, OH, USA
GREENchoice Heavy Duty Construction Adhesive
7472
GREENchoice Heavy Duty Construction Adhesive 7472
GREENchoice Heavy Duty Construction Adhesive offers superior interior and exterior strength. Its all-purpose versatility is ideal for all common building materials. It provides a strong grab, fills gaps and irregularities and will remain permanently flexible. GREENchoice Heavy Duty is a VOC-compliant formula containing no ozone depleting chemicals, making it safer for you and the environment. Unlike solvent-based adhesives, it is nonflammable, emits no harmful fumes and cleans up with water. Environmentally safe - VOC-compliant Bonds wood, paneling, plywood, metal, plastics, foamboard, tub surrounds & more Can be used on wet, frozen, or treated lumber Interior/Exterior - Waterproof Offers freeze/thaw stability Cleans easily with water in wet state Cartridge and carton contain post-consumer recycled material Application Temperature 40°F. to 100°F. Service Temperature Range 0°F. to 120°F. Method of Application Cartridge/caulking gun Working Time Approximately 20 minutes for a 1/4" bead Working Surfaces Surfaces must be clean and free of any material that may deter adhesion. Apply adhesive to only one of the surfaces to be bonded. NOTE: For subfloors, nail or screw each sheet as recommended by the American Plywood Association. Cleanup Clean with water while adhesive is wet. Scrape off dried excess with a putty knife. Remove residue with mineral spirits or equivalent solvent. Follow solvent vendor's precautions when using solvents. NOTE: Test solvent on an out-of-the-way area to make sure it will not mar or attack the surface. GREENchoice Heavy Duty is not designed for continuous submersion or for use on mirrors. When applying over paint, wallpaper, ceramic tile or other thin non-porous materials, sanding or scraping to penetrate that surface will allow drying and increase bond strength. This product cannot be used to bond one non-porous surface to another because such a situation will prevent drying. GREENchoice Heavy Duty works well on most metals, however, for heavy metal or steel applications, we recommend GREENchoice Premium Polyurethane. For best results, store adhesive above 40°F.

GREENchoice Heavy Duty Construction Adhesive offers superior interior and exterior strength. Its all-purpose versatility is ideal for all common building materials. It provides a strong grab, fills gaps and irregularities and will remain permanently flexible.
GREENchoice Heavy Duty is a VOC-compliant formula containing no ozone depleting chemicals, making it safer for you and the environment. Unlike solvent-based adhesives, it is nonflammable, emits no harmful fumes and cleans up with water.

  • Environmentally safe - VOC-compliant
  • Bonds wood, paneling, plywood, metal, plastics, foamboard, tub surrounds & more
  • Can be used on wet, frozen, or treated lumber
  • Interior/Exterior - Waterproof
  • Offers freeze/thaw stability
  • Cleans easily with water in wet state
  • Cartridge and carton contain post-consumer recycled material

Application Temperature

40°F. to 100°F.


Service Temperature Range

0°F. to 120°F.


Method of Application

Cartridge/caulking gun


Working Time

Approximately 20 minutes for a 1/4" bead


Working Surfaces

Surfaces must be clean and free of any material that may deter adhesion. Apply adhesive to only one of the surfaces to be bonded. NOTE: For subfloors, nail or screw each sheet as recommended by the American Plywood Association.


Cleanup

Clean with water while adhesive is wet. Scrape off dried excess with a putty knife. Remove residue with mineral spirits or equivalent solvent. Follow solvent vendor's precautions when using solvents. NOTE: Test solvent on an out-of-the-way area to make sure it will not mar or attack the surface.


GREENchoice Heavy Duty is not designed for continuous submersion or for use on mirrors. When applying over paint, wallpaper, ceramic tile or other thin non-porous materials, sanding or scraping to penetrate that surface will allow drying and increase bond strength. This product cannot be used to bond one non-porous surface to another because such a situation will prevent drying. GREENchoice Heavy Duty works well on most metals, however, for heavy metal or steel applications, we recommend GREENchoice Premium Polyurethane. For best results, store adhesive above 40°F.

Supplier's Site

Technical Specifications

  Titebond
Product Category Industrial Adhesives
Product Number 7472
Product Name GREENchoice Heavy Duty Construction Adhesive
Chemical System Blend of polymer emulsions
Unlock Full Specs
to access all available technical data

Similar Products

UV-Curing Epoxy, NOA 1375, 6 gm Syringe - NOA-1375S - Newport MKS
Specs
Cure / Technology UV or Radiation Cured
Chemical System Epoxy
View Details
Fluon® Perfluoro Adhesive - EA-2000 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Chemical System PFA
Type / Form Pellets
Features Laminaes
View Details
PCM phase change material for communications equipment and wireless stations - SP350P - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Features Thermally Conductive
Industry Electronics
Use Temperature -40 to 257 F (-40 to 125 C)
View Details