Titebond Titebond Doweling L.V. 3817

Description
Titebond Doweling Glue L.V. is designed for use with automatic doweling equipment. Its low viscosity (140 cps.) allows the appropriate flow through the narrow feed lines and injectors of European-made doweling machinery. Titebond Doweling sets fast to reduce assembly time, offers excellent strength and provides a translucent glue line. It is formulated for use on solid woods, particleboard, MDF, plywood and other porous materials. For use with European-made doweling equipment Very low viscosity for better flow Excellent flow characteristics Excellent strength Dries translucent Fast setting Application Temperature Above 45°F. Assembly Time After Glue Application 0-5 minutes (70°F./50% RH) Method of Application Compatible with most European-made automatic doweling machines. See your machine's owner manual for details. Cleanup Damp cloth while glue is wet. Scrape off and sand dried excess. Titebond Doweling Glue L.V. is specifically formulated for use with European-made doweling equipment. Because of its extreme low viscosity, it is not well suited for other assembly applications. THIS PRODUCT SHOULD BE USED AS SUPPLIED AND NOT DILUTED. Not recommended for exterior use or where moisture is likely. Do not use when temperature, glue or materials are below 45°F. This product is NOT freeze/thaw stable. Read MSDS before use. NOTE: STIR PRODUCT BEFORE USE TO ENSURE UNIFORMITY. KEEP FROM FREEZING.
Description
Titebond Doweling Glue L.V. is designed for use with automatic doweling equipment. Its low viscosity (140 cps.) allows the appropriate flow through the narrow feed lines and injectors of European-made doweling machinery. Titebond Doweling sets fast to reduce assembly time, offers excellent strength and provides a translucent glue line. It is formulated for use on solid woods, particleboard, MDF, plywood and other porous materials. For use with European-made doweling equipment Very low viscosity for better flow Excellent flow characteristics Excellent strength Dries translucent Fast setting Application Temperature Above 45°F. Assembly Time After Glue Application 0-5 minutes (70°F./50% RH) Method of Application Compatible with most European-made automatic doweling machines. See your machine's owner manual for details. Cleanup Damp cloth while glue is wet. Scrape off and sand dried excess. Titebond Doweling Glue L.V. is specifically formulated for use with European-made doweling equipment. Because of its extreme low viscosity, it is not well suited for other assembly applications. THIS PRODUCT SHOULD BE USED AS SUPPLIED AND NOT DILUTED. Not recommended for exterior use or where moisture is likely. Do not use when temperature, glue or materials are below 45°F. This product is NOT freeze/thaw stable. Read MSDS before use. NOTE: STIR PRODUCT BEFORE USE TO ENSURE UNIFORMITY. KEEP FROM FREEZING.

Suppliers

Company
Product
Description
Supplier Links
Titebond Doweling L.V. - 3817 - Titebond
Columbus, OH, USA
Titebond Doweling L.V.
3817
Titebond Doweling L.V. 3817
Titebond Doweling Glue L.V. is designed for use with automatic doweling equipment. Its low viscosity (140 cps.) allows the appropriate flow through the narrow feed lines and injectors of European-made doweling machinery. Titebond Doweling sets fast to reduce assembly time, offers excellent strength and provides a translucent glue line. It is formulated for use on solid woods, particleboard, MDF, plywood and other porous materials. For use with European-made doweling equipment Very low viscosity for better flow Excellent flow characteristics Excellent strength Dries translucent Fast setting Application Temperature Above 45°F. Assembly Time After Glue Application 0-5 minutes (70°F./50% RH) Method of Application Compatible with most European-made automatic doweling machines. See your machine's owner manual for details. Cleanup Damp cloth while glue is wet. Scrape off and sand dried excess. Titebond Doweling Glue L.V. is specifically formulated for use with European-made doweling equipment. Because of its extreme low viscosity, it is not well suited for other assembly applications. THIS PRODUCT SHOULD BE USED AS SUPPLIED AND NOT DILUTED. Not recommended for exterior use or where moisture is likely. Do not use when temperature, glue or materials are below 45°F. This product is NOT freeze/thaw stable. Read MSDS before use. NOTE: STIR PRODUCT BEFORE USE TO ENSURE UNIFORMITY. KEEP FROM FREEZING.

Titebond Doweling Glue L.V. is designed for use with automatic doweling equipment. Its low viscosity (140 cps.) allows the appropriate flow through the narrow feed lines and injectors of European-made doweling machinery.
Titebond Doweling sets fast to reduce assembly time, offers excellent strength and provides a translucent glue line. It is formulated for use on solid woods, particleboard, MDF, plywood and other porous materials.


  • For use with European-made doweling equipment
  • Very low viscosity for better flow
  • Excellent flow characteristics
  • Excellent strength
  • Dries translucent
  • Fast setting

Application Temperature

Above 45°F.


Assembly Time After Glue Application

0-5 minutes (70°F./50% RH)


Method of Application

Compatible with most European-made automatic doweling machines. See your machine's owner manual for details.


Cleanup

Damp cloth while glue is wet. Scrape off and sand dried excess.


Titebond Doweling Glue L.V. is specifically formulated for use with European-made doweling equipment. Because of its extreme low viscosity, it is not well suited for other assembly applications. THIS PRODUCT SHOULD BE USED AS SUPPLIED AND NOT DILUTED. Not recommended for exterior use or where moisture is likely. Do not use when temperature, glue or materials are below 45°F. This product is NOT freeze/thaw stable. Read MSDS before use. NOTE: STIR PRODUCT BEFORE USE TO ENSURE UNIFORMITY. KEEP FROM FREEZING.

Supplier's Site

Technical Specifications

  Titebond
Product Category Industrial Adhesives
Product Number 3817
Product Name Titebond Doweling L.V.
Type / Form Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details
Formulations - Applications - Bonding - Ultrabond 3443 - 3344360 - Hernon Manufacturing, Inc.
Specs
Cure / Technology Thermoset; Single Component
Substrate Compatibility Ceramic, Glass
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
B-Staged Epoxy Meets Airbus Standards for Flame Retardancy & Toxicity - EP36FR - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Chemical System Epoxy
Composition Unfilled
View Details
UV-Curing Epoxy, NOA 1375, 6 gm Syringe - NOA-1375S - Newport MKS
Specs
Cure / Technology UV or Radiation Cured
Chemical System Epoxy
View Details