Titebond Titebond Heavy Duty Construction Adhesive 5262

Description
Titebond Heavy Duty Construction Adhesive is a versatile adhesive that exceeds the APA's AFG-01 specification. It is designed for a wide range of construction applications including wet, frozen and treated lumber. It is also ideal for metal, brick, concrete, ceramics and most large panel-type substrates. Titebond Heavy Duty fills gaps and irregularities between materials and provides a more solid backup surface. It reduces the amount of nailing and helps eliminate squeaky floors. It also offers excellent water-resistance and remains permanently flexible. Extremely versatile - bonds most common building materials Application Temperature 0°F. to 100°F. Service Temperature Range -20°F. to 120°F. Method of Application Cartridge/caulking gun Working Time Approximately 10-20 minutes for a 1/4" bead Working Surfaces Surfaces to be bonded should be clean and free from excessive oil, grease, water, dirt or any other material that may deter adhesion. Apply Titebond Heavy Duty Construction Adhesive to only one of the surfaces to be bonded. NOTE: When bonding subfloors or wet, frozen and treated lumber, nail or screw as recommended by the American Plywood Association. Cleanup Scrape off dried excess with a putty knife. Remove residue with mineral spirits or equivalent solvent. Follow solvent vendor 's precautions when using solvents. NOTE: Test solvent on an out-of-the-way area to make sure it will not mar or attack the surface. Coverage (maximum): Approximate length of bead according to bead diameter Container 1/8" bead 1/4" bead 3/8" bead 10.5 oz. Cartridge 129 ft. 32 ft. 14 ft. 29 oz. Cartridge 355 ft. 89 ft. 39 ft. Titebond Heavy Duty Construction Adhesive is not designed for continuous submersion or for use on polystyrene or polystyrene foams. For polystyrene foam, tub surrounds and most other plastics, we recommend Titebond Interior/Exterior Construction Adhesive.
Description
Titebond Heavy Duty Construction Adhesive is a versatile adhesive that exceeds the APA's AFG-01 specification. It is designed for a wide range of construction applications including wet, frozen and treated lumber. It is also ideal for metal, brick, concrete, ceramics and most large panel-type substrates. Titebond Heavy Duty fills gaps and irregularities between materials and provides a more solid backup surface. It reduces the amount of nailing and helps eliminate squeaky floors. It also offers excellent water-resistance and remains permanently flexible. Extremely versatile - bonds most common building materials Application Temperature 0°F. to 100°F. Service Temperature Range -20°F. to 120°F. Method of Application Cartridge/caulking gun Working Time Approximately 10-20 minutes for a 1/4" bead Working Surfaces Surfaces to be bonded should be clean and free from excessive oil, grease, water, dirt or any other material that may deter adhesion. Apply Titebond Heavy Duty Construction Adhesive to only one of the surfaces to be bonded. NOTE: When bonding subfloors or wet, frozen and treated lumber, nail or screw as recommended by the American Plywood Association. Cleanup Scrape off dried excess with a putty knife. Remove residue with mineral spirits or equivalent solvent. Follow solvent vendor 's precautions when using solvents. NOTE: Test solvent on an out-of-the-way area to make sure it will not mar or attack the surface. Coverage (maximum): Approximate length of bead according to bead diameter Container 1/8" bead 1/4" bead 3/8" bead 10.5 oz. Cartridge 129 ft. 32 ft. 14 ft. 29 oz. Cartridge 355 ft. 89 ft. 39 ft. Titebond Heavy Duty Construction Adhesive is not designed for continuous submersion or for use on polystyrene or polystyrene foams. For polystyrene foam, tub surrounds and most other plastics, we recommend Titebond Interior/Exterior Construction Adhesive.

Suppliers

Company
Product
Description
Supplier Links
Titebond Heavy Duty Construction Adhesive - 5262 - Titebond
Columbus, OH, USA
Titebond Heavy Duty Construction Adhesive
5262
Titebond Heavy Duty Construction Adhesive 5262
Titebond Heavy Duty Construction Adhesive is a versatile adhesive that exceeds the APA's AFG-01 specification. It is designed for a wide range of construction applications including wet, frozen and treated lumber. It is also ideal for metal, brick, concrete, ceramics and most large panel-type substrates. Titebond Heavy Duty fills gaps and irregularities between materials and provides a more solid backup surface. It reduces the amount of nailing and helps eliminate squeaky floors. It also offers excellent water-resistance and remains permanently flexible. Extremely versatile - bonds most common building materials Application Temperature 0°F. to 100°F. Service Temperature Range -20°F. to 120°F. Method of Application Cartridge/caulking gun Working Time Approximately 10-20 minutes for a 1/4" bead Working Surfaces Surfaces to be bonded should be clean and free from excessive oil, grease, water, dirt or any other material that may deter adhesion. Apply Titebond Heavy Duty Construction Adhesive to only one of the surfaces to be bonded. NOTE: When bonding subfloors or wet, frozen and treated lumber, nail or screw as recommended by the American Plywood Association. Cleanup Scrape off dried excess with a putty knife. Remove residue with mineral spirits or equivalent solvent. Follow solvent vendor 's precautions when using solvents. NOTE: Test solvent on an out-of-the-way area to make sure it will not mar or attack the surface. Coverage (maximum): Approximate length of bead according to bead diameter Container 1/8" bead 1/4" bead 3/8" bead 10.5 oz. Cartridge 129 ft. 32 ft. 14 ft. 29 oz. Cartridge 355 ft. 89 ft. 39 ft. Titebond Heavy Duty Construction Adhesive is not designed for continuous submersion or for use on polystyrene or polystyrene foams. For polystyrene foam, tub surrounds and most other plastics, we recommend Titebond Interior/Exterior Construction Adhesive.

Titebond Heavy Duty Construction Adhesive is a versatile adhesive that exceeds the APA's AFG-01 specification. It is designed for a wide range of construction applications including wet, frozen and treated lumber. It is also ideal for metal, brick, concrete, ceramics and most large panel-type substrates.
Titebond Heavy Duty fills gaps and irregularities between materials and provides a more solid backup surface. It reduces the amount of nailing and helps eliminate squeaky floors. It also offers excellent water-resistance and remains permanently flexible.

  • Extremely versatile - bonds most common building materials

Application Temperature

0°F. to 100°F.


Service Temperature Range

-20°F. to 120°F.


Method of Application

Cartridge/caulking gun


Working Time

Approximately 10-20 minutes for a 1/4" bead


Working Surfaces

Surfaces to be bonded should be clean and free from excessive oil, grease, water, dirt or any other material that may deter adhesion. Apply Titebond Heavy Duty Construction Adhesive to only one of the surfaces to be bonded. NOTE: When bonding subfloors or wet, frozen and treated lumber, nail or screw as recommended by the American Plywood Association.


Cleanup

Scrape off dried excess with a putty knife. Remove residue with mineral spirits or equivalent solvent. Follow solvent vendor 's precautions when using solvents. NOTE: Test solvent on an out-of-the-way area to make sure it will not mar or attack the surface.


Coverage (maximum): Approximate length of bead according to bead diameter

Container

1/8" bead

1/4" bead

3/8" bead

10.5 oz. Cartridge129 ft.32 ft.14 ft.
29 oz. Cartridge355 ft.89 ft.39 ft.

Titebond Heavy Duty Construction Adhesive is not designed for continuous submersion or for use on polystyrene or polystyrene foams. For polystyrene foam, tub surrounds and most other plastics, we recommend Titebond Interior/Exterior Construction Adhesive.

Supplier's Site

Technical Specifications

  Titebond
Product Category Industrial Adhesives
Product Number 5262
Product Name Titebond Heavy Duty Construction Adhesive
Chemical System Synthetic elastomeric polymer
Unlock Full Specs
to access all available technical data

Similar Products

ADMER™ Adhesive Resin -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
UV-Curing Epoxy, NOA 86, 6 gm Syringe - NOA-86S - Newport MKS
Specs
Cure / Technology UV or Radiation Cured
Chemical System Epoxy
View Details
Fluon® Perfluoro Adhesive - EA-2000 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Chemical System PFA
Type / Form Pellets
Features Laminaes
View Details
Thermal conductive gel pad for mobile phone smartphone - SF400 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Features Thermally Conductive
Industry Electronics
Use Temperature -58 to 392 F (-50 to 200 C)
View Details