Titebond Titebond All Weather Subfloor Adhesive 5492

Description
Titebond All Weather Subfloor Adhesive is the ideal choice for subfloor installations. It is designed for particleboard, OSB, engineered lumber and wet, frozen and treated lumber. It offers a strong initial tack, provides superior strength and remains permanently flexible. Titebond All Weather fills gaps and irregularities between materials and provides a more solid backup surface. It reduces the amount of nailing and helps eliminate squeaky floors. It also works extremely well in colder temperatures. Works extremely well in cooler temperatures Ideal for plywood, particleboard and OSB Ideal for wet, frozen and ACA & CCA treated lumber Fills irregularities between materials to provide a more solid backup surface Exceeds the requirements of CAN/CGSB-71.25M and CAN/CGSB-71.26M specifications Application Temperature 0°F. to 100°F. Service Temperature Range -20°F. to 120°F. Method of Application Cartridge/caulking gun Working Surfaces Surfaces to be bonded should be clean and free from excessive oil, grease, water, dirt or any other material that may deter adhesion. Apply adhesive to each piece of furring, studs or floor joists to be covered. When bonding subfloors or wet, frozen and treated lumber, nail or screw each sheet as recommended by the American Plywood Association. Working Time Approximately 10-20 minutes for a 1/4" bead Cleanup Scrape off dried excess with a putty knife. Remove residue with mineral spirits or equivalent solvent. Follow solvent vendor's precautions when using solvents. NOTE: Test solvent on an out-of-the-way area to make sure it will not mar or attack the surface. Titebond All Weather Subfloor Adhesive is not designed for continuous submersion or for use on polystyrene foams. For polystyrene foam, tub surrounds and most other plastics, we recommend Titebond Interior/Exterior Construction Adhesive.
Description
Titebond All Weather Subfloor Adhesive is the ideal choice for subfloor installations. It is designed for particleboard, OSB, engineered lumber and wet, frozen and treated lumber. It offers a strong initial tack, provides superior strength and remains permanently flexible. Titebond All Weather fills gaps and irregularities between materials and provides a more solid backup surface. It reduces the amount of nailing and helps eliminate squeaky floors. It also works extremely well in colder temperatures. Works extremely well in cooler temperatures Ideal for plywood, particleboard and OSB Ideal for wet, frozen and ACA & CCA treated lumber Fills irregularities between materials to provide a more solid backup surface Exceeds the requirements of CAN/CGSB-71.25M and CAN/CGSB-71.26M specifications Application Temperature 0°F. to 100°F. Service Temperature Range -20°F. to 120°F. Method of Application Cartridge/caulking gun Working Surfaces Surfaces to be bonded should be clean and free from excessive oil, grease, water, dirt or any other material that may deter adhesion. Apply adhesive to each piece of furring, studs or floor joists to be covered. When bonding subfloors or wet, frozen and treated lumber, nail or screw each sheet as recommended by the American Plywood Association. Working Time Approximately 10-20 minutes for a 1/4" bead Cleanup Scrape off dried excess with a putty knife. Remove residue with mineral spirits or equivalent solvent. Follow solvent vendor's precautions when using solvents. NOTE: Test solvent on an out-of-the-way area to make sure it will not mar or attack the surface. Titebond All Weather Subfloor Adhesive is not designed for continuous submersion or for use on polystyrene foams. For polystyrene foam, tub surrounds and most other plastics, we recommend Titebond Interior/Exterior Construction Adhesive.

Suppliers

Company
Product
Description
Supplier Links
Titebond All Weather Subfloor Adhesive - 5492 - Titebond
Columbus, OH, USA
Titebond All Weather Subfloor Adhesive
5492
Titebond All Weather Subfloor Adhesive 5492
Titebond All Weather Subfloor Adhesive is the ideal choice for subfloor installations. It is designed for particleboard, OSB, engineered lumber and wet, frozen and treated lumber. It offers a strong initial tack, provides superior strength and remains permanently flexible. Titebond All Weather fills gaps and irregularities between materials and provides a more solid backup surface. It reduces the amount of nailing and helps eliminate squeaky floors. It also works extremely well in colder temperatures. Works extremely well in cooler temperatures Ideal for plywood, particleboard and OSB Ideal for wet, frozen and ACA & CCA treated lumber Fills irregularities between materials to provide a more solid backup surface Exceeds the requirements of CAN/CGSB-71.25M and CAN/CGSB-71.26M specifications Application Temperature 0°F. to 100°F. Service Temperature Range -20°F. to 120°F. Method of Application Cartridge/caulking gun Working Surfaces Surfaces to be bonded should be clean and free from excessive oil, grease, water, dirt or any other material that may deter adhesion. Apply adhesive to each piece of furring, studs or floor joists to be covered. When bonding subfloors or wet, frozen and treated lumber, nail or screw each sheet as recommended by the American Plywood Association. Working Time Approximately 10-20 minutes for a 1/4" bead Cleanup Scrape off dried excess with a putty knife. Remove residue with mineral spirits or equivalent solvent. Follow solvent vendor's precautions when using solvents. NOTE: Test solvent on an out-of-the-way area to make sure it will not mar or attack the surface. Titebond All Weather Subfloor Adhesive is not designed for continuous submersion or for use on polystyrene foams. For polystyrene foam, tub surrounds and most other plastics, we recommend Titebond Interior/Exterior Construction Adhesive.

Titebond All Weather Subfloor Adhesive is the ideal choice for subfloor installations. It is designed for particleboard, OSB, engineered lumber and wet, frozen and treated lumber. It offers a strong initial tack, provides superior strength and remains permanently flexible.
Titebond All Weather fills gaps and irregularities between materials and provides a more solid backup surface. It reduces the amount of nailing and helps eliminate squeaky floors. It also works extremely well in colder temperatures.

  • Works extremely well in cooler temperatures
  • Ideal for plywood, particleboard and OSB
  • Ideal for wet, frozen and ACA & CCA treated lumber
  • Fills irregularities between materials to provide a more solid backup surface
  • Exceeds the requirements of CAN/CGSB-71.25M and CAN/CGSB-71.26M specifications

Application Temperature

0°F. to 100°F.


Service Temperature Range

-20°F. to 120°F.


Method of Application

Cartridge/caulking gun


Working Surfaces

Surfaces to be bonded should be clean and free from excessive oil, grease, water, dirt or any other material that may deter adhesion. Apply adhesive to each piece of furring, studs or floor joists to be covered. When bonding subfloors or wet, frozen and treated lumber, nail or screw each sheet as recommended by the American Plywood Association.


Working Time

Approximately 10-20 minutes for a 1/4" bead


Cleanup

Scrape off dried excess with a putty knife. Remove residue with mineral spirits or equivalent solvent. Follow solvent vendor's precautions when using solvents. NOTE: Test solvent on an out-of-the-way area to make sure it will not mar or attack the surface.


Titebond All Weather Subfloor Adhesive is not designed for continuous submersion or for use on polystyrene foams. For polystyrene foam, tub surrounds and most other plastics, we recommend Titebond Interior/Exterior Construction Adhesive.

Supplier's Site

Technical Specifications

  Titebond
Product Category Industrial Adhesives
Product Number 5492
Product Name Titebond All Weather Subfloor Adhesive
Chemical System Synthetic elastomeric polymer
Unlock Full Specs
to access all available technical data

Similar Products

TAKELAC™ Polyurethane Adhesives -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Chemical System Polyurethane
View Details
UV-Curing Epoxy, NOA 1375, 6 gm Syringe - NOA-1375S - Newport MKS
Specs
Cure / Technology UV or Radiation Cured
Chemical System Epoxy
View Details
Fluon® Perfluoro Adhesive - EA-2000 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Chemical System PFA
Type / Form Pellets
Features Laminaes
View Details
PU4500 Series Polyurethane Glue - PU4500-A-20AB - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Gum; Polyurethane
Features Thermally Conductive
Industry Electronics
View Details