Titebond PROvantage Weatherproof Subfloor Adhesive 5482

Description
PROvantage&tm; Weatherproof Subfloor Adhesive is a high-performance, VOC-compliant formula ideal for subfloor installations and general plywood use. It offers a strong initial tack and excellent bond strength for particleboard, OSB, engineered lumber and wet, frozen and treated lumber. PROvantage Subfloor Adhesive provides a permanent bond that remains flexible, reduces nailing and eliminates squeaky floors. It can be easily extruded from 0°F - 100°F for applications in various climates. VOC-compliant Wet & frozen lumber Bridges gaps Eliminates squeaks Reduces nailing Strong, fast grab Application Temperature 0°F to 100°F Service Temperature Range -20°F to 120°F Method of Application Cartridge/caulking gun Working Time Approximately 20 minutes for a 1/4" bead Working Surfaces Surfaces to be bonded should be clean, dry and free from excessive oil, grease, water, dirt or any other material that may deter adhesion. Cleanup Tools/adhesive may be cleaned with acetone or mineral spirits. Follow solvent vendor's precautions. NOTE: Test solvent on an out-of-the way area to make sure it will not mar or attack the surface. Not designed for continuous submersion. Do not use on vinyl-coated drywall, polystyrene foam or rigid plastics. Do not adhere one non porous material to another as this will slow or prevent drying.
Description
PROvantage&tm; Weatherproof Subfloor Adhesive is a high-performance, VOC-compliant formula ideal for subfloor installations and general plywood use. It offers a strong initial tack and excellent bond strength for particleboard, OSB, engineered lumber and wet, frozen and treated lumber. PROvantage Subfloor Adhesive provides a permanent bond that remains flexible, reduces nailing and eliminates squeaky floors. It can be easily extruded from 0°F - 100°F for applications in various climates. VOC-compliant Wet & frozen lumber Bridges gaps Eliminates squeaks Reduces nailing Strong, fast grab Application Temperature 0°F to 100°F Service Temperature Range -20°F to 120°F Method of Application Cartridge/caulking gun Working Time Approximately 20 minutes for a 1/4" bead Working Surfaces Surfaces to be bonded should be clean, dry and free from excessive oil, grease, water, dirt or any other material that may deter adhesion. Cleanup Tools/adhesive may be cleaned with acetone or mineral spirits. Follow solvent vendor's precautions. NOTE: Test solvent on an out-of-the way area to make sure it will not mar or attack the surface. Not designed for continuous submersion. Do not use on vinyl-coated drywall, polystyrene foam or rigid plastics. Do not adhere one non porous material to another as this will slow or prevent drying.

Suppliers

Company
Product
Description
Supplier Links
PROvantage Weatherproof Subfloor Adhesive - 5482 - Titebond
Columbus, OH, USA
PROvantage Weatherproof Subfloor Adhesive
5482
PROvantage Weatherproof Subfloor Adhesive 5482
PROvantage&tm; Weatherproof Subfloor Adhesive is a high-performance, VOC-compliant formula ideal for subfloor installations and general plywood use. It offers a strong initial tack and excellent bond strength for particleboard, OSB, engineered lumber and wet, frozen and treated lumber. PROvantage Subfloor Adhesive provides a permanent bond that remains flexible, reduces nailing and eliminates squeaky floors. It can be easily extruded from 0°F - 100°F for applications in various climates. VOC-compliant Wet & frozen lumber Bridges gaps Eliminates squeaks Reduces nailing Strong, fast grab Application Temperature 0°F to 100°F Service Temperature Range -20°F to 120°F Method of Application Cartridge/caulking gun Working Time Approximately 20 minutes for a 1/4" bead Working Surfaces Surfaces to be bonded should be clean, dry and free from excessive oil, grease, water, dirt or any other material that may deter adhesion. Cleanup Tools/adhesive may be cleaned with acetone or mineral spirits. Follow solvent vendor's precautions. NOTE: Test solvent on an out-of-the way area to make sure it will not mar or attack the surface. Not designed for continuous submersion. Do not use on vinyl-coated drywall, polystyrene foam or rigid plastics. Do not adhere one non porous material to another as this will slow or prevent drying.

PROvantage&tm; Weatherproof Subfloor Adhesive is a high-performance, VOC-compliant formula ideal for subfloor installations and general plywood use. It offers a strong initial tack and excellent bond strength for particleboard,
OSB, engineered lumber and wet, frozen and treated lumber.
PROvantage Subfloor Adhesive provides a permanent bond that remains flexible, reduces nailing and eliminates squeaky floors. It can be easily extruded from 0°F - 100°F for applications in various climates.

  • VOC-compliant
  • Wet & frozen lumber
  • Bridges gaps
  • Eliminates squeaks
  • Reduces nailing
  • Strong, fast grab

Application Temperature

0°F to 100°F


Service Temperature Range

-20°F to 120°F


Method of Application

Cartridge/caulking gun


Working Time

Approximately 20 minutes for a 1/4" bead


Working Surfaces

Surfaces to be bonded should be clean, dry and free from excessive oil, grease, water, dirt or any other material that may deter adhesion.


Cleanup

Tools/adhesive may be cleaned with acetone or mineral spirits. Follow solvent vendor's precautions. NOTE: Test solvent on an out-of-the way area to make sure it will not mar or attack the surface.


Not designed for continuous submersion. Do not use on vinyl-coated drywall, polystyrene foam or rigid plastics. Do not adhere one non porous material to another as this will slow or prevent drying.

Supplier's Site

Technical Specifications

  Titebond
Product Category Industrial Adhesives
Product Number 5482
Product Name PROvantage Weatherproof Subfloor Adhesive
Chemical System Proprietary synthetic polymer
Unlock Full Specs
to access all available technical data

Similar Products

Optically Clear, Condensation Curing Silicone - MasterSil 152 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing
Chemical System Silicone
Composition Unfilled
View Details
Fluon® Perfluoro Adhesive - EA-2000 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Chemical System PFA
Type / Form Pellets
Features Laminaes
View Details
Dymax Ultra Light-Weld® 3069 UV Curing Adhesive Clear 1 L Bottle - 3069 1 LITER BOTTLE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Viscosity 450 cP
Tensile (Break) 2400 psi (16548 KPa)
View Details
Formulations - Applications - Bonding - HASA 718 - 371830 - Hernon Manufacturing, Inc.
Specs
Cure / Technology Single Component
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details