Titebond Franklin 780 Premium Multi-Purpose Adhesive 9434

Description
Franklin 780 is an environmentally safe latex flooring adhesive with fast tack and a strong permanent bond. It has excellent 24 hour rebond properties. It may be used with conventional carpets, tiles, and resilient sheet goods over standard construction surfaces. Franklin 780 contains no volatile solvents, no hazardous materials and carcinogens. There is no unpleasant or lingering odor. It is freeze/thaw stable, nonflammable, water-resistant and nontoxic. Fast tack Freeze/thaw stable Water-resistant Non-toxic Nonflammable Uses Heavy traffic areas for residential, commercial, institutional and industrial installations. Carpets: Woven polypropylene, jute, latex unitary, foam and sponge rubber, polyurethane, hot melt, woven and hard unitary backings. Tiles:Vinyl composition, asphalt, cork, rubber and fiberglass polyester. Resilient Sheet Goods: Mineral, felt, paper and rubber backings. Substrates Plywood, hardboard, association grade particleboard underlayments, felt lining, moisture and alkali free concrete and asphalt. Subfloor Preparation All substrates must be clean, dry, structurally sound, properly cured and free of dirt, oil, paint, old adhesive, wax, sealers and curing agents. Subfloor and materials are to be at least 65 °F., prior to and after installation. Concrete subfloors must be structurally sound and free of voids and cracks. Make repairs to concrete substrates to remove unsound or deteriorating areas. If needed, apply cementitious patch to any voids or cracks. Allow cementitious repair materials to cure per cementitious manufacturer's recommendations. Lightweight concrete or gypsum-based subfloors/materials must have Titebond Concrete Primer (or equivalent) applied prior to use of adhesive. Follow directions of Titebond Concrete primer (or equivalent) before use. Installation Recommendations For carpets: Use a 3/32" V-notch trowel for smooth and 1/8" U-notch trowel for deep textured backings, or very porous substrates. Open time is between 15 and 30 minutes to promote adhesive transfer. For hard to hold carpet or for adhering to sealed substrates, it will usually be necessary to allow extended open time until glue line becomes tacky to touch before laying goods. Employ a lightweight roller within one hour of installation. For tile: Use a 1/16" square notch trowel. Open time is between 30 minutes and two hours. Adhesive must transfer to tile backing in order to bond. Employ a 100 pound roller within one hour of installation. For resilient sheet goods: Use a 1/16" square notch trowel. Open time is 10 and 45 minutes. Adhesive must transfer to backing in order to bond. Immediately after installation employ a linoleum roller. Cleanup Allow adhesive to dry well before exposing installation to cleaning water. Use water to remove adhesive spots and clean tools. *CAUTION: Do not sand, scour or abrade any material that is suspected of containing asbestos fibers. Asbestos is known to cause cancer. Federal law requires that asbestos be handled by a licensed and certified hazardous materials contractor. Use in well ventilated area. Do not use over high alkaline concrete (over 9.0 pH) or over concrete that excedes 5 lbs./1000 sq.ft./24 hours as determined by a calcium chloride test (ASTM F1869) or if relative humidity (R.H.) is over 85% when tested with an in situ probe (ASTM F2170). Do not use directly over or under solid vinyl tile or sheet goods. KEEP FROM FREEZING.
Description
Franklin 780 is an environmentally safe latex flooring adhesive with fast tack and a strong permanent bond. It has excellent 24 hour rebond properties. It may be used with conventional carpets, tiles, and resilient sheet goods over standard construction surfaces. Franklin 780 contains no volatile solvents, no hazardous materials and carcinogens. There is no unpleasant or lingering odor. It is freeze/thaw stable, nonflammable, water-resistant and nontoxic. Fast tack Freeze/thaw stable Water-resistant Non-toxic Nonflammable Uses Heavy traffic areas for residential, commercial, institutional and industrial installations. Carpets: Woven polypropylene, jute, latex unitary, foam and sponge rubber, polyurethane, hot melt, woven and hard unitary backings. Tiles:Vinyl composition, asphalt, cork, rubber and fiberglass polyester. Resilient Sheet Goods: Mineral, felt, paper and rubber backings. Substrates Plywood, hardboard, association grade particleboard underlayments, felt lining, moisture and alkali free concrete and asphalt. Subfloor Preparation All substrates must be clean, dry, structurally sound, properly cured and free of dirt, oil, paint, old adhesive, wax, sealers and curing agents. Subfloor and materials are to be at least 65 °F., prior to and after installation. Concrete subfloors must be structurally sound and free of voids and cracks. Make repairs to concrete substrates to remove unsound or deteriorating areas. If needed, apply cementitious patch to any voids or cracks. Allow cementitious repair materials to cure per cementitious manufacturer's recommendations. Lightweight concrete or gypsum-based subfloors/materials must have Titebond Concrete Primer (or equivalent) applied prior to use of adhesive. Follow directions of Titebond Concrete primer (or equivalent) before use. Installation Recommendations For carpets: Use a 3/32" V-notch trowel for smooth and 1/8" U-notch trowel for deep textured backings, or very porous substrates. Open time is between 15 and 30 minutes to promote adhesive transfer. For hard to hold carpet or for adhering to sealed substrates, it will usually be necessary to allow extended open time until glue line becomes tacky to touch before laying goods. Employ a lightweight roller within one hour of installation. For tile: Use a 1/16" square notch trowel. Open time is between 30 minutes and two hours. Adhesive must transfer to tile backing in order to bond. Employ a 100 pound roller within one hour of installation. For resilient sheet goods: Use a 1/16" square notch trowel. Open time is 10 and 45 minutes. Adhesive must transfer to backing in order to bond. Immediately after installation employ a linoleum roller. Cleanup Allow adhesive to dry well before exposing installation to cleaning water. Use water to remove adhesive spots and clean tools. *CAUTION: Do not sand, scour or abrade any material that is suspected of containing asbestos fibers. Asbestos is known to cause cancer. Federal law requires that asbestos be handled by a licensed and certified hazardous materials contractor. Use in well ventilated area. Do not use over high alkaline concrete (over 9.0 pH) or over concrete that excedes 5 lbs./1000 sq.ft./24 hours as determined by a calcium chloride test (ASTM F1869) or if relative humidity (R.H.) is over 85% when tested with an in situ probe (ASTM F2170). Do not use directly over or under solid vinyl tile or sheet goods. KEEP FROM FREEZING.

Suppliers

Company
Product
Description
Supplier Links
Franklin 780 Premium Multi-Purpose Adhesive - 9434 - Titebond
Columbus, OH, USA
Franklin 780 Premium Multi-Purpose Adhesive
9434
Franklin 780 Premium Multi-Purpose Adhesive 9434
Franklin 780 is an environmentally safe latex flooring adhesive with fast tack and a strong permanent bond. It has excellent 24 hour rebond properties. It may be used with conventional carpets, tiles, and resilient sheet goods over standard construction surfaces. Franklin 780 contains no volatile solvents, no hazardous materials and carcinogens. There is no unpleasant or lingering odor. It is freeze/thaw stable, nonflammable, water-resistant and nontoxic. Fast tack Freeze/thaw stable Water-resistant Non-toxic Nonflammable Uses Heavy traffic areas for residential, commercial, institutional and industrial installations. Carpets: Woven polypropylene, jute, latex unitary, foam and sponge rubber, polyurethane, hot melt, woven and hard unitary backings. Tiles:Vinyl composition, asphalt, cork, rubber and fiberglass polyester. Resilient Sheet Goods: Mineral, felt, paper and rubber backings. Substrates Plywood, hardboard, association grade particleboard underlayments, felt lining, moisture and alkali free concrete and asphalt. Subfloor Preparation All substrates must be clean, dry, structurally sound, properly cured and free of dirt, oil, paint, old adhesive, wax, sealers and curing agents. Subfloor and materials are to be at least 65 °F., prior to and after installation. Concrete subfloors must be structurally sound and free of voids and cracks. Make repairs to concrete substrates to remove unsound or deteriorating areas. If needed, apply cementitious patch to any voids or cracks. Allow cementitious repair materials to cure per cementitious manufacturer's recommendations. Lightweight concrete or gypsum-based subfloors/materials must have Titebond Concrete Primer (or equivalent) applied prior to use of adhesive. Follow directions of Titebond Concrete primer (or equivalent) before use. Installation Recommendations For carpets: Use a 3/32" V-notch trowel for smooth and 1/8" U-notch trowel for deep textured backings, or very porous substrates. Open time is between 15 and 30 minutes to promote adhesive transfer. For hard to hold carpet or for adhering to sealed substrates, it will usually be necessary to allow extended open time until glue line becomes tacky to touch before laying goods. Employ a lightweight roller within one hour of installation. For tile: Use a 1/16" square notch trowel. Open time is between 30 minutes and two hours. Adhesive must transfer to tile backing in order to bond. Employ a 100 pound roller within one hour of installation. For resilient sheet goods: Use a 1/16" square notch trowel. Open time is 10 and 45 minutes. Adhesive must transfer to backing in order to bond. Immediately after installation employ a linoleum roller. Cleanup Allow adhesive to dry well before exposing installation to cleaning water. Use water to remove adhesive spots and clean tools. *CAUTION: Do not sand, scour or abrade any material that is suspected of containing asbestos fibers. Asbestos is known to cause cancer. Federal law requires that asbestos be handled by a licensed and certified hazardous materials contractor. Use in well ventilated area. Do not use over high alkaline concrete (over 9.0 pH) or over concrete that excedes 5 lbs./1000 sq.ft./24 hours as determined by a calcium chloride test (ASTM F1869) or if relative humidity (R.H.) is over 85% when tested with an in situ probe (ASTM F2170). Do not use directly over or under solid vinyl tile or sheet goods. KEEP FROM FREEZING.

Franklin 780 is an environmentally safe latex flooring adhesive with fast tack and a strong permanent bond. It has excellent 24 hour rebond properties. It may be used with conventional carpets, tiles, and resilient sheet goods over standard construction surfaces.
Franklin 780 contains no volatile solvents, no hazardous materials and carcinogens. There is no unpleasant or lingering odor. It is freeze/thaw stable, nonflammable, water-resistant and nontoxic.


  • Fast tack
  • Freeze/thaw stable
  • Water-resistant
  • Non-toxic
  • Nonflammable

Uses

Heavy traffic areas for residential, commercial, institutional and industrial installations.
Carpets: Woven polypropylene, jute, latex unitary, foam and sponge rubber, polyurethane, hot melt, woven and hard unitary backings.
Tiles:Vinyl composition, asphalt, cork, rubber and fiberglass polyester.
Resilient Sheet Goods: Mineral, felt, paper and rubber backings.


Substrates

Plywood, hardboard, association grade particleboard underlayments, felt lining, moisture and alkali free concrete and asphalt.


Subfloor Preparation

All substrates must be clean, dry, structurally sound, properly cured and free of dirt, oil, paint, old adhesive, wax, sealers and curing agents. Subfloor and materials are to be at least 65 °F., prior to and after installation. Concrete subfloors must be structurally sound and free of voids and cracks. Make repairs to concrete substrates to remove unsound or deteriorating areas. If needed, apply cementitious patch to any voids or cracks. Allow cementitious repair materials to cure per cementitious manufacturer's recommendations. Lightweight concrete or gypsum-based subfloors/materials must have Titebond Concrete Primer (or equivalent) applied prior to use of adhesive. Follow directions of Titebond Concrete primer (or equivalent) before use.


Installation Recommendations

For carpets: Use a 3/32" V-notch trowel for smooth and 1/8" U-notch trowel for deep textured backings, or very porous substrates. Open time is between 15 and 30 minutes to promote adhesive transfer. For hard to hold carpet or for adhering to sealed substrates, it will usually be necessary to allow extended open time until glue line becomes tacky to touch before laying goods. Employ a lightweight roller within one hour of installation.
For tile: Use a 1/16" square notch trowel. Open time is between 30 minutes and two hours. Adhesive must transfer to tile backing in order to bond. Employ a 100 pound roller within one hour of installation.
For resilient sheet goods: Use a 1/16" square notch trowel. Open time is 10 and 45 minutes. Adhesive must transfer to backing in order to bond. Immediately after installation employ a linoleum roller.


Cleanup

Allow adhesive to dry well before exposing installation to cleaning water. Use water to remove adhesive spots and clean tools.


*CAUTION: Do not sand, scour or abrade any material that is suspected of containing asbestos fibers. Asbestos is known to cause cancer. Federal law requires that asbestos be handled by a licensed and certified hazardous materials contractor.
Use in well ventilated area. Do not use over high alkaline concrete (over 9.0 pH) or over concrete that excedes 5 lbs./1000 sq.ft./24 hours as determined by a calcium chloride test (ASTM F1869) or if relative humidity (R.H.) is over 85% when tested with an in situ probe (ASTM F2170). Do not use directly over or under solid vinyl tile or sheet goods. KEEP FROM FREEZING.

Supplier's Site

Technical Specifications

  Titebond
Product Category Industrial Adhesives
Product Number 9434
Product Name Franklin 780 Premium Multi-Purpose Adhesive
Chemical System Latex
Unlock Full Specs
to access all available technical data

Similar Products

TAKELAC™ Polyurethane Adhesives -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Chemical System Polyurethane
View Details
UV-Curing Epoxy, NOA 85, 6 gm Syringe - NOA-85S - Newport MKS
Specs
Cure / Technology UV or Radiation Cured
Chemical System Epoxy
View Details
Fluon® Perfluoro Adhesive - EA-2000 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Chemical System PFA
Type / Form Pellets
Features Laminaes
View Details
High-performance insulation sheets for power semiconductors - SC800-PI-2-K10 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Features Thermally Conductive
Industry Electronics
View Details