Titebond GREENchoice Professional Cove Base Adhesive 3402

Description
GREENchoice Professional Cove Base Adhesive is designed for the quick and easy installation of rubber and vinyl cove bases. Its fast, strong grab holds materials firmly in place and eliminates sagging. It offers excellent adhesion to drywall, plaster, paint, wallpaper, paneling and ceramic tile. GREENchoice Professional Cove Base is a VOC-compliant formula containing no ozone-depleting chemicals, making it safer for you and the environment. Unlike solvent-based adhesives, it is nonflammable, emits no harmful fumes and cleans up with water. Environmentally safe - VOC-compliant Fast grab - Excellent adhesion Impact-resistant Eliminates sagging Bonds to all common wall surfaces Cleans easily with water in wet state Cartridge and carton contain post-consumer recycled material Application Temperature Over 40°F. for adhesive and substrates Service Temperature Range 0°F. to 120°F. Method of Application Cartridge/caulking gun, trowel or putty knife Working Surfaces Cutting and piecing should be done before applying adhesive. Surfaces to be bonded should be clean, dry and free from oil and grease or any other material that may deter adhesion. Apply enough adhesive to hold cove base in place without causing squeeze-out. Press the cove base firmly and uniformly against the wall within 5-10 minutes after applying adhesive. Irregular or curved wall surfaces may require bracing until adhesive has set. Maximum Coverage Approximately 15-25 linear feet when used with 4" cove base. Cleanup Tools and excess adhesive may be cleaned with water while the adhesive is wet. If dried, tools and adhesive may be cleaned with mineral spirits or equivalent solvent. Follow solvent vendor's precautions when using solvents. NOTE: Test solvent on an out-of-the-way area to make sure it will not mar or attack the surface. GREENchoice Professional Cove Base Adhesive is not designed for continuous submersion. When applying over paint, wallpaper, ceramic tile or other non-porous materials, ""roughing up"" the area by sanding or scraping will increase bond strength. For best results, store adhesive above 40°F.
Description
GREENchoice Professional Cove Base Adhesive is designed for the quick and easy installation of rubber and vinyl cove bases. Its fast, strong grab holds materials firmly in place and eliminates sagging. It offers excellent adhesion to drywall, plaster, paint, wallpaper, paneling and ceramic tile. GREENchoice Professional Cove Base is a VOC-compliant formula containing no ozone-depleting chemicals, making it safer for you and the environment. Unlike solvent-based adhesives, it is nonflammable, emits no harmful fumes and cleans up with water. Environmentally safe - VOC-compliant Fast grab - Excellent adhesion Impact-resistant Eliminates sagging Bonds to all common wall surfaces Cleans easily with water in wet state Cartridge and carton contain post-consumer recycled material Application Temperature Over 40°F. for adhesive and substrates Service Temperature Range 0°F. to 120°F. Method of Application Cartridge/caulking gun, trowel or putty knife Working Surfaces Cutting and piecing should be done before applying adhesive. Surfaces to be bonded should be clean, dry and free from oil and grease or any other material that may deter adhesion. Apply enough adhesive to hold cove base in place without causing squeeze-out. Press the cove base firmly and uniformly against the wall within 5-10 minutes after applying adhesive. Irregular or curved wall surfaces may require bracing until adhesive has set. Maximum Coverage Approximately 15-25 linear feet when used with 4" cove base. Cleanup Tools and excess adhesive may be cleaned with water while the adhesive is wet. If dried, tools and adhesive may be cleaned with mineral spirits or equivalent solvent. Follow solvent vendor's precautions when using solvents. NOTE: Test solvent on an out-of-the-way area to make sure it will not mar or attack the surface. GREENchoice Professional Cove Base Adhesive is not designed for continuous submersion. When applying over paint, wallpaper, ceramic tile or other non-porous materials, ""roughing up"" the area by sanding or scraping will increase bond strength. For best results, store adhesive above 40°F.

Suppliers

Company
Product
Description
Supplier Links
GREENchoice Professional Cove Base Adhesive - 3402 - Titebond
Columbus, OH, USA
GREENchoice Professional Cove Base Adhesive
3402
GREENchoice Professional Cove Base Adhesive 3402
GREENchoice Professional Cove Base Adhesive is designed for the quick and easy installation of rubber and vinyl cove bases. Its fast, strong grab holds materials firmly in place and eliminates sagging. It offers excellent adhesion to drywall, plaster, paint, wallpaper, paneling and ceramic tile. GREENchoice Professional Cove Base is a VOC-compliant formula containing no ozone-depleting chemicals, making it safer for you and the environment. Unlike solvent-based adhesives, it is nonflammable, emits no harmful fumes and cleans up with water. Environmentally safe - VOC-compliant Fast grab - Excellent adhesion Impact-resistant Eliminates sagging Bonds to all common wall surfaces Cleans easily with water in wet state Cartridge and carton contain post-consumer recycled material Application Temperature Over 40°F. for adhesive and substrates Service Temperature Range 0°F. to 120°F. Method of Application Cartridge/caulking gun, trowel or putty knife Working Surfaces Cutting and piecing should be done before applying adhesive. Surfaces to be bonded should be clean, dry and free from oil and grease or any other material that may deter adhesion. Apply enough adhesive to hold cove base in place without causing squeeze-out. Press the cove base firmly and uniformly against the wall within 5-10 minutes after applying adhesive. Irregular or curved wall surfaces may require bracing until adhesive has set. Maximum Coverage Approximately 15-25 linear feet when used with 4" cove base. Cleanup Tools and excess adhesive may be cleaned with water while the adhesive is wet. If dried, tools and adhesive may be cleaned with mineral spirits or equivalent solvent. Follow solvent vendor's precautions when using solvents. NOTE: Test solvent on an out-of-the-way area to make sure it will not mar or attack the surface. GREENchoice Professional Cove Base Adhesive is not designed for continuous submersion. When applying over paint, wallpaper, ceramic tile or other non-porous materials, ""roughing up"" the area by sanding or scraping will increase bond strength. For best results, store adhesive above 40°F.

GREENchoice Professional Cove Base Adhesive is designed for the quick and easy installation of rubber and vinyl cove bases. Its fast, strong grab holds materials firmly in place and eliminates sagging. It offers excellent adhesion to drywall, plaster, paint, wallpaper, paneling and ceramic tile.
GREENchoice Professional Cove Base is a VOC-compliant formula containing no ozone-depleting chemicals, making it safer for you and the environment. Unlike solvent-based adhesives, it is nonflammable, emits no harmful fumes and cleans up with water.


  • Environmentally safe - VOC-compliant
  • Fast grab - Excellent adhesion
  • Impact-resistant
  • Eliminates sagging
  • Bonds to all common wall surfaces
  • Cleans easily with water in wet state
  • Cartridge and carton contain post-consumer recycled material

Application Temperature

Over 40°F. for adhesive and substrates


Service Temperature Range

0°F. to 120°F.


Method of Application

Cartridge/caulking gun, trowel or putty knife


Working Surfaces

Cutting and piecing should be done before applying adhesive. Surfaces to be bonded should be clean, dry and free from oil and grease or any other material that may deter adhesion. Apply enough adhesive to hold cove base in place without causing squeeze-out. Press the cove base firmly and uniformly against the wall within 5-10 minutes after applying adhesive. Irregular or curved wall surfaces may require bracing until adhesive has set.


Maximum Coverage

Approximately 15-25 linear feet when used with 4" cove base.


Cleanup

Tools and excess adhesive may be cleaned with water while the adhesive is wet. If dried, tools and adhesive may be cleaned with mineral spirits or equivalent solvent. Follow solvent vendor's precautions when using solvents. NOTE: Test solvent on an out-of-the-way area to make sure it will not mar or attack the surface.


GREENchoice Professional Cove Base Adhesive is not designed for continuous submersion. When applying over paint, wallpaper, ceramic tile or other non-porous materials, ""roughing up"" the area by sanding or scraping will increase bond strength. For best results, store adhesive above 40°F.

Supplier's Site

Technical Specifications

  Titebond
Product Category Industrial Adhesives
Product Number 3402
Product Name GREENchoice Professional Cove Base Adhesive
Viscosity 145000 cP
Unlock Full Specs
to access all available technical data

Similar Products

Two Component Room Temperature Curing Epoxy - EP21FRNS-2 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Chemical System Epoxy
Composition Filled
View Details
Fluon® Perfluoro Adhesive - EA-2000 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Chemical System PFA
Type / Form Pellets
Features Laminaes
View Details
Dymax Ultra-Red Fluorescing 3169-UR UV Curing Adhesive Clear 15 L Pail - 3169-UR 15 LITER PAIL - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Substrate Compatibility Plastic
Viscosity 500 cP
View Details
Formulations - Applications - Structural Adhesives - Fusionbond 3780-05 - 33780-05AB46; 33780-05AB22 - Hernon Manufacturing, Inc.
Specs
Cure / Technology Two Component  
Chemical System Acrylic
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details