Titebond Titebond Professional Drywall Adhesive 5352

Description
Titebond Drywall Adhesive is specifically designed for applying drywall to wood, hardboard, gypsum wallboard, cold-rolled steel and aluminum. Its strong initial tack allows the panels to be positioned quickly without slipping. Titebond Drywall Adhesive fills irregularities and gaps in substrates, providing a strong bond and a more solid backup surface. It is unaffected by moisture and resists aging - it will not become hard or brittle with age. It exceeds the ASTM C557 specification. Ideal for plywood, hardboard, gypsum wallboard, some steel and aluminum Strong initial tack allows panels to be positioned quickly without slipping Resists aging - Will not become hard or brittle Exposure to moisture or intermittent cold water has little effect on bond Fills irregularities between materials to provide a more solid backup surface Application Temperature 10°F. to 100°F. Service Temperature Range 0°F. to 120°F. Method of Application Cartridge/caulking gun Working Time Approximately 20 minutes for a 1/4" bead Working Surfaces Surfaces to be bonded should be clean, dry and free from excessive oil, grease, water, dirt or any other material that may deter adhesion. Cleanup Scrape off dried excess with a putty knife. Remove residue with mineral spirits or equivalent solvent. Follow solvent vendor 's precautions when using solvents. NOTE: Test solvent on an out-of-the-way area to make sure it will not mar or attack the surface. Do not use on polystyrene foam or rigid plastics such as A.B.S. or high-impact polystyrene. Do not use on vinyl-coated drywall. Use Titebond Interior/Exterior Construction Adhesive for bonding polystyrene or rigid plastics. Do not adhere one non-porous material to another since this will slow or prevent drying.
Description
Titebond Drywall Adhesive is specifically designed for applying drywall to wood, hardboard, gypsum wallboard, cold-rolled steel and aluminum. Its strong initial tack allows the panels to be positioned quickly without slipping. Titebond Drywall Adhesive fills irregularities and gaps in substrates, providing a strong bond and a more solid backup surface. It is unaffected by moisture and resists aging - it will not become hard or brittle with age. It exceeds the ASTM C557 specification. Ideal for plywood, hardboard, gypsum wallboard, some steel and aluminum Strong initial tack allows panels to be positioned quickly without slipping Resists aging - Will not become hard or brittle Exposure to moisture or intermittent cold water has little effect on bond Fills irregularities between materials to provide a more solid backup surface Application Temperature 10°F. to 100°F. Service Temperature Range 0°F. to 120°F. Method of Application Cartridge/caulking gun Working Time Approximately 20 minutes for a 1/4" bead Working Surfaces Surfaces to be bonded should be clean, dry and free from excessive oil, grease, water, dirt or any other material that may deter adhesion. Cleanup Scrape off dried excess with a putty knife. Remove residue with mineral spirits or equivalent solvent. Follow solvent vendor 's precautions when using solvents. NOTE: Test solvent on an out-of-the-way area to make sure it will not mar or attack the surface. Do not use on polystyrene foam or rigid plastics such as A.B.S. or high-impact polystyrene. Do not use on vinyl-coated drywall. Use Titebond Interior/Exterior Construction Adhesive for bonding polystyrene or rigid plastics. Do not adhere one non-porous material to another since this will slow or prevent drying.

Suppliers

Company
Product
Description
Supplier Links
Titebond Professional Drywall Adhesive - 5352 - Titebond
Columbus, OH, USA
Titebond Professional Drywall Adhesive
5352
Titebond Professional Drywall Adhesive 5352
Titebond Drywall Adhesive is specifically designed for applying drywall to wood, hardboard, gypsum wallboard, cold-rolled steel and aluminum. Its strong initial tack allows the panels to be positioned quickly without slipping. Titebond Drywall Adhesive fills irregularities and gaps in substrates, providing a strong bond and a more solid backup surface. It is unaffected by moisture and resists aging - it will not become hard or brittle with age. It exceeds the ASTM C557 specification. Ideal for plywood, hardboard, gypsum wallboard, some steel and aluminum Strong initial tack allows panels to be positioned quickly without slipping Resists aging - Will not become hard or brittle Exposure to moisture or intermittent cold water has little effect on bond Fills irregularities between materials to provide a more solid backup surface Application Temperature 10°F. to 100°F. Service Temperature Range 0°F. to 120°F. Method of Application Cartridge/caulking gun Working Time Approximately 20 minutes for a 1/4" bead Working Surfaces Surfaces to be bonded should be clean, dry and free from excessive oil, grease, water, dirt or any other material that may deter adhesion. Cleanup Scrape off dried excess with a putty knife. Remove residue with mineral spirits or equivalent solvent. Follow solvent vendor 's precautions when using solvents. NOTE: Test solvent on an out-of-the-way area to make sure it will not mar or attack the surface. Do not use on polystyrene foam or rigid plastics such as A.B.S. or high-impact polystyrene. Do not use on vinyl-coated drywall. Use Titebond Interior/Exterior Construction Adhesive for bonding polystyrene or rigid plastics. Do not adhere one non-porous material to another since this will slow or prevent drying.

Titebond Drywall Adhesive is specifically designed for applying drywall to wood, hardboard, gypsum wallboard, cold-rolled steel and aluminum. Its strong initial tack allows the panels to be positioned quickly without slipping.
Titebond Drywall Adhesive fills irregularities and gaps in substrates, providing a strong bond and a more solid backup surface. It is unaffected by moisture and resists aging - it will not become hard or brittle with age. It exceeds the ASTM C557 specification.

  • Ideal for plywood, hardboard, gypsum wallboard, some steel and aluminum
  • Strong initial tack allows panels to be positioned quickly without slipping
  • Resists aging - Will not become hard or brittle
  • Exposure to moisture or intermittent cold water has little effect on bond
  • Fills irregularities between materials to provide a more solid backup surface

Application Temperature

10°F. to 100°F.


Service Temperature Range

0°F. to 120°F.


Method of Application

Cartridge/caulking gun


Working Time

Approximately 20 minutes for a 1/4" bead


Working Surfaces

Surfaces to be bonded should be clean, dry and free from excessive oil, grease, water, dirt or any other material that may deter adhesion.


Cleanup

Scrape off dried excess with a putty knife. Remove residue with mineral spirits or equivalent solvent. Follow solvent vendor 's precautions when using solvents. NOTE: Test solvent on an out-of-the-way area to make sure it will not mar or attack the surface.


Do not use on polystyrene foam or rigid plastics such as A.B.S. or high-impact polystyrene. Do not use on vinyl-coated drywall. Use Titebond Interior/Exterior Construction Adhesive for bonding polystyrene or rigid plastics. Do not adhere one non-porous material to another since this will slow or prevent drying.

Supplier's Site

Technical Specifications

  Titebond
Product Category Industrial Adhesives
Product Number 5352
Product Name Titebond Professional Drywall Adhesive
Chemical System Synthetic elastomeric polymer
Unlock Full Specs
to access all available technical data

Similar Products

Epoxy Adhesive with Ultra Low Thermal Resistance - EP48TC - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Chemical System Epoxy
Composition Filled
View Details
Fluon® Perfluoro Adhesive - EA-2000 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Chemical System PFA
Type / Form Pellets
Features Laminaes
View Details
Dymax EMAX 99001 Glass-to-Metal Adhesive Clear 15 L Pail - E-MAX 99001 15 LITER PAIL - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Chemical System Polyurethane
Substrate Compatibility Metal; Plastic
View Details
Formulations - Applications - Bonding - Ultrabond 774 - 377430 - Hernon Manufacturing, Inc.
Specs
Cure / Technology UV or Radiation Cured
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details