Titebond GREENchoice Advanced Polymer Panel Adhesive 4319

Description
Titebond GREENchoice Advanced Polymer Panel Adhesive is a high performance, professional strength advanced polymer adhesive specifically formulated to be used for most types of paneling installations. It has fast grab, a rapid cure rate, trowels easily, is moisture, mold and mildew resistant, and contains no water. GREENchoice Advanced Polymer Panel's formula is VOC-compliant, nonflammable, and environmentally safe - emitting no harmful fumes and promoting healthy living and working environments. Download Titebond GREENchoice Advanced Polymer Panel Adhesive Sales Sheet Environmentally safe - VOC-compliant Fast strength development Nonflammable - No offensive odor Ideal for FRP, laminate & more Bonds non-porous surfaces Moisture, mold & mildew resistant Achieves NFPA Class A fire rating Application Temperature Over 50°F and below 90°F for adhesive and substrates. Service Temperature Range -40°F. to 220°F. Method of Application V-notch trowel 3/16" wide x 1/4" deep, spaced 11/16" c.c. Working Time 20 minutes at 70°F. Working Surfaces Surfaces must be free of any material that may deter adhesion, including severe and thick amounts of drywall joint compound. Patch large holes and depressions and remove any bumps, high spots, dust, oil, and grease. Cut and pre-fit all panels. Lay panels flat and let them acclimate to room temperature 24 hours before installing. Note: Bracing may be required if walls or panels are not straight. Panels used in conjunction with channel moldings should NOT fit tightly into the moldings. Leave a small gap under the molding for expansion and follow panel manufacturer's recommendations. Any holes drilled through the panels for fasteners, pipes or conduits should be over-sized to allow for natural movement of the panel. Cleanup It is important to clean-up adhesive immediately while still wet. To clean adhesive from panel, tools and hands while wet, use mineral spirits and a rag. Once adhesive has cured, it can be extremely difficult to remove. Follow solvent vendor's precautions. NOTE: Test solvent in an out-of-the-way area to make sure it will not mar or attack the surface. FRP Installation Guide For best results, store GREENchoice Advanced Polymer Panel Adhesive above 50°F. Before installation it is important to wipe down all metals with acetone if an oily residue is present as this can deter adhesion. When bonding two non-porous substrates together, particularly in low humidity climates, it is recommended to lightly mist the wall substrate with water just before applying panel. Panels that do not lay flat or are heavier in weight may require at least 24 hours of blocking and bracing or permanent mechanical fasteners. If applying adhesive over painted, plastered, or seal coated surfaces, please contact Titebond Help Line at 888-533-9043.
Description
Titebond GREENchoice Advanced Polymer Panel Adhesive is a high performance, professional strength advanced polymer adhesive specifically formulated to be used for most types of paneling installations. It has fast grab, a rapid cure rate, trowels easily, is moisture, mold and mildew resistant, and contains no water. GREENchoice Advanced Polymer Panel's formula is VOC-compliant, nonflammable, and environmentally safe - emitting no harmful fumes and promoting healthy living and working environments. Download Titebond GREENchoice Advanced Polymer Panel Adhesive Sales Sheet Environmentally safe - VOC-compliant Fast strength development Nonflammable - No offensive odor Ideal for FRP, laminate & more Bonds non-porous surfaces Moisture, mold & mildew resistant Achieves NFPA Class A fire rating Application Temperature Over 50°F and below 90°F for adhesive and substrates. Service Temperature Range -40°F. to 220°F. Method of Application V-notch trowel 3/16" wide x 1/4" deep, spaced 11/16" c.c. Working Time 20 minutes at 70°F. Working Surfaces Surfaces must be free of any material that may deter adhesion, including severe and thick amounts of drywall joint compound. Patch large holes and depressions and remove any bumps, high spots, dust, oil, and grease. Cut and pre-fit all panels. Lay panels flat and let them acclimate to room temperature 24 hours before installing. Note: Bracing may be required if walls or panels are not straight. Panels used in conjunction with channel moldings should NOT fit tightly into the moldings. Leave a small gap under the molding for expansion and follow panel manufacturer's recommendations. Any holes drilled through the panels for fasteners, pipes or conduits should be over-sized to allow for natural movement of the panel. Cleanup It is important to clean-up adhesive immediately while still wet. To clean adhesive from panel, tools and hands while wet, use mineral spirits and a rag. Once adhesive has cured, it can be extremely difficult to remove. Follow solvent vendor's precautions. NOTE: Test solvent in an out-of-the-way area to make sure it will not mar or attack the surface. FRP Installation Guide For best results, store GREENchoice Advanced Polymer Panel Adhesive above 50°F. Before installation it is important to wipe down all metals with acetone if an oily residue is present as this can deter adhesion. When bonding two non-porous substrates together, particularly in low humidity climates, it is recommended to lightly mist the wall substrate with water just before applying panel. Panels that do not lay flat or are heavier in weight may require at least 24 hours of blocking and bracing or permanent mechanical fasteners. If applying adhesive over painted, plastered, or seal coated surfaces, please contact Titebond Help Line at 888-533-9043.

Suppliers

Company
Product
Description
Supplier Links
GREENchoice Advanced Polymer Panel Adhesive - 4319 - Titebond
Columbus, OH, USA
GREENchoice Advanced Polymer Panel Adhesive
4319
GREENchoice Advanced Polymer Panel Adhesive 4319
Titebond GREENchoice Advanced Polymer Panel Adhesive is a high performance, professional strength advanced polymer adhesive specifically formulated to be used for most types of paneling installations. It has fast grab, a rapid cure rate, trowels easily, is moisture, mold and mildew resistant, and contains no water. GREENchoice Advanced Polymer Panel's formula is VOC-compliant, nonflammable, and environmentally safe - emitting no harmful fumes and promoting healthy living and working environments. Download Titebond GREENchoice Advanced Polymer Panel Adhesive Sales Sheet Environmentally safe - VOC-compliant Fast strength development Nonflammable - No offensive odor Ideal for FRP, laminate & more Bonds non-porous surfaces Moisture, mold & mildew resistant Achieves NFPA Class A fire rating Application Temperature Over 50°F and below 90°F for adhesive and substrates. Service Temperature Range -40°F. to 220°F. Method of Application V-notch trowel 3/16" wide x 1/4" deep, spaced 11/16" c.c. Working Time 20 minutes at 70°F. Working Surfaces Surfaces must be free of any material that may deter adhesion, including severe and thick amounts of drywall joint compound. Patch large holes and depressions and remove any bumps, high spots, dust, oil, and grease. Cut and pre-fit all panels. Lay panels flat and let them acclimate to room temperature 24 hours before installing. Note: Bracing may be required if walls or panels are not straight. Panels used in conjunction with channel moldings should NOT fit tightly into the moldings. Leave a small gap under the molding for expansion and follow panel manufacturer's recommendations. Any holes drilled through the panels for fasteners, pipes or conduits should be over-sized to allow for natural movement of the panel. Cleanup It is important to clean-up adhesive immediately while still wet. To clean adhesive from panel, tools and hands while wet, use mineral spirits and a rag. Once adhesive has cured, it can be extremely difficult to remove. Follow solvent vendor's precautions. NOTE: Test solvent in an out-of-the-way area to make sure it will not mar or attack the surface. FRP Installation Guide For best results, store GREENchoice Advanced Polymer Panel Adhesive above 50°F. Before installation it is important to wipe down all metals with acetone if an oily residue is present as this can deter adhesion. When bonding two non-porous substrates together, particularly in low humidity climates, it is recommended to lightly mist the wall substrate with water just before applying panel. Panels that do not lay flat or are heavier in weight may require at least 24 hours of blocking and bracing or permanent mechanical fasteners. If applying adhesive over painted, plastered, or seal coated surfaces, please contact Titebond Help Line at 888-533-9043.

Titebond GREENchoice Advanced Polymer Panel Adhesive is a high performance, professional strength advanced polymer adhesive specifically formulated to be used for most types of paneling installations. It has fast grab, a rapid cure rate, trowels easily, is moisture, mold and mildew resistant, and contains no water.
GREENchoice Advanced Polymer Panel's formula is VOC-compliant, nonflammable, and environmentally safe - emitting no harmful fumes and promoting healthy living and working environments.
Download Titebond GREENchoice Advanced Polymer Panel Adhesive Sales Sheet

  • Environmentally safe - VOC-compliant
  • Fast strength development
  • Nonflammable - No offensive odor
  • Ideal for FRP, laminate & more
  • Bonds non-porous surfaces
  • Moisture, mold & mildew resistant
  • Achieves NFPA Class A fire rating

Application Temperature

Over 50°F and below 90°F for adhesive and substrates.


Service Temperature Range

-40°F. to 220°F.


Method of Application

V-notch trowel 3/16" wide x 1/4" deep, spaced 11/16" c.c.


Working Time

20 minutes at 70°F.


Working Surfaces

Surfaces must be free of any material that may deter adhesion, including severe and thick amounts of drywall joint compound. Patch large holes and depressions and remove any bumps, high spots, dust, oil, and grease. Cut and pre-fit all panels. Lay panels flat and let them acclimate to room temperature 24 hours before installing. Note: Bracing may be required if walls or panels are not straight. Panels used in conjunction with channel moldings should NOT fit tightly into the moldings. Leave a small gap under the molding for expansion and follow panel manufacturer's recommendations. Any holes drilled through the panels for fasteners, pipes or conduits should be over-sized to allow for natural movement of the panel.


Cleanup

It is important to clean-up adhesive immediately while still wet. To clean adhesive from panel, tools and hands while wet, use mineral spirits and a rag. Once adhesive has cured, it can be extremely difficult to remove. Follow solvent vendor's precautions. NOTE: Test solvent in an out-of-the-way area to make sure it will not mar or attack the surface.


FRP Installation Guide


For best results, store GREENchoice Advanced Polymer Panel Adhesive above 50°F. Before installation it is important to wipe down all metals with acetone if an oily residue is present as this can deter adhesion. When bonding two non-porous substrates together, particularly in low humidity climates, it is recommended to lightly mist the wall substrate with water just before applying panel. Panels that do not lay flat or are heavier in weight may require at least 24 hours of blocking and bracing or permanent mechanical fasteners. If applying adhesive over painted, plastered, or seal coated surfaces, please contact Titebond Help Line at 888-533-9043.

Supplier's Site

Technical Specifications

  Titebond
Product Category Industrial Adhesives
Product Number 4319
Product Name GREENchoice Advanced Polymer Panel Adhesive
Chemical System Polyether
Unlock Full Specs
to access all available technical data

Similar Products

High conductivity acrylic thermal pad for battery - AF600G - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Features Thermally Conductive
Industry Electronics
View Details
Formulations - Applications - Bonding - Windshield Welder 772 - 377260 - Hernon Manufacturing, Inc.
Specs
Cure / Technology Single Component
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
One Component, Flexibilized Epoxy Resin - EP19HTFL - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Chemical System Epoxy
Composition Unfilled
View Details
UV-Curing Epoxy, NOA 85, 6 gm Syringe - NOA-85S - Newport MKS
Specs
Cure / Technology UV or Radiation Cured
Chemical System Epoxy
View Details