Titebond Titebond Cold Press HPL 4617

Description
Titebond Cold Press for HPL is a high-quality, economical alternative to contact cement for large-scale flat laminating. It is specifically formulated for cold press laminating of High Pressure Laminates and backed veneers to solid woods, particleboard, MDF, plywood and other porous materials. Titebond Cold Press is also suitable for most veneer and panel-on-frame applications. It offers a moderate speed of set, a translucent glue line and contains none of the harmful or corrosive fumes typical of most contact cements. Moderate speed of set Economical alternative to contact cement Dries translucent Water cleanup & non-toxic Suitable for large-scale flat laminating Suitable for panel-on-frame cold press applications Application Temperature Above 50°F. Open assembly time 15 minutes (70°F./50% RH) Total assembly time 15-20 minutes (70°F./50%RH) Minimum required spread Approximately 6 mils or 250 square feet per gallon Required pressure application 30-80 psi for HPL, 100-150 psi for Panel-on-Frame, 100-250 psi for Veneer Method of Application For most consistent coverage a mechanical spreader is recommended. Cleanup Damp cloth while glue is wet. Scrape off and sand dried excess. Titebond Cold Press for HPL is specifically designed for laminating flexible materials and is not suited for other types of assembly applications. Do not use when temperature, glue or materials are below 50°F. Not recommended for exterior use or where moisture is likely. Freezing may not affect the function of the product but may cause it to thicken. Agitation should restore product to original form. Read MSDS before use. NOTE: STIR PRODUCT BEFORE USE TO ENSURE UNIFORMITY. KEEP FROM FREEZING.
Description
Titebond Cold Press for HPL is a high-quality, economical alternative to contact cement for large-scale flat laminating. It is specifically formulated for cold press laminating of High Pressure Laminates and backed veneers to solid woods, particleboard, MDF, plywood and other porous materials. Titebond Cold Press is also suitable for most veneer and panel-on-frame applications. It offers a moderate speed of set, a translucent glue line and contains none of the harmful or corrosive fumes typical of most contact cements. Moderate speed of set Economical alternative to contact cement Dries translucent Water cleanup & non-toxic Suitable for large-scale flat laminating Suitable for panel-on-frame cold press applications Application Temperature Above 50°F. Open assembly time 15 minutes (70°F./50% RH) Total assembly time 15-20 minutes (70°F./50%RH) Minimum required spread Approximately 6 mils or 250 square feet per gallon Required pressure application 30-80 psi for HPL, 100-150 psi for Panel-on-Frame, 100-250 psi for Veneer Method of Application For most consistent coverage a mechanical spreader is recommended. Cleanup Damp cloth while glue is wet. Scrape off and sand dried excess. Titebond Cold Press for HPL is specifically designed for laminating flexible materials and is not suited for other types of assembly applications. Do not use when temperature, glue or materials are below 50°F. Not recommended for exterior use or where moisture is likely. Freezing may not affect the function of the product but may cause it to thicken. Agitation should restore product to original form. Read MSDS before use. NOTE: STIR PRODUCT BEFORE USE TO ENSURE UNIFORMITY. KEEP FROM FREEZING.

Suppliers

Company
Product
Description
Supplier Links
Titebond Cold Press HPL - 4617 - Titebond
Columbus, OH, USA
Titebond Cold Press HPL
4617
Titebond Cold Press HPL 4617
Titebond Cold Press for HPL is a high-quality, economical alternative to contact cement for large-scale flat laminating. It is specifically formulated for cold press laminating of High Pressure Laminates and backed veneers to solid woods, particleboard, MDF, plywood and other porous materials. Titebond Cold Press is also suitable for most veneer and panel-on-frame applications. It offers a moderate speed of set, a translucent glue line and contains none of the harmful or corrosive fumes typical of most contact cements. Moderate speed of set Economical alternative to contact cement Dries translucent Water cleanup & non-toxic Suitable for large-scale flat laminating Suitable for panel-on-frame cold press applications Application Temperature Above 50°F. Open assembly time 15 minutes (70°F./50% RH) Total assembly time 15-20 minutes (70°F./50%RH) Minimum required spread Approximately 6 mils or 250 square feet per gallon Required pressure application 30-80 psi for HPL, 100-150 psi for Panel-on-Frame, 100-250 psi for Veneer Method of Application For most consistent coverage a mechanical spreader is recommended. Cleanup Damp cloth while glue is wet. Scrape off and sand dried excess. Titebond Cold Press for HPL is specifically designed for laminating flexible materials and is not suited for other types of assembly applications. Do not use when temperature, glue or materials are below 50°F. Not recommended for exterior use or where moisture is likely. Freezing may not affect the function of the product but may cause it to thicken. Agitation should restore product to original form. Read MSDS before use. NOTE: STIR PRODUCT BEFORE USE TO ENSURE UNIFORMITY. KEEP FROM FREEZING.

Titebond Cold Press for HPL is a high-quality, economical alternative to contact cement for large-scale flat laminating. It is specifically formulated for cold press laminating of High Pressure Laminates and backed veneers to solid woods, particleboard, MDF, plywood and other porous materials.
Titebond Cold Press is also suitable for most veneer and panel-on-frame applications. It offers a moderate speed of set, a translucent glue line and contains none of the harmful or corrosive fumes typical of most contact cements.


  • Moderate speed of set
  • Economical alternative to contact cement
  • Dries translucent
  • Water cleanup & non-toxic
  • Suitable for large-scale flat laminating
  • Suitable for panel-on-frame cold press applications

Application Temperature

Above 50°F.


Open assembly time

15 minutes (70°F./50% RH)


Total assembly time

15-20 minutes (70°F./50%RH)


Minimum required spread

Approximately 6 mils or 250 square feet per gallon


Required pressure application

30-80 psi for HPL, 100-150 psi for Panel-on-Frame, 100-250 psi for Veneer


Method of Application

For most consistent coverage a mechanical spreader is recommended.


Cleanup

Damp cloth while glue is wet. Scrape off and sand dried excess.


Titebond Cold Press for HPL is specifically designed for laminating flexible materials and is not suited for other types of assembly applications. Do not use when temperature, glue or materials are below 50°F. Not recommended for exterior use or where moisture is likely. Freezing may not affect the function of the product but may cause it to thicken. Agitation should restore product to original form. Read MSDS before use. NOTE: STIR PRODUCT BEFORE USE TO ENSURE UNIFORMITY. KEEP FROM FREEZING.

Supplier's Site

Technical Specifications

  Titebond
Product Category Industrial Adhesives
Product Number 4617
Product Name Titebond Cold Press HPL
Type / Form Liquid
Unlock Full Specs
to access all available technical data

Similar Products

TAKELAC™ Polyurethane Adhesives -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Chemical System Polyurethane
View Details
UV-Curing Epoxy, NOA 86, 6 gm Syringe - NOA-86S - Newport MKS
Specs
Cure / Technology UV or Radiation Cured
Chemical System Epoxy
View Details
Fluon® Perfluoro Adhesive - EA-2000 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Chemical System PFA
Type / Form Pellets
Features Laminaes
View Details
Thermal conductive non-silicone gap filler thermal pad for heatsink - AF500 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Features Thermally Conductive
Industry Electronics
View Details