Titebond Titebond Interior/Exterior Construction Adhesive 3451

Description
Titebond Interior/Exterior Construction Adhesive is a versatile adhesive ideal for wood, paneling, drywall, ceramic tile, metal, foamboard and tub surrounds. It is also effective for installing foam insulation and panels to most building materials. Titebond Interior/Exterior provides excellent water-resistance and works extremely well in colder temperatures. It also offers a 10-minute working time to allow precise placement of materials. It exceeds the ASTM C557 specification. Ideal for wood, paneling, foamboard, tub surrounds, metal and much more Highly water-resistant Application Temperature 0°F. to 100°F. Service Temperature Range -20°F. to 120°F. Method of Application Cartridge/caulking gun Working Time Approximately 10-20 minutes for a 1/4" bead Working Surfaces Surfaces to be bonded should be clean, dry and free from any material that may deter adhesion. Apply adhesive to only one of the surfaces to be bonded. Apply mastic to panel perimeters and on 16-inch centers or a criss-cross pattern to ensure maximum adhesion. Temporary bracing or nailing may be needed to improve contact until adhesive dries. Allow to cure overnight for maximum strength. Cleanup Scrape off dried excess with a putty knife. Remove residue with mineral spirits or equivalent solvent. Follow solvent vendor 's precautions when using solvents. NOTE: Test solvent on an out-of-the-way area to make sure it will not mar or attack the surface. b>Coverage (maximum) Approximate length of bead according to bead diameter: Container 1/8" bead 1/4" bead 3/8" bead 10.5 oz. Cartridge 129 ft. 32 ft. 14 ft. 29 oz. Cartridge 355 ft. 89 ft. 39 ft. Titebond Interior/Exterior Construction Adhesive is not designed for continuous submersion. Do not apply to polystyrene foam if temperature is 90°F. or greater. Do not apply over wallpaper. Do not adhere one non-porous material to another since this will slow or prevent drying.
Description
Titebond Interior/Exterior Construction Adhesive is a versatile adhesive ideal for wood, paneling, drywall, ceramic tile, metal, foamboard and tub surrounds. It is also effective for installing foam insulation and panels to most building materials. Titebond Interior/Exterior provides excellent water-resistance and works extremely well in colder temperatures. It also offers a 10-minute working time to allow precise placement of materials. It exceeds the ASTM C557 specification. Ideal for wood, paneling, foamboard, tub surrounds, metal and much more Highly water-resistant Application Temperature 0°F. to 100°F. Service Temperature Range -20°F. to 120°F. Method of Application Cartridge/caulking gun Working Time Approximately 10-20 minutes for a 1/4" bead Working Surfaces Surfaces to be bonded should be clean, dry and free from any material that may deter adhesion. Apply adhesive to only one of the surfaces to be bonded. Apply mastic to panel perimeters and on 16-inch centers or a criss-cross pattern to ensure maximum adhesion. Temporary bracing or nailing may be needed to improve contact until adhesive dries. Allow to cure overnight for maximum strength. Cleanup Scrape off dried excess with a putty knife. Remove residue with mineral spirits or equivalent solvent. Follow solvent vendor 's precautions when using solvents. NOTE: Test solvent on an out-of-the-way area to make sure it will not mar or attack the surface. b>Coverage (maximum) Approximate length of bead according to bead diameter: Container 1/8" bead 1/4" bead 3/8" bead 10.5 oz. Cartridge 129 ft. 32 ft. 14 ft. 29 oz. Cartridge 355 ft. 89 ft. 39 ft. Titebond Interior/Exterior Construction Adhesive is not designed for continuous submersion. Do not apply to polystyrene foam if temperature is 90°F. or greater. Do not apply over wallpaper. Do not adhere one non-porous material to another since this will slow or prevent drying.

Suppliers

Company
Product
Description
Supplier Links
Titebond Interior/Exterior Construction Adhesive - 3451 - Titebond
Columbus, OH, USA
Titebond Interior/Exterior Construction Adhesive
3451
Titebond Interior/Exterior Construction Adhesive 3451
Titebond Interior/Exterior Construction Adhesive is a versatile adhesive ideal for wood, paneling, drywall, ceramic tile, metal, foamboard and tub surrounds. It is also effective for installing foam insulation and panels to most building materials. Titebond Interior/Exterior provides excellent water-resistance and works extremely well in colder temperatures. It also offers a 10-minute working time to allow precise placement of materials. It exceeds the ASTM C557 specification. Ideal for wood, paneling, foamboard, tub surrounds, metal and much more Highly water-resistant Application Temperature 0°F. to 100°F. Service Temperature Range -20°F. to 120°F. Method of Application Cartridge/caulking gun Working Time Approximately 10-20 minutes for a 1/4" bead Working Surfaces Surfaces to be bonded should be clean, dry and free from any material that may deter adhesion. Apply adhesive to only one of the surfaces to be bonded. Apply mastic to panel perimeters and on 16-inch centers or a criss-cross pattern to ensure maximum adhesion. Temporary bracing or nailing may be needed to improve contact until adhesive dries. Allow to cure overnight for maximum strength. Cleanup Scrape off dried excess with a putty knife. Remove residue with mineral spirits or equivalent solvent. Follow solvent vendor 's precautions when using solvents. NOTE: Test solvent on an out-of-the-way area to make sure it will not mar or attack the surface. b>Coverage (maximum) Approximate length of bead according to bead diameter: Container 1/8" bead 1/4" bead 3/8" bead 10.5 oz. Cartridge 129 ft. 32 ft. 14 ft. 29 oz. Cartridge 355 ft. 89 ft. 39 ft. Titebond Interior/Exterior Construction Adhesive is not designed for continuous submersion. Do not apply to polystyrene foam if temperature is 90°F. or greater. Do not apply over wallpaper. Do not adhere one non-porous material to another since this will slow or prevent drying.

Titebond Interior/Exterior Construction Adhesive is a versatile adhesive ideal for wood, paneling, drywall, ceramic tile, metal, foamboard and tub surrounds. It is also effective for installing foam insulation and panels to most building materials. Titebond Interior/Exterior provides excellent water-resistance and works extremely well in colder temperatures. It also offers a 10-minute working time to allow precise placement of materials. It exceeds the ASTM C557 specification.


  • Ideal for wood, paneling, foamboard, tub surrounds, metal and much more
  • Highly water-resistant

Application Temperature

0°F. to 100°F.


Service Temperature Range

-20°F. to 120°F.


Method of Application

Cartridge/caulking gun


Working Time

Approximately 10-20 minutes for a 1/4" bead


Working Surfaces

Surfaces to be bonded should be clean, dry and free from any material that may deter adhesion. Apply adhesive to only one of the surfaces to be bonded. Apply mastic to panel perimeters and on 16-inch centers or a criss-cross pattern to ensure maximum adhesion. Temporary bracing or nailing may be needed to improve contact until adhesive dries. Allow to cure overnight for maximum strength.


Cleanup

Scrape off dried excess with a putty knife. Remove residue with mineral spirits or equivalent solvent. Follow solvent vendor 's precautions when using solvents. NOTE: Test solvent on an out-of-the-way area to make sure it will not mar or attack the surface.


b>Coverage (maximum) Approximate length of bead according to bead diameter:

Container1/8" bead1/4" bead3/8" bead
10.5 oz. Cartridge129 ft.32 ft.14 ft.
29 oz. Cartridge355 ft.89 ft.39 ft.

Titebond Interior/Exterior Construction Adhesive is not designed for continuous submersion. Do not apply to polystyrene foam if temperature is 90°F. or greater. Do not apply over wallpaper. Do not adhere one non-porous material to another since this will slow or prevent drying.

Supplier's Site

Technical Specifications

  Titebond
Product Category Industrial Adhesives
Product Number 3451
Product Name Titebond Interior/Exterior Construction Adhesive
Chemical System Synthetic elastomeric polymer
Unlock Full Specs
to access all available technical data

Similar Products

UV-Curing Epoxy, NOA 86, 6 gm Syringe - NOA-86S - Newport MKS
Specs
Cure / Technology UV or Radiation Cured
Chemical System Epoxy
View Details
Fluon® Perfluoro Adhesive - EA-2000 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Chemical System PFA
Type / Form Pellets
Features Laminaes
View Details
PCM phase change material for communications equipment and wireless stations - SP350P - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Features Thermally Conductive
Industry Electronics
Use Temperature -40 to 257 F (-40 to 125 C)
View Details