Titebond Titebond Quickset 2000 Wood Glue 61867

Description
Quickset 2000 is a water-based adhesive designed to bond HPL to wood-based substrates. It can be used in a variety of ways including continuous heated-panel laminating systems, pinch roll and dead stacking, or limited lay-up time cold-press operations. Quickset 2000 is a fast-setting adhesive that is suitable for post-forming applications when it is sprayed or applied inline with a post-former and immediately processed. It offers high green strength and high tensile strength. Fast set - Superior strength Bonds HPL to wood-based substrates VOC compliant Nonflammable - No offensive odor Post-formable & high heat resistance Application Temperature Above 50°F. Assembly Time After Glue Application 15 minutes (70°F./50% RH) Machinery Designed for use with Black Bros. Panel Express, Evans series 4260 & 4600, Midwest Automation RP3140 & RP3170 continuous panel laminators. For limited lay-up time cold-press operations and pinch roll and dead stacking operations, the machinery options are many. Postforming equipment that spray adhesives and immediately process the panels are ideal. Substrates High pressure laminate to particleboard or fiberboard Tolerances Gluing stock should be uniform in thickness. Variation in thickness should not exceed ± .005 inches. Sanding to thickness should be performed using higher than 50 grit abrasives. Spread Generally, 35-50 pounds per 1,000 square feet of glue line (6-9 wet mils or 180-260 ft2/gal) is adequate. Conveyorized spreaders are commonly used in this application Cleanup Damp cloth while glue is wet. Scrape off dried excess. . Titebond QuickSet 2000 is specifically designed for use on applications with large surface areas. For this reason it is not suited for other types of assembly applications. Not recommended for continuous submersion or for use below the waterline. KEEP FROM FREEZING. For more information on specific applications, call our Technical Support Team at 1-800-347-4583.
Description
Quickset 2000 is a water-based adhesive designed to bond HPL to wood-based substrates. It can be used in a variety of ways including continuous heated-panel laminating systems, pinch roll and dead stacking, or limited lay-up time cold-press operations. Quickset 2000 is a fast-setting adhesive that is suitable for post-forming applications when it is sprayed or applied inline with a post-former and immediately processed. It offers high green strength and high tensile strength. Fast set - Superior strength Bonds HPL to wood-based substrates VOC compliant Nonflammable - No offensive odor Post-formable & high heat resistance Application Temperature Above 50°F. Assembly Time After Glue Application 15 minutes (70°F./50% RH) Machinery Designed for use with Black Bros. Panel Express, Evans series 4260 & 4600, Midwest Automation RP3140 & RP3170 continuous panel laminators. For limited lay-up time cold-press operations and pinch roll and dead stacking operations, the machinery options are many. Postforming equipment that spray adhesives and immediately process the panels are ideal. Substrates High pressure laminate to particleboard or fiberboard Tolerances Gluing stock should be uniform in thickness. Variation in thickness should not exceed ± .005 inches. Sanding to thickness should be performed using higher than 50 grit abrasives. Spread Generally, 35-50 pounds per 1,000 square feet of glue line (6-9 wet mils or 180-260 ft2/gal) is adequate. Conveyorized spreaders are commonly used in this application Cleanup Damp cloth while glue is wet. Scrape off dried excess. . Titebond QuickSet 2000 is specifically designed for use on applications with large surface areas. For this reason it is not suited for other types of assembly applications. Not recommended for continuous submersion or for use below the waterline. KEEP FROM FREEZING. For more information on specific applications, call our Technical Support Team at 1-800-347-4583.

Suppliers

Company
Product
Description
Supplier Links
Titebond Quickset 2000 Wood Glue - 61867 - Titebond
Columbus, OH, USA
Titebond Quickset 2000 Wood Glue
61867
Titebond Quickset 2000 Wood Glue 61867
Quickset 2000 is a water-based adhesive designed to bond HPL to wood-based substrates. It can be used in a variety of ways including continuous heated-panel laminating systems, pinch roll and dead stacking, or limited lay-up time cold-press operations. Quickset 2000 is a fast-setting adhesive that is suitable for post-forming applications when it is sprayed or applied inline with a post-former and immediately processed. It offers high green strength and high tensile strength. Fast set - Superior strength Bonds HPL to wood-based substrates VOC compliant Nonflammable - No offensive odor Post-formable & high heat resistance Application Temperature Above 50°F. Assembly Time After Glue Application 15 minutes (70°F./50% RH) Machinery Designed for use with Black Bros. Panel Express, Evans series 4260 & 4600, Midwest Automation RP3140 & RP3170 continuous panel laminators. For limited lay-up time cold-press operations and pinch roll and dead stacking operations, the machinery options are many. Postforming equipment that spray adhesives and immediately process the panels are ideal. Substrates High pressure laminate to particleboard or fiberboard Tolerances Gluing stock should be uniform in thickness. Variation in thickness should not exceed ± .005 inches. Sanding to thickness should be performed using higher than 50 grit abrasives. Spread Generally, 35-50 pounds per 1,000 square feet of glue line (6-9 wet mils or 180-260 ft2/gal) is adequate. Conveyorized spreaders are commonly used in this application Cleanup Damp cloth while glue is wet. Scrape off dried excess. . Titebond QuickSet 2000 is specifically designed for use on applications with large surface areas. For this reason it is not suited for other types of assembly applications. Not recommended for continuous submersion or for use below the waterline. KEEP FROM FREEZING. For more information on specific applications, call our Technical Support Team at 1-800-347-4583.

Quickset 2000 is a water-based adhesive designed to bond HPL to wood-based substrates. It can be used in a variety of ways including continuous heated-panel laminating systems, pinch roll and dead stacking, or limited lay-up time cold-press operations. Quickset 2000 is a fast-setting adhesive that is suitable for post-forming applications when it is sprayed or applied inline with a post-former and immediately processed. It offers high green strength and high tensile strength.


  • Fast set - Superior strength
  • Bonds HPL to wood-based substrates
  • VOC compliant
  • Nonflammable - No offensive odor
  • Post-formable & high heat resistance

Application Temperature

Above 50°F.


Assembly Time After Glue Application

15 minutes (70°F./50% RH)


Machinery

Designed for use with Black Bros. Panel Express, Evans series 4260 & 4600, Midwest Automation RP3140 & RP3170 continuous panel laminators. For limited lay-up time cold-press operations and pinch roll and dead stacking operations, the machinery options are many. Postforming equipment that spray adhesives and immediately process the panels are ideal.


Substrates

High pressure laminate to particleboard or fiberboard


Tolerances

Gluing stock should be uniform in thickness. Variation in thickness should not exceed ± .005 inches. Sanding to thickness should be performed using higher than 50 grit abrasives.


Spread

Generally, 35-50 pounds per 1,000 square feet of glue line (6-9 wet mils or 180-260 ft2/gal) is adequate. Conveyorized spreaders are commonly used in this application


Cleanup

Damp cloth while glue is wet. Scrape off dried excess.


.
Titebond QuickSet 2000 is specifically designed for use on applications with large surface areas. For this reason it is not suited for other types of assembly applications. Not recommended for continuous submersion or for use below the waterline. KEEP FROM FREEZING. For more information on specific applications, call our Technical Support Team at 1-800-347-4583.

Supplier's Site

Technical Specifications

  Titebond
Product Category Industrial Adhesives
Product Number 61867
Product Name Titebond Quickset 2000 Wood Glue
Chemical System Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Two Part Thermally Conductive, Electrically Isolating Epoxy - EP35AOLV - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Chemical System Epoxy
Composition Unfilled
View Details
Fluon® Perfluoro Adhesive - EA-2000 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Chemical System PFA
Type / Form Pellets
Features Laminaes
View Details
Dymax Multi-Cure 6-630 UV Curing Adhesive Clear 30 mL MR Syringe - 6-630 30ML MR SYRINGE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Substrate Compatibility Ceramic, Glass; Metal
Viscosity 500 cP
View Details
Formulations - Applications - Bonding - Supertacker 351 - 351PT - Hernon Manufacturing, Inc.
Specs
Cure / Technology Single Component
Chemical System Vinyl; Elastomeric; Silicone; Acrylic
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details