Titebond Titebond Cold Press Veneer 5178

Description
Titebond Cold Press for Veneer is a high-quality, economical alternative to contact cement for large-scale bonding of veneers to flat surfaces. It is specifically formulated for cold press laminating of wood to solid woods, particleboard, MDF, plywood and other porous materials. Titebond Cold Press offers a moderate speed of set, a translucent glue line and contains none of the harmful or corrosive fumes typical of most contact cements. It also prevents bleed-through on open-grained and unbacked wood veneers. Economical alternative to contact cement Formulated to minimize "bleed-through" Moderate speed of set No harmful vapors Safe - nonflammable Application Temperature Above 50°F. Open assembly time 15 minutes (70°F./50% RH) Total assembly time 15-20 minutes (70°F./50%RH) Minimum required spread Approximately 6 mils or 250 square feet per gallon Required pressure application 100-250 psi, depending on substrates Method of Application For most consistent coverage a mechanical spreader is recommended. Cleanup Damp cloth while glue is wet. Scrape off and sand dried excess. Titebond Cold Press for Veneer is specifically designed for veneering and is not suited for other types of assembly applications. Not recommended for exterior use or where moisture is likely. Do not use when temperature, glue or materials are below 50°F. Freezing may not affect the function of the product but may cause it to thicken. Agitation should restore product to original form. Read MSDS before use. NOTE: STIR PRODUCT BEFORE USE TO ENSURE UNIFORMITY. KEEP FROM FREEZING.
Description
Titebond Cold Press for Veneer is a high-quality, economical alternative to contact cement for large-scale bonding of veneers to flat surfaces. It is specifically formulated for cold press laminating of wood to solid woods, particleboard, MDF, plywood and other porous materials. Titebond Cold Press offers a moderate speed of set, a translucent glue line and contains none of the harmful or corrosive fumes typical of most contact cements. It also prevents bleed-through on open-grained and unbacked wood veneers. Economical alternative to contact cement Formulated to minimize "bleed-through" Moderate speed of set No harmful vapors Safe - nonflammable Application Temperature Above 50°F. Open assembly time 15 minutes (70°F./50% RH) Total assembly time 15-20 minutes (70°F./50%RH) Minimum required spread Approximately 6 mils or 250 square feet per gallon Required pressure application 100-250 psi, depending on substrates Method of Application For most consistent coverage a mechanical spreader is recommended. Cleanup Damp cloth while glue is wet. Scrape off and sand dried excess. Titebond Cold Press for Veneer is specifically designed for veneering and is not suited for other types of assembly applications. Not recommended for exterior use or where moisture is likely. Do not use when temperature, glue or materials are below 50°F. Freezing may not affect the function of the product but may cause it to thicken. Agitation should restore product to original form. Read MSDS before use. NOTE: STIR PRODUCT BEFORE USE TO ENSURE UNIFORMITY. KEEP FROM FREEZING.

Suppliers

Company
Product
Description
Supplier Links
Titebond Cold Press Veneer - 5178 - Titebond
Columbus, OH, USA
Titebond Cold Press Veneer
5178
Titebond Cold Press Veneer 5178
Titebond Cold Press for Veneer is a high-quality, economical alternative to contact cement for large-scale bonding of veneers to flat surfaces. It is specifically formulated for cold press laminating of wood to solid woods, particleboard, MDF, plywood and other porous materials. Titebond Cold Press offers a moderate speed of set, a translucent glue line and contains none of the harmful or corrosive fumes typical of most contact cements. It also prevents bleed-through on open-grained and unbacked wood veneers. Economical alternative to contact cement Formulated to minimize "bleed-through" Moderate speed of set No harmful vapors Safe - nonflammable Application Temperature Above 50°F. Open assembly time 15 minutes (70°F./50% RH) Total assembly time 15-20 minutes (70°F./50%RH) Minimum required spread Approximately 6 mils or 250 square feet per gallon Required pressure application 100-250 psi, depending on substrates Method of Application For most consistent coverage a mechanical spreader is recommended. Cleanup Damp cloth while glue is wet. Scrape off and sand dried excess. Titebond Cold Press for Veneer is specifically designed for veneering and is not suited for other types of assembly applications. Not recommended for exterior use or where moisture is likely. Do not use when temperature, glue or materials are below 50°F. Freezing may not affect the function of the product but may cause it to thicken. Agitation should restore product to original form. Read MSDS before use. NOTE: STIR PRODUCT BEFORE USE TO ENSURE UNIFORMITY. KEEP FROM FREEZING.

Titebond Cold Press for Veneer is a high-quality, economical alternative to contact cement for large-scale bonding of veneers to flat surfaces. It is specifically formulated for cold press laminating of wood to solid woods, particleboard, MDF, plywood and other porous materials. Titebond Cold Press offers a moderate speed of set, a translucent glue line and contains none of the harmful or corrosive fumes typical of most contact cements. It also prevents bleed-through on open-grained and unbacked wood veneers.


  • Economical alternative to contact cement
  • Formulated to minimize "bleed-through"
  • Moderate speed of set
  • No harmful vapors
  • Safe - nonflammable

Application Temperature

Above 50°F.


Open assembly time

15 minutes (70°F./50% RH)


Total assembly time

15-20 minutes (70°F./50%RH)


Minimum required spread

Approximately 6 mils or 250 square feet per gallon


Required pressure application

100-250 psi, depending on substrates


Method of Application

For most consistent coverage a mechanical spreader is recommended.


Cleanup

Damp cloth while glue is wet. Scrape off and sand dried excess.


Titebond Cold Press for Veneer is specifically designed for veneering and is not suited for other types of assembly applications. Not recommended for exterior use or where moisture is likely. Do not use when temperature, glue or materials are below 50°F. Freezing may not affect the function of the product but may cause it to thicken. Agitation should restore product to original form. Read MSDS before use. NOTE: STIR PRODUCT BEFORE USE TO ENSURE UNIFORMITY. KEEP FROM FREEZING.

Supplier's Site

Technical Specifications

  Titebond
Product Category Industrial Adhesives
Product Number 5178
Product Name Titebond Cold Press Veneer
Type / Form Liquid
Unlock Full Specs
to access all available technical data

Similar Products

TAKELAC™ Polyurethane Adhesives -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Chemical System Polyurethane
View Details
UV-Curing Epoxy, NOA 85, 6 gm Syringe - NOA-85S - Newport MKS
Specs
Cure / Technology UV or Radiation Cured
Chemical System Epoxy
View Details
Fluon® Perfluoro Adhesive - EA-2000 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Chemical System PFA
Type / Form Pellets
Features Laminaes
View Details
SY300 Series Aerogel Insulation Film - SY300V - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type / Form Gel
Features Thermally Conductive
Industry Electronics
View Details