Titebond Datasheets for Floor Coatings
Floor coatings are tough protective layers used in applications where heavy surface wear or corrosion is expected. Typical applications include warehouses, chemical plants, and manufacturing floors.
Floor Coatings: Learn more
| Product Name | Notes |
|---|---|
| Titebond Concrete Primer is used over Gyp-Crete and lightweight concrete to provide a bondable surface for the installation of hardwood floors. It also performs exceptionally well as an additive to... | |
| Titebond® 531 PLUS Concrete Moisture Control System solves the challenges of moisture transfer from concrete subfloors to wood and resilient flooring by reducing the transmission rate of moisture. The system... | |
| Titebond® 531 Moisture Control System solves the challenges of moisture transfer from concrete subfloors to wood flooring by reducing the transmission rate of moisture. The system consists of two... |