Titebond Titebond Landscape Retaining Wall Adhesive 3132

Description
Titebond Landscape Retaining Wall Adhesive is a professional strength adhesive for use on retaining and landscape decorative wall systems. It is specifically formulated for use with concrete, wood, brick, masonry, pavers and most other common landscaping materials. Titebond Landscape Retaining Wall Adhesive works well on dry, damp, and cold surfaces to provide a long lasting bond. It is strong enough to resist water and frost. Retaining blocks and pavers Metal, brick and concrete Wet and frozen lumber Waterproof Works well in extreme temperatures Superior strength and stability Application Temperature 0°F. to 100 °F. Service Temperature Range -20°F. to 120 °F. Method of Application Cartridge/caulking gun Working Time Approximately 10-20 minutes for a 1/4" bead Working Surfaces Surfaces to be bonded should be clean, dry and free from any material that may deter adhesion. Cleanup Scrape off dried excess with a putty knife. Remove residue with mineral spirits or equivalent solvent. Follow solvent vendor's precautions when using solvents. NOTE: Test solvent on an out-of-the way area to make sure it will not mar or attack the surface. Titebond Landscape Retaining Wall Adhesive is not designed for continuous submersion or for use on polystyrene or polyethylene foams.
Description
Titebond Landscape Retaining Wall Adhesive is a professional strength adhesive for use on retaining and landscape decorative wall systems. It is specifically formulated for use with concrete, wood, brick, masonry, pavers and most other common landscaping materials. Titebond Landscape Retaining Wall Adhesive works well on dry, damp, and cold surfaces to provide a long lasting bond. It is strong enough to resist water and frost. Retaining blocks and pavers Metal, brick and concrete Wet and frozen lumber Waterproof Works well in extreme temperatures Superior strength and stability Application Temperature 0°F. to 100 °F. Service Temperature Range -20°F. to 120 °F. Method of Application Cartridge/caulking gun Working Time Approximately 10-20 minutes for a 1/4" bead Working Surfaces Surfaces to be bonded should be clean, dry and free from any material that may deter adhesion. Cleanup Scrape off dried excess with a putty knife. Remove residue with mineral spirits or equivalent solvent. Follow solvent vendor's precautions when using solvents. NOTE: Test solvent on an out-of-the way area to make sure it will not mar or attack the surface. Titebond Landscape Retaining Wall Adhesive is not designed for continuous submersion or for use on polystyrene or polyethylene foams.

Suppliers

Company
Product
Description
Supplier Links
Titebond Landscape Retaining Wall Adhesive - 3132 - Titebond
Columbus, OH, USA
Titebond Landscape Retaining Wall Adhesive
3132
Titebond Landscape Retaining Wall Adhesive 3132
Titebond Landscape Retaining Wall Adhesive is a professional strength adhesive for use on retaining and landscape decorative wall systems. It is specifically formulated for use with concrete, wood, brick, masonry, pavers and most other common landscaping materials. Titebond Landscape Retaining Wall Adhesive works well on dry, damp, and cold surfaces to provide a long lasting bond. It is strong enough to resist water and frost. Retaining blocks and pavers Metal, brick and concrete Wet and frozen lumber Waterproof Works well in extreme temperatures Superior strength and stability Application Temperature 0°F. to 100 °F. Service Temperature Range -20°F. to 120 °F. Method of Application Cartridge/caulking gun Working Time Approximately 10-20 minutes for a 1/4" bead Working Surfaces Surfaces to be bonded should be clean, dry and free from any material that may deter adhesion. Cleanup Scrape off dried excess with a putty knife. Remove residue with mineral spirits or equivalent solvent. Follow solvent vendor's precautions when using solvents. NOTE: Test solvent on an out-of-the way area to make sure it will not mar or attack the surface. Titebond Landscape Retaining Wall Adhesive is not designed for continuous submersion or for use on polystyrene or polyethylene foams.

Titebond Landscape Retaining Wall Adhesive is a professional strength adhesive for use on retaining and landscape decorative wall systems. It is specifically formulated for use with concrete, wood, brick, masonry, pavers and most other common landscaping materials.
Titebond Landscape Retaining Wall Adhesive works well on dry, damp, and cold surfaces to provide a long lasting bond. It is strong enough to resist water and frost.


  • Retaining blocks and pavers
  • Metal, brick and concrete
  • Wet and frozen lumber
  • Waterproof
  • Works well in extreme temperatures
  • Superior strength and stability

Application Temperature

0°F. to 100 °F.


Service Temperature Range

-20°F. to 120 °F.


Method of Application

Cartridge/caulking gun


Working Time

Approximately 10-20 minutes for a 1/4" bead


Working Surfaces

Surfaces to be bonded should be clean, dry and free from any material that may deter adhesion.


Cleanup

Scrape off dried excess with a putty knife. Remove residue with mineral spirits or equivalent solvent. Follow solvent vendor's precautions when using solvents. NOTE: Test solvent on an out-of-the way area to make sure it will not mar or attack the surface.


Titebond Landscape Retaining Wall Adhesive is not designed for continuous submersion or for use on polystyrene or polyethylene foams.

Supplier's Site

Technical Specifications

  Titebond
Product Category Industrial Adhesives
Product Number 3132
Product Name Titebond Landscape Retaining Wall Adhesive
Chemical System Synthetic elastomeric polymer
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Adhesive -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Cure / Technology Thermoset; Two Component  
Chemical System Epoxy
Type / Form Liquid
View Details
UV-Curing Epoxy, NOA 85, 6 gm Syringe - NOA-85S - Newport MKS
Specs
Cure / Technology UV or Radiation Cured
Chemical System Epoxy
View Details
non-silicone thermal pad for AI data centers and security cameras - AF800 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Features Thermally Conductive
Industry Electronics
View Details