Titebond Titebond Solvent Free Multi-Purpose Flooring Adhesive 5115

Description
Titebond Solvent Free M/P Flooring Adhesive is designed for the installation of conventional carpet, vinyl composition tile, sheet vinyl and resilient flooring. It offers a moderately slow tack and longer open time to allow for more precise flooring installations. Titebond Solvent Free provides a professional-strengt h bond that is highly water-resistant. It contains no ozone-depleting chemicals, is nonflammable, emits no harmful fumes and cleans up with water. Ideal for carpets, composition tiles and sheet goods Long open time Environmentally safe - Nonflammable Freeze/thaw stable Application Temperature Above 65°F. for adhesive and substrates Service Temperature Range 40°F. to 120°F. Method of Application Carpets-For conventional, unitary and secondary, use a square-notch trowel measuring 3/32" x 3/32" x 3/32". For deeply textured, waffles and ribbed backings, use a square-notch trowel measuring 1/8" x 1/8", spaced 1/16" apart. Tiles-For smooth surfaces, use a square-notch trowel measuring 1/16" x 1/16" x 1/16". For rough surfaces, use a square-notch trowel measuring 3/32" x 3/32" x 3/32". Sheet Goods-Use a square-notch trowel measuring 1/16" x 1/16" x 1/16". Working Time 15 minutes to 2 hours; depending on type of installation Working Surfaces Surface must be dry and free of any material that may deter adhesion. Cut and fit all materials before applying adhesive. Apply adhesive using proper trowel. Install carpet, tiles or sheet goods within 15-60 minutes. Roll with appropriate roller. Allow adhesive to dry well before exposing installation to cleaning water. Cleanup Tools and excess adhesive may be cleaned with water while wet. If adhesive has dried, use mineral spirits or equivalent solvent. Follow solvent vendor's precautions when using solvents. NOTE: Test solvent in an out-of-the-way area to make sure it will not mar or attack the surface. Not recommended for outdoor use. Keep from freezing. Subfloors and materials should be at least 65°F. prior to and after installation.
Description
Titebond Solvent Free M/P Flooring Adhesive is designed for the installation of conventional carpet, vinyl composition tile, sheet vinyl and resilient flooring. It offers a moderately slow tack and longer open time to allow for more precise flooring installations. Titebond Solvent Free provides a professional-strengt h bond that is highly water-resistant. It contains no ozone-depleting chemicals, is nonflammable, emits no harmful fumes and cleans up with water. Ideal for carpets, composition tiles and sheet goods Long open time Environmentally safe - Nonflammable Freeze/thaw stable Application Temperature Above 65°F. for adhesive and substrates Service Temperature Range 40°F. to 120°F. Method of Application Carpets-For conventional, unitary and secondary, use a square-notch trowel measuring 3/32" x 3/32" x 3/32". For deeply textured, waffles and ribbed backings, use a square-notch trowel measuring 1/8" x 1/8", spaced 1/16" apart. Tiles-For smooth surfaces, use a square-notch trowel measuring 1/16" x 1/16" x 1/16". For rough surfaces, use a square-notch trowel measuring 3/32" x 3/32" x 3/32". Sheet Goods-Use a square-notch trowel measuring 1/16" x 1/16" x 1/16". Working Time 15 minutes to 2 hours; depending on type of installation Working Surfaces Surface must be dry and free of any material that may deter adhesion. Cut and fit all materials before applying adhesive. Apply adhesive using proper trowel. Install carpet, tiles or sheet goods within 15-60 minutes. Roll with appropriate roller. Allow adhesive to dry well before exposing installation to cleaning water. Cleanup Tools and excess adhesive may be cleaned with water while wet. If adhesive has dried, use mineral spirits or equivalent solvent. Follow solvent vendor's precautions when using solvents. NOTE: Test solvent in an out-of-the-way area to make sure it will not mar or attack the surface. Not recommended for outdoor use. Keep from freezing. Subfloors and materials should be at least 65°F. prior to and after installation.

Suppliers

Company
Product
Description
Supplier Links
Titebond Solvent Free Multi-Purpose Flooring Adhesive - 5115 - Titebond
Columbus, OH, USA
Titebond Solvent Free Multi-Purpose Flooring Adhesive
5115
Titebond Solvent Free Multi-Purpose Flooring Adhesive 5115
Titebond Solvent Free M/P Flooring Adhesive is designed for the installation of conventional carpet, vinyl composition tile, sheet vinyl and resilient flooring. It offers a moderately slow tack and longer open time to allow for more precise flooring installations. Titebond Solvent Free provides a professional-strengt h bond that is highly water-resistant. It contains no ozone-depleting chemicals, is nonflammable, emits no harmful fumes and cleans up with water. Ideal for carpets, composition tiles and sheet goods Long open time Environmentally safe - Nonflammable Freeze/thaw stable Application Temperature Above 65°F. for adhesive and substrates Service Temperature Range 40°F. to 120°F. Method of Application Carpets-For conventional, unitary and secondary, use a square-notch trowel measuring 3/32" x 3/32" x 3/32". For deeply textured, waffles and ribbed backings, use a square-notch trowel measuring 1/8" x 1/8", spaced 1/16" apart. Tiles-For smooth surfaces, use a square-notch trowel measuring 1/16" x 1/16" x 1/16". For rough surfaces, use a square-notch trowel measuring 3/32" x 3/32" x 3/32". Sheet Goods-Use a square-notch trowel measuring 1/16" x 1/16" x 1/16". Working Time 15 minutes to 2 hours; depending on type of installation Working Surfaces Surface must be dry and free of any material that may deter adhesion. Cut and fit all materials before applying adhesive. Apply adhesive using proper trowel. Install carpet, tiles or sheet goods within 15-60 minutes. Roll with appropriate roller. Allow adhesive to dry well before exposing installation to cleaning water. Cleanup Tools and excess adhesive may be cleaned with water while wet. If adhesive has dried, use mineral spirits or equivalent solvent. Follow solvent vendor's precautions when using solvents. NOTE: Test solvent in an out-of-the-way area to make sure it will not mar or attack the surface. Not recommended for outdoor use. Keep from freezing. Subfloors and materials should be at least 65°F. prior to and after installation.

Titebond Solvent Free M/P Flooring Adhesive is designed for the installation of conventional carpet, vinyl composition tile, sheet vinyl and resilient flooring. It offers a moderately slow tack and longer open time to allow for more precise flooring installations.
Titebond Solvent Free provides a professional-strength bond that is highly water-resistant. It contains no ozone-depleting chemicals, is nonflammable, emits no harmful fumes and cleans up with water.


  • Ideal for carpets, composition tiles and sheet goods
  • Long open time
  • Environmentally safe - Nonflammable
  • Freeze/thaw stable

Application Temperature

Above 65°F. for adhesive and substrates


Service Temperature Range

40°F. to 120°F.


Method of Application

Carpets-For conventional, unitary and secondary, use a square-notch trowel measuring 3/32" x 3/32" x 3/32". For deeply textured, waffles and ribbed backings, use a square-notch trowel measuring 1/8" x 1/8", spaced 1/16" apart.
Tiles-For smooth surfaces, use a square-notch trowel measuring 1/16" x 1/16" x 1/16". For rough surfaces, use a square-notch trowel measuring 3/32" x 3/32" x 3/32".
Sheet Goods-Use a square-notch trowel measuring 1/16" x 1/16" x 1/16".


Working Time

15 minutes to 2 hours; depending on type of installation


Working Surfaces

Surface must be dry and free of any material that may deter adhesion. Cut and fit all materials before applying adhesive. Apply adhesive using proper trowel. Install carpet, tiles or sheet goods within 15-60 minutes. Roll with appropriate roller. Allow adhesive to dry well before exposing installation to cleaning water.


Cleanup

Tools and excess adhesive may be cleaned with water while wet. If adhesive has dried, use mineral spirits or equivalent solvent. Follow solvent vendor's precautions when using solvents. NOTE: Test solvent in an out-of-the-way area to make sure it will not mar or attack the surface.


Not recommended for outdoor use. Keep from freezing. Subfloors and materials should be at least 65°F. prior to and after installation.

Supplier's Site

Technical Specifications

  Titebond
Product Category Industrial Adhesives
Product Number 5115
Product Name Titebond Solvent Free Multi-Purpose Flooring Adhesive
Unlock Full Specs
to access all available technical data

Similar Products

TAKELAC™ Polyurethane Adhesives -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Chemical System Polyurethane
View Details
UV-Curing Epoxy, NOA 85, 6 gm Syringe - NOA-85S - Newport MKS
Specs
Cure / Technology UV or Radiation Cured
Chemical System Epoxy
View Details
Fluon® Perfluoro Adhesive - EA-2000 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Chemical System PFA
Type / Form Pellets
Features Laminaes
View Details
Carbon Fiber Heat Spreaders for 5G Base Station - CSF25 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Features Thermally Conductive
Industry Electronics
Use Temperature ? to 320 F (? to 160 C)
View Details