Titebond Titebond Extend Wood Glue 9107

Description
Titebond Extend Wood Glue is a slower setting version of Titebond Original Wood Glue. It offers superior performance in a broad range of applications, including edge and face gluing. It is particularly useful in complex operations such as curved railings and other assemblies that require more time to align. Titebond Extend develops a bond stronger than wood itself, offers excellent sandability and is unaffected by finishes. It is compatible with all common species of wood, as well as particleboard, MDF, plywood and other porous materials. Slower speed of set - Longer working time Excellent heat-resistance Water cleanup & non-toxic Versatile - Bonds wood, particleboard, MDF, plywood and other porous materials Ideal for complex assemblies and bent laminations Application Temperature Above 40°F. Open assembly time 15 minutes (70°F./50%RH) Total assembly time 20-25 minutes (70°F./50%RH) Minimum required spread Approximately 6 mils or 250 square feet per gallon Required clamping pressure Enough to bring joints tightly together (generally, 30-80 psi for HPL, 100-150 psi for softwoods, 125-175 psi for medium woods and 175-250 psi for hardwoods) Method of Application Easily spread with a roller spreader or brush, or may be transferred to plastic bottles for finer gluing applications. Cleanup Damp cloth while glue is wet. Scrape off and sand dried excess. Titebond Extend Wood Glue is not intended for exterior use or where moisture is likely. For exterior applications use Titebond III Ultimate Wood Glue or Titebond II Extend. Not for structural of load bearing applications. Do not use when temperature, glue or materials are below 40°F. Freezing may not affect the function of the product but may cause it to thicken. Agitation should restore product to original form. It is recommended that Titebond Extend Wood Glue not be stored for extended periods at temperatures lower than 40°F. Read MSDS before use. NOTE: STIR PRODUCT BEFORE USE TO ENSURE UNIFORMITY. KEEP FROM FREEZING.
Description
Titebond Extend Wood Glue is a slower setting version of Titebond Original Wood Glue. It offers superior performance in a broad range of applications, including edge and face gluing. It is particularly useful in complex operations such as curved railings and other assemblies that require more time to align. Titebond Extend develops a bond stronger than wood itself, offers excellent sandability and is unaffected by finishes. It is compatible with all common species of wood, as well as particleboard, MDF, plywood and other porous materials. Slower speed of set - Longer working time Excellent heat-resistance Water cleanup & non-toxic Versatile - Bonds wood, particleboard, MDF, plywood and other porous materials Ideal for complex assemblies and bent laminations Application Temperature Above 40°F. Open assembly time 15 minutes (70°F./50%RH) Total assembly time 20-25 minutes (70°F./50%RH) Minimum required spread Approximately 6 mils or 250 square feet per gallon Required clamping pressure Enough to bring joints tightly together (generally, 30-80 psi for HPL, 100-150 psi for softwoods, 125-175 psi for medium woods and 175-250 psi for hardwoods) Method of Application Easily spread with a roller spreader or brush, or may be transferred to plastic bottles for finer gluing applications. Cleanup Damp cloth while glue is wet. Scrape off and sand dried excess. Titebond Extend Wood Glue is not intended for exterior use or where moisture is likely. For exterior applications use Titebond III Ultimate Wood Glue or Titebond II Extend. Not for structural of load bearing applications. Do not use when temperature, glue or materials are below 40°F. Freezing may not affect the function of the product but may cause it to thicken. Agitation should restore product to original form. It is recommended that Titebond Extend Wood Glue not be stored for extended periods at temperatures lower than 40°F. Read MSDS before use. NOTE: STIR PRODUCT BEFORE USE TO ENSURE UNIFORMITY. KEEP FROM FREEZING.

Suppliers

Company
Product
Description
Supplier Links
Titebond Extend Wood Glue - 9107 - Titebond
Columbus, OH, USA
Titebond Extend Wood Glue
9107
Titebond Extend Wood Glue 9107
Titebond Extend Wood Glue is a slower setting version of Titebond Original Wood Glue. It offers superior performance in a broad range of applications, including edge and face gluing. It is particularly useful in complex operations such as curved railings and other assemblies that require more time to align. Titebond Extend develops a bond stronger than wood itself, offers excellent sandability and is unaffected by finishes. It is compatible with all common species of wood, as well as particleboard, MDF, plywood and other porous materials. Slower speed of set - Longer working time Excellent heat-resistance Water cleanup & non-toxic Versatile - Bonds wood, particleboard, MDF, plywood and other porous materials Ideal for complex assemblies and bent laminations Application Temperature Above 40°F. Open assembly time 15 minutes (70°F./50%RH) Total assembly time 20-25 minutes (70°F./50%RH) Minimum required spread Approximately 6 mils or 250 square feet per gallon Required clamping pressure Enough to bring joints tightly together (generally, 30-80 psi for HPL, 100-150 psi for softwoods, 125-175 psi for medium woods and 175-250 psi for hardwoods) Method of Application Easily spread with a roller spreader or brush, or may be transferred to plastic bottles for finer gluing applications. Cleanup Damp cloth while glue is wet. Scrape off and sand dried excess. Titebond Extend Wood Glue is not intended for exterior use or where moisture is likely. For exterior applications use Titebond III Ultimate Wood Glue or Titebond II Extend. Not for structural of load bearing applications. Do not use when temperature, glue or materials are below 40°F. Freezing may not affect the function of the product but may cause it to thicken. Agitation should restore product to original form. It is recommended that Titebond Extend Wood Glue not be stored for extended periods at temperatures lower than 40°F. Read MSDS before use. NOTE: STIR PRODUCT BEFORE USE TO ENSURE UNIFORMITY. KEEP FROM FREEZING.

Titebond Extend Wood Glue is a slower setting version of Titebond Original Wood Glue. It offers superior performance in a broad range of applications, including edge and face gluing. It is particularly useful in complex operations such as curved railings and other assemblies that require more time to align.
Titebond Extend develops a bond stronger than wood itself, offers excellent sandability and is unaffected by finishes. It is compatible with all common species of wood, as well as particleboard, MDF, plywood and other porous materials.


  • Slower speed of set - Longer working time
  • Excellent heat-resistance
  • Water cleanup & non-toxic
  • Versatile - Bonds wood, particleboard, MDF, plywood and other porous materials
  • Ideal for complex assemblies and bent laminations

Application Temperature

Above 40°F.


Open assembly time

15 minutes (70°F./50%RH)


Total assembly time

20-25 minutes (70°F./50%RH)


Minimum required spread

Approximately 6 mils or 250 square feet per gallon


Required clamping pressure

Enough to bring joints tightly together (generally, 30-80 psi for HPL, 100-150 psi for softwoods, 125-175 psi for medium woods and 175-250 psi for hardwoods)


Method of Application

Easily spread with a roller spreader or brush, or may be transferred to plastic bottles for finer gluing applications.


Cleanup

Damp cloth while glue is wet. Scrape off and sand dried excess.


Titebond Extend Wood Glue is not intended for exterior use or where moisture is likely. For exterior applications use Titebond III Ultimate Wood Glue or Titebond II Extend. Not for structural of load bearing applications. Do not use when temperature, glue or materials are below 40°F. Freezing may not affect the function of the product but may cause it to thicken. Agitation should restore product to original form. It is recommended that Titebond Extend Wood Glue not be stored for extended periods at temperatures lower than 40°F. Read MSDS before use. NOTE: STIR PRODUCT BEFORE USE TO ENSURE UNIFORMITY. KEEP FROM FREEZING.

Supplier's Site

Technical Specifications

  Titebond
Product Category Industrial Adhesives
Product Number 9107
Product Name Titebond Extend Wood Glue
Type / Form Liquid
Unlock Full Specs
to access all available technical data

Similar Products

TAKELAC™ Polyurethane Adhesives -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Chemical System Polyurethane
View Details
UV-Curing Epoxy, NOA 1375, 6 gm Syringe - NOA-1375S - Newport MKS
Specs
Cure / Technology UV or Radiation Cured
Chemical System Epoxy
View Details
Fluon® Perfluoro Adhesive - EA-2000 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Chemical System PFA
Type / Form Pellets
Features Laminaes
View Details
Ultra soft thermal pad for laptop cooling - SF300 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Features Thermally Conductive
Industry Electronics
Use Temperature -58 to 392 F (-50 to 200 C)
View Details