Titebond Franklin 730 Resilient Adhesive 9304

Description
Franklin 730 is an environmentally safe resilient flooring adhesive for installing laminated sheet goods with mineral, felt, paper, and cellulose backings. It offers extended open and shift times for long resilient runs and includes anti-microbial protection. Franklin 730 contains no volatile solvents, no hazardous materials and no carcinogens. There is no unpleasant or lingering odor. It is guaranteed against adhesive discoloration of resilient sheet goods. It is freeze/thaw stable, nonflammable, water-resistant and nontoxic. Nonflammable Non-toxic Water-resistant Freeze/thaw stable Uses Light and moderate traffic areas for residential, commercial and institutional installations. Resilient Sheet Goods: Vinyl laminated with mineral, felt, paper and cellulose backings. Substrates Plywood, hardboard, association grade particleboard underlayments, and concrete (above, on or below grade in the absence of excessive moisture and alkali). Subfloor Preparation All substrates must be clean, dry, structurally sound, properly cured and free of dirt, oil, paint, old adhesive, wax, sealers and curing agents. Subfloor and materials are to be at least 65 °F., prior to and after installation. Concrete subfloors must be structurally sound and free of voids and cracks. Make repairs to concrete substrates to remove unsound or deteriorating areas. If needed, apply cementitious patch to any voids or cracks. Existing layered vinyl sheet goods are to be leveled with a cementitious agent prior to applying adhesive. Allow cementitious repair materials to cure per cementitious manufacturer's recommendations. Lightweight concrete or gypsum-based subfloors/materials must have Titebond Concrete Primer (or equivalent) applied prior to use of adhesive. Follow directions of Titebond Concrete primer (or equivalent) before use. Installation Recommendations Apply Franklin 730 with a 1/16" square notch trowel. Open time is between 10 and 25 minutes to promote adhesive transfer. Lift corners periodically to determine if adhesive is transferring to backing. Immediately after installation, roll with a linoleum roller, working from center to edges to expel entrapped air. For curled goods, allow adhesive to tack up to touch before laying goods in order to promote quick adhesion. Cleanup Use water to remove adhesive spots and clean tools. *CAUTION: Do not sand, scour or abrade any material that is suspected of containing asbestos fibers. Asbestos is known to cause cancer. Federal law requires that asbestos be handled by a licensed and certified hazardous materials contractor. Use in well ventilated area. Do not use over high alkaline concrete (over 9.0 pH) or over concrete that excedes 5 lbs./1000 sq.ft./24 hours as determined by a calcium chloride test (ASTM F1869) or if relative humidity (R.H.) is over 85% when tested with an in situ probe (ASTM F2170). Do not use directly over or under solid vinyl tile or sheet goods. KEEP FROM FREEZING.
Description
Franklin 730 is an environmentally safe resilient flooring adhesive for installing laminated sheet goods with mineral, felt, paper, and cellulose backings. It offers extended open and shift times for long resilient runs and includes anti-microbial protection. Franklin 730 contains no volatile solvents, no hazardous materials and no carcinogens. There is no unpleasant or lingering odor. It is guaranteed against adhesive discoloration of resilient sheet goods. It is freeze/thaw stable, nonflammable, water-resistant and nontoxic. Nonflammable Non-toxic Water-resistant Freeze/thaw stable Uses Light and moderate traffic areas for residential, commercial and institutional installations. Resilient Sheet Goods: Vinyl laminated with mineral, felt, paper and cellulose backings. Substrates Plywood, hardboard, association grade particleboard underlayments, and concrete (above, on or below grade in the absence of excessive moisture and alkali). Subfloor Preparation All substrates must be clean, dry, structurally sound, properly cured and free of dirt, oil, paint, old adhesive, wax, sealers and curing agents. Subfloor and materials are to be at least 65 °F., prior to and after installation. Concrete subfloors must be structurally sound and free of voids and cracks. Make repairs to concrete substrates to remove unsound or deteriorating areas. If needed, apply cementitious patch to any voids or cracks. Existing layered vinyl sheet goods are to be leveled with a cementitious agent prior to applying adhesive. Allow cementitious repair materials to cure per cementitious manufacturer's recommendations. Lightweight concrete or gypsum-based subfloors/materials must have Titebond Concrete Primer (or equivalent) applied prior to use of adhesive. Follow directions of Titebond Concrete primer (or equivalent) before use. Installation Recommendations Apply Franklin 730 with a 1/16" square notch trowel. Open time is between 10 and 25 minutes to promote adhesive transfer. Lift corners periodically to determine if adhesive is transferring to backing. Immediately after installation, roll with a linoleum roller, working from center to edges to expel entrapped air. For curled goods, allow adhesive to tack up to touch before laying goods in order to promote quick adhesion. Cleanup Use water to remove adhesive spots and clean tools. *CAUTION: Do not sand, scour or abrade any material that is suspected of containing asbestos fibers. Asbestos is known to cause cancer. Federal law requires that asbestos be handled by a licensed and certified hazardous materials contractor. Use in well ventilated area. Do not use over high alkaline concrete (over 9.0 pH) or over concrete that excedes 5 lbs./1000 sq.ft./24 hours as determined by a calcium chloride test (ASTM F1869) or if relative humidity (R.H.) is over 85% when tested with an in situ probe (ASTM F2170). Do not use directly over or under solid vinyl tile or sheet goods. KEEP FROM FREEZING.

Suppliers

Company
Product
Description
Supplier Links
Franklin 730 Resilient Adhesive - 9304 - Titebond
Columbus, OH, USA
Franklin 730 Resilient Adhesive
9304
Franklin 730 Resilient Adhesive 9304
Franklin 730 is an environmentally safe resilient flooring adhesive for installing laminated sheet goods with mineral, felt, paper, and cellulose backings. It offers extended open and shift times for long resilient runs and includes anti-microbial protection. Franklin 730 contains no volatile solvents, no hazardous materials and no carcinogens. There is no unpleasant or lingering odor. It is guaranteed against adhesive discoloration of resilient sheet goods. It is freeze/thaw stable, nonflammable, water-resistant and nontoxic. Nonflammable Non-toxic Water-resistant Freeze/thaw stable Uses Light and moderate traffic areas for residential, commercial and institutional installations. Resilient Sheet Goods: Vinyl laminated with mineral, felt, paper and cellulose backings. Substrates Plywood, hardboard, association grade particleboard underlayments, and concrete (above, on or below grade in the absence of excessive moisture and alkali). Subfloor Preparation All substrates must be clean, dry, structurally sound, properly cured and free of dirt, oil, paint, old adhesive, wax, sealers and curing agents. Subfloor and materials are to be at least 65 °F., prior to and after installation. Concrete subfloors must be structurally sound and free of voids and cracks. Make repairs to concrete substrates to remove unsound or deteriorating areas. If needed, apply cementitious patch to any voids or cracks. Existing layered vinyl sheet goods are to be leveled with a cementitious agent prior to applying adhesive. Allow cementitious repair materials to cure per cementitious manufacturer's recommendations. Lightweight concrete or gypsum-based subfloors/materials must have Titebond Concrete Primer (or equivalent) applied prior to use of adhesive. Follow directions of Titebond Concrete primer (or equivalent) before use. Installation Recommendations Apply Franklin 730 with a 1/16" square notch trowel. Open time is between 10 and 25 minutes to promote adhesive transfer. Lift corners periodically to determine if adhesive is transferring to backing. Immediately after installation, roll with a linoleum roller, working from center to edges to expel entrapped air. For curled goods, allow adhesive to tack up to touch before laying goods in order to promote quick adhesion. Cleanup Use water to remove adhesive spots and clean tools. *CAUTION: Do not sand, scour or abrade any material that is suspected of containing asbestos fibers. Asbestos is known to cause cancer. Federal law requires that asbestos be handled by a licensed and certified hazardous materials contractor. Use in well ventilated area. Do not use over high alkaline concrete (over 9.0 pH) or over concrete that excedes 5 lbs./1000 sq.ft./24 hours as determined by a calcium chloride test (ASTM F1869) or if relative humidity (R.H.) is over 85% when tested with an in situ probe (ASTM F2170). Do not use directly over or under solid vinyl tile or sheet goods. KEEP FROM FREEZING.

Franklin 730 is an environmentally safe resilient flooring adhesive for installing laminated sheet goods with mineral, felt, paper, and cellulose backings. It offers extended open and shift times for long resilient runs and includes anti-microbial protection.
Franklin 730 contains no volatile solvents, no hazardous materials and no carcinogens. There is no unpleasant or lingering odor. It is guaranteed against adhesive discoloration of resilient sheet goods. It is freeze/thaw stable, nonflammable, water-resistant and nontoxic.


  • Nonflammable
  • Non-toxic
  • Water-resistant
  • Freeze/thaw stable

Uses

Light and moderate traffic areas for residential, commercial and institutional installations.
Resilient Sheet Goods: Vinyl laminated with mineral, felt, paper and cellulose backings.


Substrates

Plywood, hardboard, association grade particleboard underlayments, and concrete (above, on or below grade in the absence of excessive moisture and alkali).


Subfloor Preparation

All substrates must be clean, dry, structurally sound, properly cured and free of dirt, oil, paint, old adhesive, wax, sealers and curing agents. Subfloor and materials are to be at least 65 °F., prior to and after installation. Concrete subfloors must be structurally sound and free of voids and cracks. Make repairs to concrete substrates to remove unsound or deteriorating areas. If needed, apply cementitious patch to any voids or cracks. Existing layered vinyl sheet goods are to be leveled with a cementitious agent prior to applying adhesive. Allow cementitious repair materials to cure per cementitious manufacturer's recommendations. Lightweight concrete or gypsum-based subfloors/materials must have Titebond Concrete Primer (or equivalent) applied prior to use of adhesive. Follow directions of Titebond Concrete primer (or equivalent) before use.


Installation Recommendations

Apply Franklin 730 with a 1/16" square notch trowel. Open time is between 10 and 25 minutes to promote adhesive transfer. Lift corners periodically to determine if adhesive is transferring to backing. Immediately after installation, roll with a linoleum roller, working from center to edges to expel entrapped air. For curled goods, allow adhesive to tack up to touch before laying goods in order to promote quick adhesion.


Cleanup

Use water to remove adhesive spots and clean tools.


*CAUTION: Do not sand, scour or abrade any material that is suspected of containing asbestos fibers. Asbestos is known to cause cancer. Federal law requires that asbestos be handled by a licensed and certified hazardous materials contractor.
Use in well ventilated area. Do not use over high alkaline concrete (over 9.0 pH) or over concrete that excedes 5 lbs./1000 sq.ft./24 hours as determined by a calcium chloride test (ASTM F1869) or if relative humidity (R.H.) is over 85% when tested with an in situ probe (ASTM F2170). Do not use directly over or under solid vinyl tile or sheet goods. KEEP FROM FREEZING.

Supplier's Site

Technical Specifications

  Titebond
Product Category Industrial Adhesives
Product Number 9304
Product Name Franklin 730 Resilient Adhesive
Chemical System Latex
Unlock Full Specs
to access all available technical data

Similar Products

One Part Epoxy for Bonding and Glob Top Applications - Supreme 3HTND-2GT - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Chemical System Epoxy
Composition Unfilled
View Details
TAKELAC™ Polyurethane Adhesives -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Chemical System Polyurethane
View Details