Titebond Instant Bond Wood Adhesive Thin Adhesive 6202

Description
Titebond Instant Bond is a two-part bonding system that takes between 5 - 15 seconds to set and 30 - 60 seconds for initial cure. It provides a strong, permanent bond and is ideal for hard to reach joints or surface areas that are difficult to clamp. Designed primarily for wood and wood products, this adhesive is also very effective on a wide variety of materials and substrates. The thin viscosity product offers the fastest assembly time of 5 seconds and an initial cure speed of 3 seconds. It is ideal for repairing hair line cracks and small defects in wood, as well as repairing loose veneer edges. It can also be used as a finish. While Titebond Instant Bond Activator can be used to further reduce set times, it is not required for producing strong, tight-fitting joints. Fast set - Eliminates clamping or reduces clamp time Bonds stronger than wood Excellent heat and solvent-resistance Unaffected by finishes Versatile - Bonds wood, MDF, acrylic, granite, natural rubber, PVC and more 2 year shelf life Triple distilled for purity & consistency Impact-resistant No-clog applicator for easy use and waste reduction MIL Spec (A46050C) Type II, Class 1 Application Temperature Above 50°F. Cure Speed 5 second handling, 3 second set, 30 second cure. *Full cure in 8 hours. Service Temperature Range -65° to 200° F. Cleanup Use acetone. Follow solvent vendor's precautions. Titebond Instant Bond Wood Adhesive is not intended for exterior use or where moisture is likely. Store in a cool, dry place. Handling and set times may be affected by environmental conditions. For best results, apply adhesive between 55°F and 85°F. KEEP FROM FREEZING.
Description
Titebond Instant Bond is a two-part bonding system that takes between 5 - 15 seconds to set and 30 - 60 seconds for initial cure. It provides a strong, permanent bond and is ideal for hard to reach joints or surface areas that are difficult to clamp. Designed primarily for wood and wood products, this adhesive is also very effective on a wide variety of materials and substrates. The thin viscosity product offers the fastest assembly time of 5 seconds and an initial cure speed of 3 seconds. It is ideal for repairing hair line cracks and small defects in wood, as well as repairing loose veneer edges. It can also be used as a finish. While Titebond Instant Bond Activator can be used to further reduce set times, it is not required for producing strong, tight-fitting joints. Fast set - Eliminates clamping or reduces clamp time Bonds stronger than wood Excellent heat and solvent-resistance Unaffected by finishes Versatile - Bonds wood, MDF, acrylic, granite, natural rubber, PVC and more 2 year shelf life Triple distilled for purity & consistency Impact-resistant No-clog applicator for easy use and waste reduction MIL Spec (A46050C) Type II, Class 1 Application Temperature Above 50°F. Cure Speed 5 second handling, 3 second set, 30 second cure. *Full cure in 8 hours. Service Temperature Range -65° to 200° F. Cleanup Use acetone. Follow solvent vendor's precautions. Titebond Instant Bond Wood Adhesive is not intended for exterior use or where moisture is likely. Store in a cool, dry place. Handling and set times may be affected by environmental conditions. For best results, apply adhesive between 55°F and 85°F. KEEP FROM FREEZING.

Suppliers

Company
Product
Description
Supplier Links
Instant Bond Wood Adhesive Thin Adhesive - 6202 - Titebond
Columbus, OH, USA
Instant Bond Wood Adhesive Thin Adhesive
6202
Instant Bond Wood Adhesive Thin Adhesive 6202
Titebond Instant Bond is a two-part bonding system that takes between 5 - 15 seconds to set and 30 - 60 seconds for initial cure. It provides a strong, permanent bond and is ideal for hard to reach joints or surface areas that are difficult to clamp. Designed primarily for wood and wood products, this adhesive is also very effective on a wide variety of materials and substrates. The thin viscosity product offers the fastest assembly time of 5 seconds and an initial cure speed of 3 seconds. It is ideal for repairing hair line cracks and small defects in wood, as well as repairing loose veneer edges. It can also be used as a finish. While Titebond Instant Bond Activator can be used to further reduce set times, it is not required for producing strong, tight-fitting joints. Fast set - Eliminates clamping or reduces clamp time Bonds stronger than wood Excellent heat and solvent-resistance Unaffected by finishes Versatile - Bonds wood, MDF, acrylic, granite, natural rubber, PVC and more 2 year shelf life Triple distilled for purity & consistency Impact-resistant No-clog applicator for easy use and waste reduction MIL Spec (A46050C) Type II, Class 1 Application Temperature Above 50°F. Cure Speed 5 second handling, 3 second set, 30 second cure. *Full cure in 8 hours. Service Temperature Range -65° to 200° F. Cleanup Use acetone. Follow solvent vendor's precautions. Titebond Instant Bond Wood Adhesive is not intended for exterior use or where moisture is likely. Store in a cool, dry place. Handling and set times may be affected by environmental conditions. For best results, apply adhesive between 55°F and 85°F. KEEP FROM FREEZING.

Titebond Instant Bond is a two-part bonding system that takes between 5 - 15 seconds to set and 30 - 60 seconds for initial cure. It provides a strong, permanent bond and is ideal for hard to reach joints or surface areas that are difficult to clamp. Designed primarily for wood and wood products, this adhesive is also very effective on a wide variety of materials and substrates.
The thin viscosity product offers the fastest assembly time of 5 seconds and an initial cure speed of 3 seconds. It is ideal for repairing hair line cracks and small defects in wood, as well as repairing loose veneer edges. It can also be used as a finish. While Titebond Instant Bond Activator can be used to further reduce set times, it is not required for producing strong, tight-fitting joints.


  • Fast set - Eliminates clamping or reduces clamp time
  • Bonds stronger than wood
  • Excellent heat and solvent-resistance
  • Unaffected by finishes
  • Versatile - Bonds wood, MDF, acrylic, granite, natural rubber, PVC and more
  • 2 year shelf life
  • Triple distilled for purity & consistency
  • Impact-resistant
  • No-clog applicator for easy use and waste reduction
  • MIL Spec (A46050C) Type II, Class 1

Application Temperature

Above 50°F.


Cure Speed

5 second handling, 3 second set, 30 second cure. *Full cure in 8 hours.


Service Temperature Range

-65° to 200° F.


Cleanup

Use acetone. Follow solvent vendor's precautions.


Titebond Instant Bond Wood Adhesive is not intended for exterior use or where moisture is likely. Store in a cool, dry place. Handling and set times may be affected by environmental conditions. For best results, apply adhesive between 55°F and 85°F. KEEP FROM FREEZING.

Supplier's Site

Technical Specifications

  Titebond
Product Category Industrial Adhesives
Product Number 6202
Product Name Instant Bond Wood Adhesive Thin Adhesive
Chemical System Cyanoacrylate
Unlock Full Specs
to access all available technical data

Similar Products

ADMER™ Adhesive Resin -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
UV-Curing Epoxy, NOA 86, 6 gm Syringe - NOA-86S - Newport MKS
Specs
Cure / Technology UV or Radiation Cured
Chemical System Epoxy
View Details
Ellsworth Aron Alpha AA-490 Type 201 Ethyl Adhesive Clear 20 g Bottle - AA490 - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Chemical System Cyanoacrylate
Substrate Compatibility Metal; Plastic; Rubber or Elastomer
View Details
Fluon® Perfluoro Adhesive - EA-2000 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Chemical System PFA
Type / Form Pellets
Features Laminaes
View Details