Titebond Titebond Solvent Free Clear Pressure Sensitive Adhesive 5124

Description
Titebond Solvent Free Clear Pressure Sensitive Adhesive is a latex-based, clear thin spread formula for the installation of vinyl, vinyl composition and asphalt tiles, as well as foam-backed hardwood parquet tiles. It combines a fast tack with a long open time. Titebond Solvent Free is environmentally superior and contains no ozone-depleting chemicals. It is nonflammable, emits no harmful fumes and cleans up with water. Ideal for paper and felt backed vinyl, vinyl composition and carpet tiles Quick grab - Strong bond Water-resistant - Freeze/thaw stable Environmentally safe - Nonflammable Application Temperature Above 65°F. for adhesive and substrates Service Temperature Range 40°F. to 120°F. Method of Application Airless mastic spray gun, roller, trowel or brush. For smooth surfaces, use a 1/32" U-notch trowel. For rough surfaces, use a 1/16" square-notch trowel. Working Time 72 hours maximum Working Surfaces Surface must be dry and free of any material that may deter adhesion. Cut and fit all material before applying adhesive. Apply adhesive. Adhesive is ready when it becomes nearly clear and no longer transfers to the finger when lightly touched. Set tiles in place carefully because they will not slide. Roll within 12 hours. Allow adhesive to dry well before exposing installations to cleaning water. Cleanup Clean tools and excess adhesive with water while wet. If adhesive has dried, use mineral spirits or equivalent solvent. Follow solvent vendor's precautions when using solvents. NOTE: Test solvent in an out-of-the-way area to make sure it will not mar or attack the surface. Do not use directly over or under solid vinyl tile or sheet goods. Remove old vinyl flooring before laying new floor. Keep from freezing. Subfloor and materials should be at least 65°F. for 24 hours before and after installation.
Description
Titebond Solvent Free Clear Pressure Sensitive Adhesive is a latex-based, clear thin spread formula for the installation of vinyl, vinyl composition and asphalt tiles, as well as foam-backed hardwood parquet tiles. It combines a fast tack with a long open time. Titebond Solvent Free is environmentally superior and contains no ozone-depleting chemicals. It is nonflammable, emits no harmful fumes and cleans up with water. Ideal for paper and felt backed vinyl, vinyl composition and carpet tiles Quick grab - Strong bond Water-resistant - Freeze/thaw stable Environmentally safe - Nonflammable Application Temperature Above 65°F. for adhesive and substrates Service Temperature Range 40°F. to 120°F. Method of Application Airless mastic spray gun, roller, trowel or brush. For smooth surfaces, use a 1/32" U-notch trowel. For rough surfaces, use a 1/16" square-notch trowel. Working Time 72 hours maximum Working Surfaces Surface must be dry and free of any material that may deter adhesion. Cut and fit all material before applying adhesive. Apply adhesive. Adhesive is ready when it becomes nearly clear and no longer transfers to the finger when lightly touched. Set tiles in place carefully because they will not slide. Roll within 12 hours. Allow adhesive to dry well before exposing installations to cleaning water. Cleanup Clean tools and excess adhesive with water while wet. If adhesive has dried, use mineral spirits or equivalent solvent. Follow solvent vendor's precautions when using solvents. NOTE: Test solvent in an out-of-the-way area to make sure it will not mar or attack the surface. Do not use directly over or under solid vinyl tile or sheet goods. Remove old vinyl flooring before laying new floor. Keep from freezing. Subfloor and materials should be at least 65°F. for 24 hours before and after installation.

Suppliers

Company
Product
Description
Supplier Links
Titebond Solvent Free Clear Pressure Sensitive Adhesive - 5124 - Titebond
Columbus, OH, USA
Titebond Solvent Free Clear Pressure Sensitive Adhesive
5124
Titebond Solvent Free Clear Pressure Sensitive Adhesive 5124
Titebond Solvent Free Clear Pressure Sensitive Adhesive is a latex-based, clear thin spread formula for the installation of vinyl, vinyl composition and asphalt tiles, as well as foam-backed hardwood parquet tiles. It combines a fast tack with a long open time. Titebond Solvent Free is environmentally superior and contains no ozone-depleting chemicals. It is nonflammable, emits no harmful fumes and cleans up with water. Ideal for paper and felt backed vinyl, vinyl composition and carpet tiles Quick grab - Strong bond Water-resistant - Freeze/thaw stable Environmentally safe - Nonflammable Application Temperature Above 65°F. for adhesive and substrates Service Temperature Range 40°F. to 120°F. Method of Application Airless mastic spray gun, roller, trowel or brush. For smooth surfaces, use a 1/32" U-notch trowel. For rough surfaces, use a 1/16" square-notch trowel. Working Time 72 hours maximum Working Surfaces Surface must be dry and free of any material that may deter adhesion. Cut and fit all material before applying adhesive. Apply adhesive. Adhesive is ready when it becomes nearly clear and no longer transfers to the finger when lightly touched. Set tiles in place carefully because they will not slide. Roll within 12 hours. Allow adhesive to dry well before exposing installations to cleaning water. Cleanup Clean tools and excess adhesive with water while wet. If adhesive has dried, use mineral spirits or equivalent solvent. Follow solvent vendor's precautions when using solvents. NOTE: Test solvent in an out-of-the-way area to make sure it will not mar or attack the surface. Do not use directly over or under solid vinyl tile or sheet goods. Remove old vinyl flooring before laying new floor. Keep from freezing. Subfloor and materials should be at least 65°F. for 24 hours before and after installation.

Titebond Solvent Free Clear Pressure Sensitive Adhesive is a latex-based, clear thin spread formula for the installation of vinyl, vinyl composition and asphalt tiles, as well as foam-backed hardwood parquet tiles. It combines a fast tack with a long open time.
Titebond Solvent Free is environmentally superior and contains no ozone-depleting chemicals. It is nonflammable, emits no harmful fumes and cleans up with water.


  • Ideal for paper and felt backed vinyl, vinyl composition and carpet tiles
  • Quick grab - Strong bond
  • Water-resistant - Freeze/thaw stable
  • Environmentally safe - Nonflammable

Application Temperature

Above 65°F. for adhesive and substrates


Service Temperature Range

40°F. to 120°F.


Method of Application

Airless mastic spray gun, roller, trowel or brush. For smooth surfaces, use a
1/32" U-notch trowel. For rough surfaces, use a 1/16" square-notch trowel.


Working Time

72 hours maximum


Working Surfaces

Surface must be dry and free of any material that may deter adhesion. Cut and fit all material before applying adhesive. Apply adhesive. Adhesive is ready when it becomes nearly clear and no longer transfers to the finger when lightly touched. Set tiles in place carefully because they will not slide. Roll within 12 hours. Allow adhesive to dry well before exposing installations to cleaning water.


Cleanup

Clean tools and excess adhesive with water while wet. If adhesive has dried, use mineral spirits or equivalent solvent. Follow solvent vendor's precautions when using solvents. NOTE: Test solvent in an out-of-the-way area to make sure it will not mar or attack the surface.


Do not use directly over or under solid vinyl tile or sheet goods. Remove old vinyl flooring before laying new floor. Keep from freezing. Subfloor and materials should be at least 65°F. for 24 hours before and after installation.

Supplier's Site

Technical Specifications

  Titebond
Product Category Industrial Adhesives
Product Number 5124
Product Name Titebond Solvent Free Clear Pressure Sensitive Adhesive
Cure / Technology Contact or Pressure Sensitive Adhesives
Unlock Full Specs
to access all available technical data

Similar Products

UV-Curing Epoxy, NOA 86, 6 gm Syringe - NOA-86S - Newport MKS
Specs
Cure / Technology UV or Radiation Cured
Chemical System Epoxy
View Details
Fluon® Perfluoro Adhesive - EA-2000 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Chemical System PFA
Type / Form Pellets
Features Laminaes
View Details
High thermal conductivity adhesive silicone thermal pads - SF600G - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Features Thermally Conductive
Industry Electronics
Use Temperature -58 to 392 F (-50 to 200 C)
View Details