Titebond GREENchoice Professional Drywall Adhesive 7272

Description
GREENchoice Professional Drywall Adhesive is specifically designed for installing drywall and paneling to most common building materials. It offers excellent adhesion, reduces nail pops and provides a "no sag" installation. GREENchoice Professional Drywall is a VOC-compliant formula containing no ozone depleting chemicals, making it safer for you and the environment. Unlike solvent-based adhesives, it is nonflammable, emits no harmful fumes and cleans up with water. Environmentally safe - VOC-compliant Bonds to plaster, wallboard, plywood, paneling, tileboard and wood Excellent strength "No sag" installation Reduces nail pops Cleans easily with water in wet state Cartridge and carton contain post-consumer recycled material Application Temperature Over 40°F. for adhesive and substrates Service Temperature Range 0°F. to 120°F. Method of Application Cartridge/caulking gun Working Time Approximately 20 minutes for a 1/4 "bead Working Surfaces Surfaces to be bonded should be clean, dry and free from excessive oil, grease, water, dirt or any other material that may deter adhesion. Cleanup Clean with water while adhesive is wet. Scrape off dried excess with a putty knife. Remove residue with mineral spirits or equivalent solvent. Follow solvent vendor's precautions when using solvents. NOTE: Test solvent on an out-of-the-way area to make sure it will not mar or attack the surface. GREENchoice Drywall is not intended for exterior applications. Not for use with metal studs. For light applications on most metals, we recommend GREENchoice Heavy Duty Construction Adhesive. For all ceiling applications, fasteners are required in addition to the adhesive. For best results, store GREENchoice Drywall above 40°F. For questions, please call our toll free Help Line 1-888-533-9043.
Description
GREENchoice Professional Drywall Adhesive is specifically designed for installing drywall and paneling to most common building materials. It offers excellent adhesion, reduces nail pops and provides a "no sag" installation. GREENchoice Professional Drywall is a VOC-compliant formula containing no ozone depleting chemicals, making it safer for you and the environment. Unlike solvent-based adhesives, it is nonflammable, emits no harmful fumes and cleans up with water. Environmentally safe - VOC-compliant Bonds to plaster, wallboard, plywood, paneling, tileboard and wood Excellent strength "No sag" installation Reduces nail pops Cleans easily with water in wet state Cartridge and carton contain post-consumer recycled material Application Temperature Over 40°F. for adhesive and substrates Service Temperature Range 0°F. to 120°F. Method of Application Cartridge/caulking gun Working Time Approximately 20 minutes for a 1/4 "bead Working Surfaces Surfaces to be bonded should be clean, dry and free from excessive oil, grease, water, dirt or any other material that may deter adhesion. Cleanup Clean with water while adhesive is wet. Scrape off dried excess with a putty knife. Remove residue with mineral spirits or equivalent solvent. Follow solvent vendor's precautions when using solvents. NOTE: Test solvent on an out-of-the-way area to make sure it will not mar or attack the surface. GREENchoice Drywall is not intended for exterior applications. Not for use with metal studs. For light applications on most metals, we recommend GREENchoice Heavy Duty Construction Adhesive. For all ceiling applications, fasteners are required in addition to the adhesive. For best results, store GREENchoice Drywall above 40°F. For questions, please call our toll free Help Line 1-888-533-9043.

Suppliers

Company
Product
Description
Supplier Links
GREENchoice Professional Drywall Adhesive - 7272 - Titebond
Columbus, OH, USA
GREENchoice Professional Drywall Adhesive
7272
GREENchoice Professional Drywall Adhesive 7272
GREENchoice Professional Drywall Adhesive is specifically designed for installing drywall and paneling to most common building materials. It offers excellent adhesion, reduces nail pops and provides a "no sag" installation. GREENchoice Professional Drywall is a VOC-compliant formula containing no ozone depleting chemicals, making it safer for you and the environment. Unlike solvent-based adhesives, it is nonflammable, emits no harmful fumes and cleans up with water. Environmentally safe - VOC-compliant Bonds to plaster, wallboard, plywood, paneling, tileboard and wood Excellent strength "No sag" installation Reduces nail pops Cleans easily with water in wet state Cartridge and carton contain post-consumer recycled material Application Temperature Over 40°F. for adhesive and substrates Service Temperature Range 0°F. to 120°F. Method of Application Cartridge/caulking gun Working Time Approximately 20 minutes for a 1/4 "bead Working Surfaces Surfaces to be bonded should be clean, dry and free from excessive oil, grease, water, dirt or any other material that may deter adhesion. Cleanup Clean with water while adhesive is wet. Scrape off dried excess with a putty knife. Remove residue with mineral spirits or equivalent solvent. Follow solvent vendor's precautions when using solvents. NOTE: Test solvent on an out-of-the-way area to make sure it will not mar or attack the surface. GREENchoice Drywall is not intended for exterior applications. Not for use with metal studs. For light applications on most metals, we recommend GREENchoice Heavy Duty Construction Adhesive. For all ceiling applications, fasteners are required in addition to the adhesive. For best results, store GREENchoice Drywall above 40°F. For questions, please call our toll free Help Line 1-888-533-9043.

GREENchoice Professional Drywall Adhesive is specifically designed for installing drywall and paneling to most common building materials. It offers excellent adhesion, reduces nail pops and provides a "no sag" installation.
GREENchoice Professional Drywall is a VOC-compliant formula containing no ozone depleting chemicals, making it safer for you and the environment.
Unlike solvent-based adhesives, it is nonflammable, emits no harmful fumes and cleans up with water.

  • Environmentally safe - VOC-compliant
  • Bonds to plaster, wallboard, plywood, paneling, tileboard and wood
  • Excellent strength
  • "No sag" installation
  • Reduces nail pops
  • Cleans easily with water in wet state
  • Cartridge and carton contain post-consumer recycled material

Application Temperature

Over 40°F. for adhesive and substrates


Service Temperature Range

0°F. to 120°F.


Method of Application

Cartridge/caulking gun


Working Time

Approximately 20 minutes for a 1/4 "bead


Working Surfaces

Surfaces to be bonded should be clean, dry and free from excessive oil, grease, water, dirt or any other material that may deter adhesion.


Cleanup

Clean with water while adhesive is wet. Scrape off dried excess with a putty knife. Remove residue with mineral spirits or equivalent solvent. Follow solvent vendor's precautions when using solvents. NOTE: Test solvent on an out-of-the-way area to make sure it will not mar or attack the surface.


GREENchoice Drywall is not intended for exterior applications. Not for use with metal studs. For light applications on most metals, we recommend GREENchoice Heavy Duty Construction Adhesive. For all ceiling applications, fasteners are required in addition to the adhesive. For best results, store GREENchoice Drywall above 40°F. For questions, please call our toll free Help Line 1-888-533-9043.

Supplier's Site

Technical Specifications

  Titebond
Product Category Industrial Adhesives
Product Number 7272
Product Name GREENchoice Professional Drywall Adhesive
Chemical System Polymer emulsion
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Adhesive -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Cure / Technology Thermoset; Two Component  
Chemical System Epoxy
Type / Form Liquid
View Details
UV-Curing Epoxy, NOA 85, 6 gm Syringe - NOA-85S - Newport MKS
Specs
Cure / Technology UV or Radiation Cured
Chemical System Epoxy
View Details
SC2000FG Thermal Film 5.0W/mk - Unit - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Features Thermally Conductive
Industry Electronics
View Details