Titebond Titebond Tongue & Groove Glue 2104

Description
Titebond Tongue & Groove Flooring Glue is a premium wood glue that passes the stringent ANSI Type II water resistance test. In addition, it offers a lower chalk temperature and a two-year shelf-life, both of which make it unique to the industry. Titebond Tongue & Groove Flooring Glue is specifically formulated for all types of laminate and floating floors, even over radiant heat systems. Titebond Tongue & Groove Flooring Glue provides a superior bond at the tongue and groove. Due to its white color, the glue is easy to see for quick cleanup. It is non-toxic and nonflammable, making it safe to use and environmentally friendly. Titebond Tongue & Groove Flooring Glue gives the professional installer the highest level of protection against potential moisture problems, while maintaining a strong ultimate bond. For all types of laminate and floating floors, even over radiant heat systems Superior bond strength Passes Type II water-resistance testing Low chalk temperature Fast drying Easy application process Noticeable white color for easy cleanup Easy cleanup when glue is wet Resists solvents & water when dry Freeze/thaw stable Environmentally superior and safe to use Non-toxic Nonflammable VOC-compliant Application Temperature Above 55°F. Assembly Time After Glue Application 5 minutes (70°F./50%RH) Method of Application Plastic bottles with fine tips. Installation Titebond Tongue & Groove Flooring Glue can be installed using the continuous bead method. When using this method, a water-resistant joint is created. Follow the flooring manufacturers' directions for proper positioning of the adhesive bead. Some manufacturers prefer gluing the top of the tongue and others prefer gluing of the groove. Titebond Tongue & Groove Flooring Glue is the professional installer's choice for either method. Cleanup Wet adhesive can be cleaned with water and a damp cloth. If adhesive has dried, scrape off excess. For specific cleaning instructions, please call Franklin Technical Service at 1-800-347-4583. Titebond Tongue & Groove Flooring Glue passes Type II water-resistance tests. Do not use for joints below the waterline or continuous submersion. Do not use when temperature, glue or materials are below 55°F. KEEP FROM FREEZING. Freezing may not affect the function of the product but may cause it to thicken. Agitation should restore product to original form. Remove excess glue from surface while wet. Do not allow glue to dry as it will be difficult to remove.
Description
Titebond Tongue & Groove Flooring Glue is a premium wood glue that passes the stringent ANSI Type II water resistance test. In addition, it offers a lower chalk temperature and a two-year shelf-life, both of which make it unique to the industry. Titebond Tongue & Groove Flooring Glue is specifically formulated for all types of laminate and floating floors, even over radiant heat systems. Titebond Tongue & Groove Flooring Glue provides a superior bond at the tongue and groove. Due to its white color, the glue is easy to see for quick cleanup. It is non-toxic and nonflammable, making it safe to use and environmentally friendly. Titebond Tongue & Groove Flooring Glue gives the professional installer the highest level of protection against potential moisture problems, while maintaining a strong ultimate bond. For all types of laminate and floating floors, even over radiant heat systems Superior bond strength Passes Type II water-resistance testing Low chalk temperature Fast drying Easy application process Noticeable white color for easy cleanup Easy cleanup when glue is wet Resists solvents & water when dry Freeze/thaw stable Environmentally superior and safe to use Non-toxic Nonflammable VOC-compliant Application Temperature Above 55°F. Assembly Time After Glue Application 5 minutes (70°F./50%RH) Method of Application Plastic bottles with fine tips. Installation Titebond Tongue & Groove Flooring Glue can be installed using the continuous bead method. When using this method, a water-resistant joint is created. Follow the flooring manufacturers' directions for proper positioning of the adhesive bead. Some manufacturers prefer gluing the top of the tongue and others prefer gluing of the groove. Titebond Tongue & Groove Flooring Glue is the professional installer's choice for either method. Cleanup Wet adhesive can be cleaned with water and a damp cloth. If adhesive has dried, scrape off excess. For specific cleaning instructions, please call Franklin Technical Service at 1-800-347-4583. Titebond Tongue & Groove Flooring Glue passes Type II water-resistance tests. Do not use for joints below the waterline or continuous submersion. Do not use when temperature, glue or materials are below 55°F. KEEP FROM FREEZING. Freezing may not affect the function of the product but may cause it to thicken. Agitation should restore product to original form. Remove excess glue from surface while wet. Do not allow glue to dry as it will be difficult to remove.

Suppliers

Company
Product
Description
Supplier Links
Titebond Tongue & Groove Glue - 2104 - Titebond
Columbus, OH, USA
Titebond Tongue & Groove Glue
2104
Titebond Tongue & Groove Glue 2104
Titebond Tongue & Groove Flooring Glue is a premium wood glue that passes the stringent ANSI Type II water resistance test. In addition, it offers a lower chalk temperature and a two-year shelf-life, both of which make it unique to the industry. Titebond Tongue & Groove Flooring Glue is specifically formulated for all types of laminate and floating floors, even over radiant heat systems. Titebond Tongue & Groove Flooring Glue provides a superior bond at the tongue and groove. Due to its white color, the glue is easy to see for quick cleanup. It is non-toxic and nonflammable, making it safe to use and environmentally friendly. Titebond Tongue & Groove Flooring Glue gives the professional installer the highest level of protection against potential moisture problems, while maintaining a strong ultimate bond. For all types of laminate and floating floors, even over radiant heat systems Superior bond strength Passes Type II water-resistance testing Low chalk temperature Fast drying Easy application process Noticeable white color for easy cleanup Easy cleanup when glue is wet Resists solvents & water when dry Freeze/thaw stable Environmentally superior and safe to use Non-toxic Nonflammable VOC-compliant Application Temperature Above 55°F. Assembly Time After Glue Application 5 minutes (70°F./50%RH) Method of Application Plastic bottles with fine tips. Installation Titebond Tongue & Groove Flooring Glue can be installed using the continuous bead method. When using this method, a water-resistant joint is created. Follow the flooring manufacturers' directions for proper positioning of the adhesive bead. Some manufacturers prefer gluing the top of the tongue and others prefer gluing of the groove. Titebond Tongue & Groove Flooring Glue is the professional installer's choice for either method. Cleanup Wet adhesive can be cleaned with water and a damp cloth. If adhesive has dried, scrape off excess. For specific cleaning instructions, please call Franklin Technical Service at 1-800-347-4583. Titebond Tongue & Groove Flooring Glue passes Type II water-resistance tests. Do not use for joints below the waterline or continuous submersion. Do not use when temperature, glue or materials are below 55°F. KEEP FROM FREEZING. Freezing may not affect the function of the product but may cause it to thicken. Agitation should restore product to original form. Remove excess glue from surface while wet. Do not allow glue to dry as it will be difficult to remove.

Titebond Tongue & Groove Flooring Glue is a premium wood glue that passes the stringent ANSI Type II water resistance test. In addition, it offers a lower chalk temperature and a two-year shelf-life, both of which make it unique to the industry. Titebond Tongue & Groove Flooring Glue is specifically formulated for all types of laminate and floating floors, even over radiant heat systems.
Titebond Tongue & Groove Flooring Glue provides a superior bond at the tongue and groove. Due to its white color, the glue is easy to see for quick cleanup. It is non-toxic and nonflammable, making it safe to use and environmentally friendly. Titebond Tongue & Groove Flooring Glue gives the professional installer the highest level of protection against potential moisture problems, while maintaining a strong ultimate bond.


  • For all types of laminate and floating floors, even over radiant heat systems
  • Superior bond strength
  • Passes Type II water-resistance testing
  • Low chalk temperature
  • Fast drying
  • Easy application process
  • Noticeable white color for easy cleanup
  • Easy cleanup when glue is wet
  • Resists solvents & water when dry
  • Freeze/thaw stable
  • Environmentally superior and safe to use
  • Non-toxic
  • Nonflammable
  • VOC-compliant

Application Temperature

Above 55°F.


Assembly Time After Glue Application

5 minutes (70°F./50%RH)


Method of Application

Plastic bottles with fine tips.


Installation

Titebond Tongue & Groove Flooring Glue can be installed using the continuous bead method. When using this method, a water-resistant joint is created. Follow the flooring manufacturers' directions for proper positioning of the adhesive bead. Some manufacturers prefer gluing the top of the tongue and others prefer gluing of the groove. Titebond Tongue & Groove Flooring Glue is the professional installer's choice for either method.


Cleanup

Wet adhesive can be cleaned with water and a damp cloth. If adhesive has dried, scrape off excess. For specific cleaning instructions, please call Franklin Technical Service at 1-800-347-4583.


Titebond Tongue & Groove Flooring Glue passes Type II water-resistance tests. Do not use for joints below the waterline or continuous submersion. Do not use when temperature, glue or materials are below 55°F. KEEP FROM FREEZING. Freezing may not affect the function of the product but may cause it to thicken. Agitation should restore product to original form. Remove excess glue from surface while wet. Do not allow glue to dry as it will be difficult to remove.

Supplier's Site

Technical Specifications

  Titebond
Product Category Industrial Adhesives
Product Number 2104
Product Name Titebond Tongue & Groove Glue
Chemical System Cross-linking polyaliphatic emulsion
Unlock Full Specs
to access all available technical data

Similar Products

UV-Curing Epoxy, NOA 85, 6 gm Syringe - NOA-85S - Newport MKS
Specs
Cure / Technology UV or Radiation Cured
Chemical System Epoxy
View Details
Fluon® Perfluoro Adhesive - EA-2000 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Chemical System PFA
Type / Form Pellets
Features Laminaes
View Details
Ultra-high thermal conductivity thermal gel - SE50 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Type / Form Gel
Features Thermally Conductive
View Details