Titebond Titebond II Premium Wood Glue 5002

Description
Titebond II Premium Wood Glue is the only leading brand, one-part wood glue that passes the ANSI Type II water-resistance specification. It is ideal for exterior woodworking projects, including outdoor furniture, birdhouses, mailboxes, planters and picnic tables. Titebond II Premium provides a strong initial tack, fast speed of set, superior strength and excellent sandability. It is FDA approved for indirect food contact (cutting boards) and is ideal for radio frequency (R-F) gluing systems. First one-part wood glue to pass ANSI Type II water-resistance Designed for exterior use Excellent sandability Unaffected by finishes FDA approved for indirect food contact Ideal for radio frequency (R-F) and hot press gluing systems Easy cleanup with water Application Temperature Above 55°F. Open assembly time 5 minutes (70°F./50%RH) Total assembly time 10-15 minutes (70°F./50%RH) Minimum required spread Approximately 6 mils or 250 square feet per gallon Required clamping pressure Enough to bring joints tightly together (generally, 100-150 psi for softwoods, 125-175 psi for medium woods and 175-250 psi for hardwoods) Method of Application Plastic bottles for fine applications; glue may also be spread with a roller spreader or brush. Cleanup Damp cloth while glue is wet. Scrape off and sand dried excess. Titebond II Premium Wood Glue is not for continuous submersion or for use below the waterline. Not for structural or load bearing applications. Do not use when temperature, glue or materials are below 55°F. Freezing may not affect the function of the product but may cause it to thicken. Agitation should restore product to original form. Because of variances in the surfaces of treated lumber, it is a good idea to test for adhesion. Read MSDS before use. KEEP FROM FREEZING. KEEP OUT OF THE REACH OF CHILDREN.
Description
Titebond II Premium Wood Glue is the only leading brand, one-part wood glue that passes the ANSI Type II water-resistance specification. It is ideal for exterior woodworking projects, including outdoor furniture, birdhouses, mailboxes, planters and picnic tables. Titebond II Premium provides a strong initial tack, fast speed of set, superior strength and excellent sandability. It is FDA approved for indirect food contact (cutting boards) and is ideal for radio frequency (R-F) gluing systems. First one-part wood glue to pass ANSI Type II water-resistance Designed for exterior use Excellent sandability Unaffected by finishes FDA approved for indirect food contact Ideal for radio frequency (R-F) and hot press gluing systems Easy cleanup with water Application Temperature Above 55°F. Open assembly time 5 minutes (70°F./50%RH) Total assembly time 10-15 minutes (70°F./50%RH) Minimum required spread Approximately 6 mils or 250 square feet per gallon Required clamping pressure Enough to bring joints tightly together (generally, 100-150 psi for softwoods, 125-175 psi for medium woods and 175-250 psi for hardwoods) Method of Application Plastic bottles for fine applications; glue may also be spread with a roller spreader or brush. Cleanup Damp cloth while glue is wet. Scrape off and sand dried excess. Titebond II Premium Wood Glue is not for continuous submersion or for use below the waterline. Not for structural or load bearing applications. Do not use when temperature, glue or materials are below 55°F. Freezing may not affect the function of the product but may cause it to thicken. Agitation should restore product to original form. Because of variances in the surfaces of treated lumber, it is a good idea to test for adhesion. Read MSDS before use. KEEP FROM FREEZING. KEEP OUT OF THE REACH OF CHILDREN.

Suppliers

Company
Product
Description
Supplier Links
Titebond II Premium Wood Glue - 5002 - Titebond
Columbus, OH, USA
Titebond II Premium Wood Glue
5002
Titebond II Premium Wood Glue 5002
Titebond II Premium Wood Glue is the only leading brand, one-part wood glue that passes the ANSI Type II water-resistance specification. It is ideal for exterior woodworking projects, including outdoor furniture, birdhouses, mailboxes, planters and picnic tables. Titebond II Premium provides a strong initial tack, fast speed of set, superior strength and excellent sandability. It is FDA approved for indirect food contact (cutting boards) and is ideal for radio frequency (R-F) gluing systems. First one-part wood glue to pass ANSI Type II water-resistance Designed for exterior use Excellent sandability Unaffected by finishes FDA approved for indirect food contact Ideal for radio frequency (R-F) and hot press gluing systems Easy cleanup with water Application Temperature Above 55°F. Open assembly time 5 minutes (70°F./50%RH) Total assembly time 10-15 minutes (70°F./50%RH) Minimum required spread Approximately 6 mils or 250 square feet per gallon Required clamping pressure Enough to bring joints tightly together (generally, 100-150 psi for softwoods, 125-175 psi for medium woods and 175-250 psi for hardwoods) Method of Application Plastic bottles for fine applications; glue may also be spread with a roller spreader or brush. Cleanup Damp cloth while glue is wet. Scrape off and sand dried excess. Titebond II Premium Wood Glue is not for continuous submersion or for use below the waterline. Not for structural or load bearing applications. Do not use when temperature, glue or materials are below 55°F. Freezing may not affect the function of the product but may cause it to thicken. Agitation should restore product to original form. Because of variances in the surfaces of treated lumber, it is a good idea to test for adhesion. Read MSDS before use. KEEP FROM FREEZING. KEEP OUT OF THE REACH OF CHILDREN.

Titebond II Premium Wood Glue is the only leading brand, one-part wood glue that passes the ANSI Type II water-resistance specification. It is ideal for exterior woodworking projects, including outdoor furniture, birdhouses, mailboxes, planters and picnic tables.
Titebond II Premium provides a strong initial tack, fast speed of set, superior strength and excellent sandability. It is FDA approved for indirect food contact (cutting boards) and is ideal for radio frequency (R-F) gluing systems.

  • First one-part wood glue to pass ANSI Type II water-resistance
  • Designed for exterior use
  • Excellent sandability
  • Unaffected by finishes
  • FDA approved for indirect food contact
  • Ideal for radio frequency (R-F) and hot press gluing systems
  • Easy cleanup with water

Application Temperature

Above 55°F.


Open assembly time

5 minutes (70°F./50%RH)


Total assembly time

10-15 minutes (70°F./50%RH)


Minimum required spread

Approximately 6 mils or 250 square feet per gallon


Required clamping pressure

Enough to bring joints tightly together (generally, 100-150 psi for softwoods, 125-175 psi for medium woods and 175-250 psi for hardwoods)


Method of Application

Plastic bottles for fine applications; glue may also be spread with a roller spreader or brush.


Cleanup

Damp cloth while glue is wet. Scrape off and sand dried excess.


Titebond II Premium Wood Glue is not for continuous submersion or for use below the waterline. Not for structural or load bearing applications. Do not use when temperature, glue or materials are below 55°F. Freezing may not affect the function of the product but may cause it to thicken. Agitation should restore product to original form. Because of variances in the surfaces of treated lumber, it is a good idea to test for adhesion. Read MSDS before use. KEEP FROM FREEZING. KEEP OUT OF THE REACH OF CHILDREN.

Supplier's Site

Technical Specifications

  Titebond
Product Category Industrial Adhesives
Product Number 5002
Product Name Titebond II Premium Wood Glue
Chemical System Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

One Part, Thermally Conductive, Heat Resistant Epoxy - EP36AO - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Chemical System Epoxy
Composition Unfilled
View Details
Fluon® Perfluoro Adhesive - EA-2000 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Chemical System PFA
Type / Form Pellets
Features Laminaes
View Details
Dymax Multi-Cure 9-911-REV-A UV Curing Adhesive Clear 1 L Bottle - 9-911-REV. A 1 LITER BTL - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Viscosity 36000 cP
Tensile (Break) 4000 psi (27579 KPa)
View Details
Formulations - Applications - Retaining Compounds - Cylinlock 842 - 3842HV60 - Hernon Manufacturing, Inc.
Specs
Features Threadlocker or Retainer
Substrate Compatibility Metal; Metallic or non-metallic substrates
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details