Titebond Titebond Liquid Hide Glue 5012

Description
Titebond Liquid Hide Glue is the first hide glue to be offered in a liquid, ready-to-use form. It requires no mixing, heating or stirring. Professional woodworkers use Titebond Liquid Hide for its long assembly time, exceptional strength and unique crackling effect on wood. Titebond Liquid Hide provides superior creep-resistance, offers excellent sandability and is unaffected by finishes. Its sensitivity to moisture allows for easy disassembly of parts, a critical benefit in antique restoration or the repair of musical instruments. Ready-to-use form Ideal for fine furniture repair Excellent sandability Excellent creep-resistance Can be used to create a "crackling effect" on wood Slow set allows precise assembly Application Temperature Above 50°F. Open assembly time 10 minutes (70°F./50% RH) Total assembly time 20-30 minutes (70°F./50%RH) Minimum required spread Approximately 6 mils or 250 square feet per gallon Required clamping pressure Enough to bring joints tightly together (generally, 100-150 psi for softwoods, 125-175 psi for medium woods and 175-250 psi for hardwoods) Method of Application Can be applied by roller or dip spreader, pressurized oil cans, plastic applicators, brush or stick. Cleanup Damp cloth while glue is wet. Scrape off and sand dried excess. Titebond Liquid Hide Glue is not intended for exterior use or where moisture is likely. Not for structural or load bearing applications. For exterior applications use Titebond III Ultimate Wood Glue or Titebond II Premium Wood Glue. Freezing may not affect the function of the product but may cause it to thicken. Agitation should restore product to original form. KEEP FROM FREEZING.
Description
Titebond Liquid Hide Glue is the first hide glue to be offered in a liquid, ready-to-use form. It requires no mixing, heating or stirring. Professional woodworkers use Titebond Liquid Hide for its long assembly time, exceptional strength and unique crackling effect on wood. Titebond Liquid Hide provides superior creep-resistance, offers excellent sandability and is unaffected by finishes. Its sensitivity to moisture allows for easy disassembly of parts, a critical benefit in antique restoration or the repair of musical instruments. Ready-to-use form Ideal for fine furniture repair Excellent sandability Excellent creep-resistance Can be used to create a "crackling effect" on wood Slow set allows precise assembly Application Temperature Above 50°F. Open assembly time 10 minutes (70°F./50% RH) Total assembly time 20-30 minutes (70°F./50%RH) Minimum required spread Approximately 6 mils or 250 square feet per gallon Required clamping pressure Enough to bring joints tightly together (generally, 100-150 psi for softwoods, 125-175 psi for medium woods and 175-250 psi for hardwoods) Method of Application Can be applied by roller or dip spreader, pressurized oil cans, plastic applicators, brush or stick. Cleanup Damp cloth while glue is wet. Scrape off and sand dried excess. Titebond Liquid Hide Glue is not intended for exterior use or where moisture is likely. Not for structural or load bearing applications. For exterior applications use Titebond III Ultimate Wood Glue or Titebond II Premium Wood Glue. Freezing may not affect the function of the product but may cause it to thicken. Agitation should restore product to original form. KEEP FROM FREEZING.

Suppliers

Company
Product
Description
Supplier Links
Titebond Liquid Hide Glue - 5012 - Titebond
Columbus, OH, USA
Titebond Liquid Hide Glue
5012
Titebond Liquid Hide Glue 5012
Titebond Liquid Hide Glue is the first hide glue to be offered in a liquid, ready-to-use form. It requires no mixing, heating or stirring. Professional woodworkers use Titebond Liquid Hide for its long assembly time, exceptional strength and unique crackling effect on wood. Titebond Liquid Hide provides superior creep-resistance, offers excellent sandability and is unaffected by finishes. Its sensitivity to moisture allows for easy disassembly of parts, a critical benefit in antique restoration or the repair of musical instruments. Ready-to-use form Ideal for fine furniture repair Excellent sandability Excellent creep-resistance Can be used to create a "crackling effect" on wood Slow set allows precise assembly Application Temperature Above 50°F. Open assembly time 10 minutes (70°F./50% RH) Total assembly time 20-30 minutes (70°F./50%RH) Minimum required spread Approximately 6 mils or 250 square feet per gallon Required clamping pressure Enough to bring joints tightly together (generally, 100-150 psi for softwoods, 125-175 psi for medium woods and 175-250 psi for hardwoods) Method of Application Can be applied by roller or dip spreader, pressurized oil cans, plastic applicators, brush or stick. Cleanup Damp cloth while glue is wet. Scrape off and sand dried excess. Titebond Liquid Hide Glue is not intended for exterior use or where moisture is likely. Not for structural or load bearing applications. For exterior applications use Titebond III Ultimate Wood Glue or Titebond II Premium Wood Glue. Freezing may not affect the function of the product but may cause it to thicken. Agitation should restore product to original form. KEEP FROM FREEZING.

Titebond Liquid Hide Glue is the first hide glue to be offered in a liquid, ready-to-use form. It requires no mixing, heating or stirring. Professional woodworkers use Titebond Liquid Hide for its long assembly time, exceptional strength and unique crackling effect on wood.
Titebond Liquid Hide provides superior creep-resistance, offers excellent sandability and is unaffected by finishes. Its sensitivity to moisture allows for easy disassembly of parts, a critical benefit in antique restoration or the repair of musical instruments.

  • Ready-to-use form
  • Ideal for fine furniture repair
  • Excellent sandability
  • Excellent creep-resistance
  • Can be used to create a "crackling effect" on wood
  • Slow set allows precise assembly

Application Temperature

Above 50°F.


Open assembly time

10 minutes (70°F./50% RH)


Total assembly time

20-30 minutes (70°F./50%RH)


Minimum required spread

Approximately 6 mils or 250 square feet per gallon


Required clamping pressure

Enough to bring joints tightly together (generally, 100-150 psi for softwoods, 125-175 psi for medium woods and 175-250 psi for hardwoods)


Method of Application

Can be applied by roller or dip spreader, pressurized oil cans, plastic applicators, brush or stick.


Cleanup

Damp cloth while glue is wet. Scrape off and sand dried excess.


Titebond Liquid Hide Glue is not intended for exterior use or where moisture is likely. Not for structural or load bearing applications. For exterior applications use Titebond III Ultimate Wood Glue or Titebond II Premium Wood Glue. Freezing may not affect the function of the product but may cause it to thicken. Agitation should restore product to original form. KEEP FROM FREEZING.

Supplier's Site

Technical Specifications

  Titebond
Product Category Industrial Adhesives
Product Number 5012
Product Name Titebond Liquid Hide Glue
Chemical System Natural protein emulsion
Unlock Full Specs
to access all available technical data

Similar Products

UV-Curing Epoxy, NOA 86, 6 gm Syringe - NOA-86S - Newport MKS
Specs
Cure / Technology UV or Radiation Cured
Chemical System Epoxy
View Details
Fluon® Perfluoro Adhesive - EA-2000 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Chemical System PFA
Type / Form Pellets
Features Laminaes
View Details
PCM phase change material for communications equipment and wireless stations - SP350P - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Features Thermally Conductive
Industry Electronics
Use Temperature -40 to 257 F (-40 to 125 C)
View Details