Titebond Titebond II Extend Wood Glue 4134

Description
Titebond II Extend Wood Glue combines weatherproof performance (ANSI Type II water-resistance) with a slower speed of set. It is ideal for exterior applications that involve more complex assemblies. It also provides a translucent glue line, offers excellent sandability and is unaffected by finishes. Titebond II Extend offers superior performance on all common wood species, particleboard, MDF, plywood and other porous materials. In addition, it is compatible for use with Hot Press and radio frequency (R-F) gluing systems. Passes Type II water-resistance testing Slower speed of set - Longer open time Hot press and R-F compatible Solvent-resistant Excellent sandability Application Temperature Above 60°F. Open assembly time 15 minutes (70°F./50% RH) Total assembly time 20-25 minutes (70°F./50%RH) Minimum required spread Approximately 6 mils or 250 square feet per gallon Required clamping pressure Enough to bring joints tightly together (generally, 30-80 psi for HPL, 100-150 psi for softwoods, 125-175 psi for medium woods and 175-250 psi for hardwoods) Method of Application Easily spread with a roller spreader or brush or may be transferred to plastic bottles for finer gluing applications. Cleanup Damp cloth while glue is wet. Scrape off and sand dried excess. Titebond II Extend Wood Glue is not for continuous submersion or for use below the waterline. Not for structural or load bearing applications. Do not use when temperature, glue or materials are below 60°F. Freezing may not affect the function of the product but may cause it to thicken. Agitation should restore product to original form. Because of variances in the surface of treated lumber, it is a good idea to test for adhesion. Read MSDS before use. NOTE: STIR PRODUCT BEFORE USE TO ENSURE UNIFORMITY. KEEP FROM FREEZING.
Description
Titebond II Extend Wood Glue combines weatherproof performance (ANSI Type II water-resistance) with a slower speed of set. It is ideal for exterior applications that involve more complex assemblies. It also provides a translucent glue line, offers excellent sandability and is unaffected by finishes. Titebond II Extend offers superior performance on all common wood species, particleboard, MDF, plywood and other porous materials. In addition, it is compatible for use with Hot Press and radio frequency (R-F) gluing systems. Passes Type II water-resistance testing Slower speed of set - Longer open time Hot press and R-F compatible Solvent-resistant Excellent sandability Application Temperature Above 60°F. Open assembly time 15 minutes (70°F./50% RH) Total assembly time 20-25 minutes (70°F./50%RH) Minimum required spread Approximately 6 mils or 250 square feet per gallon Required clamping pressure Enough to bring joints tightly together (generally, 30-80 psi for HPL, 100-150 psi for softwoods, 125-175 psi for medium woods and 175-250 psi for hardwoods) Method of Application Easily spread with a roller spreader or brush or may be transferred to plastic bottles for finer gluing applications. Cleanup Damp cloth while glue is wet. Scrape off and sand dried excess. Titebond II Extend Wood Glue is not for continuous submersion or for use below the waterline. Not for structural or load bearing applications. Do not use when temperature, glue or materials are below 60°F. Freezing may not affect the function of the product but may cause it to thicken. Agitation should restore product to original form. Because of variances in the surface of treated lumber, it is a good idea to test for adhesion. Read MSDS before use. NOTE: STIR PRODUCT BEFORE USE TO ENSURE UNIFORMITY. KEEP FROM FREEZING.

Suppliers

Company
Product
Description
Supplier Links
Titebond II Extend Wood Glue - 4134 - Titebond
Columbus, OH, USA
Titebond II Extend Wood Glue
4134
Titebond II Extend Wood Glue 4134
Titebond II Extend Wood Glue combines weatherproof performance (ANSI Type II water-resistance) with a slower speed of set. It is ideal for exterior applications that involve more complex assemblies. It also provides a translucent glue line, offers excellent sandability and is unaffected by finishes. Titebond II Extend offers superior performance on all common wood species, particleboard, MDF, plywood and other porous materials. In addition, it is compatible for use with Hot Press and radio frequency (R-F) gluing systems. Passes Type II water-resistance testing Slower speed of set - Longer open time Hot press and R-F compatible Solvent-resistant Excellent sandability Application Temperature Above 60°F. Open assembly time 15 minutes (70°F./50% RH) Total assembly time 20-25 minutes (70°F./50%RH) Minimum required spread Approximately 6 mils or 250 square feet per gallon Required clamping pressure Enough to bring joints tightly together (generally, 30-80 psi for HPL, 100-150 psi for softwoods, 125-175 psi for medium woods and 175-250 psi for hardwoods) Method of Application Easily spread with a roller spreader or brush or may be transferred to plastic bottles for finer gluing applications. Cleanup Damp cloth while glue is wet. Scrape off and sand dried excess. Titebond II Extend Wood Glue is not for continuous submersion or for use below the waterline. Not for structural or load bearing applications. Do not use when temperature, glue or materials are below 60°F. Freezing may not affect the function of the product but may cause it to thicken. Agitation should restore product to original form. Because of variances in the surface of treated lumber, it is a good idea to test for adhesion. Read MSDS before use. NOTE: STIR PRODUCT BEFORE USE TO ENSURE UNIFORMITY. KEEP FROM FREEZING.

Titebond II Extend Wood Glue combines weatherproof performance (ANSI Type II water-resistance) with a slower speed of set. It is ideal for exterior applications that involve more complex assemblies. It also provides a translucent glue line, offers excellent sandability and is unaffected by finishes.
Titebond II Extend offers superior performance on all common wood species, particleboard, MDF, plywood and other porous materials. In addition, it is compatible for use with Hot Press and radio frequency (R-F) gluing systems.


  • Passes Type II water-resistance testing
  • Slower speed of set - Longer open time
  • Hot press and R-F compatible
  • Solvent-resistant
  • Excellent sandability

Application Temperature

Above 60°F.


Open assembly time

15 minutes (70°F./50% RH)


Total assembly time

20-25 minutes (70°F./50%RH)


Minimum required spread

Approximately 6 mils or 250 square feet per gallon


Required clamping pressure

Enough to bring joints tightly together (generally, 30-80 psi for HPL, 100-150 psi for softwoods, 125-175 psi for medium woods and 175-250 psi for hardwoods)


Method of Application

Easily spread with a roller spreader or brush or may be transferred to plastic bottles for finer gluing applications.


Cleanup

Damp cloth while glue is wet. Scrape off and sand dried excess.


Titebond II Extend Wood Glue is not for continuous submersion or for use below the waterline. Not for structural or load bearing applications. Do not use when temperature, glue or materials are below 60°F. Freezing may not affect the function of the product but may cause it to thicken. Agitation should restore product to original form. Because of variances in the surface of treated lumber, it is a good idea to test for adhesion. Read MSDS before use. NOTE: STIR PRODUCT BEFORE USE TO ENSURE UNIFORMITY. KEEP FROM FREEZING.

Supplier's Site

Technical Specifications

  Titebond
Product Category Industrial Adhesives
Product Number 4134
Product Name Titebond II Extend Wood Glue
Type / Form Liquid
Unlock Full Specs
to access all available technical data

Similar Products

ELANTAS PDG CONATHANE CE-1155 Polyurethane Conformal Coating 1 qt Kit - CE-1155 QT KIT - Ellsworth Adhesives
Specs
Cure / Technology Two Component  
Chemical System Polyurethane
Viscosity 72 cP
View Details
Adhesives -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Cure / Technology Two Component  
Chemical System Epoxy; Silicone
View Details
UV-Curing Epoxy, NOA 86, 6 gm Syringe - NOA-86S - Newport MKS
Specs
Cure / Technology UV or Radiation Cured
Chemical System Epoxy
View Details
High-Reliability Thermoplastic Adhesives for Microelectronics - STAYSTIK ® 482 - MacDermid Alpha Electronics Solutions
Specs
Cure / Technology Thermoplastic / Hot Melt; Thermoset
Type / Form Sheet or Film
Industry Electronics; Semiconductors, IC's
View Details