Titebond Titebond Panel & Foamboard Construction Adhesive 3462

Description
Designed for bonding foamboard insulation and polystyrene to most porous building materials. It is also ideal for use on paneling, plastics, tub surrounds, wood, fiberglass, drywall, ceramic tile, metal and more. It exceeds the performance requirements of the AFG-01 and ASTM C557specifications. Extremely versatile - bonds most common building materials Permanently flexible Application Temperature 0°F. to 100°F. Service Temperature Range -20°F. to 120°F. Method of Application Cartridge/caulking gun Working Time Approximately 10-20 minutes for a 1/4" bead Working Surfaces Surfaces to be bonded should be clean, dry and free from excessive oil, grease, water, dirt or any other material that may deter adhesion. Apply mastic to panel perimeters and on 16-inch centers or a criss-cross pattern to ensure maximum adhesion. Temporary bracing or nailing may be needed to improve contact until adhesive dries. Allow to cure overnight for maximum strength. Cleanup Scrape off dried excess with a putty knife. Remove residue with mineral spirits or equivalent solvent. Follow solvent vendor's precautions when using solvents. NOTE: Test solvent in an out-of-the-way area to make sure it will not mar or attack the surface. Titebond Panel & Foamboard is not designed for continuous submersion. Do not apply to polystyrene foam if temperature is 90°F. or greater. Do not apply over wallpaper. Do not adhere one non-porous material to another since this will slow or prevent drying and damage plastic or foam surfaces.
Description
Designed for bonding foamboard insulation and polystyrene to most porous building materials. It is also ideal for use on paneling, plastics, tub surrounds, wood, fiberglass, drywall, ceramic tile, metal and more. It exceeds the performance requirements of the AFG-01 and ASTM C557specifications. Extremely versatile - bonds most common building materials Permanently flexible Application Temperature 0°F. to 100°F. Service Temperature Range -20°F. to 120°F. Method of Application Cartridge/caulking gun Working Time Approximately 10-20 minutes for a 1/4" bead Working Surfaces Surfaces to be bonded should be clean, dry and free from excessive oil, grease, water, dirt or any other material that may deter adhesion. Apply mastic to panel perimeters and on 16-inch centers or a criss-cross pattern to ensure maximum adhesion. Temporary bracing or nailing may be needed to improve contact until adhesive dries. Allow to cure overnight for maximum strength. Cleanup Scrape off dried excess with a putty knife. Remove residue with mineral spirits or equivalent solvent. Follow solvent vendor's precautions when using solvents. NOTE: Test solvent in an out-of-the-way area to make sure it will not mar or attack the surface. Titebond Panel & Foamboard is not designed for continuous submersion. Do not apply to polystyrene foam if temperature is 90°F. or greater. Do not apply over wallpaper. Do not adhere one non-porous material to another since this will slow or prevent drying and damage plastic or foam surfaces.

Suppliers

Company
Product
Description
Supplier Links
Titebond Panel & Foamboard Construction Adhesive - 3462 - Titebond
Columbus, OH, USA
Titebond Panel & Foamboard Construction Adhesive
3462
Titebond Panel & Foamboard Construction Adhesive 3462
Designed for bonding foamboard insulation and polystyrene to most porous building materials. It is also ideal for use on paneling, plastics, tub surrounds, wood, fiberglass, drywall, ceramic tile, metal and more. It exceeds the performance requirements of the AFG-01 and ASTM C557specifications. Extremely versatile - bonds most common building materials Permanently flexible Application Temperature 0°F. to 100°F. Service Temperature Range -20°F. to 120°F. Method of Application Cartridge/caulking gun Working Time Approximately 10-20 minutes for a 1/4" bead Working Surfaces Surfaces to be bonded should be clean, dry and free from excessive oil, grease, water, dirt or any other material that may deter adhesion. Apply mastic to panel perimeters and on 16-inch centers or a criss-cross pattern to ensure maximum adhesion. Temporary bracing or nailing may be needed to improve contact until adhesive dries. Allow to cure overnight for maximum strength. Cleanup Scrape off dried excess with a putty knife. Remove residue with mineral spirits or equivalent solvent. Follow solvent vendor's precautions when using solvents. NOTE: Test solvent in an out-of-the-way area to make sure it will not mar or attack the surface. Titebond Panel & Foamboard is not designed for continuous submersion. Do not apply to polystyrene foam if temperature is 90°F. or greater. Do not apply over wallpaper. Do not adhere one non-porous material to another since this will slow or prevent drying and damage plastic or foam surfaces.

Designed for bonding foamboard insulation and polystyrene to most porous building materials. It is also ideal for use on paneling, plastics, tub surrounds, wood, fiberglass, drywall, ceramic tile, metal and more. It exceeds the performance requirements of the AFG-01 and ASTM C557specifications.

  • Extremely versatile - bonds most common building materials
  • Permanently flexible

Application Temperature

0°F. to 100°F.


Service Temperature Range

-20°F. to 120°F.


Method of Application

Cartridge/caulking gun


Working Time

Approximately 10-20 minutes for a 1/4" bead


Working Surfaces

Surfaces to be bonded should be clean, dry and free from excessive oil, grease, water, dirt or any other material that may deter adhesion. Apply mastic to panel perimeters and on 16-inch centers or a criss-cross pattern to ensure maximum adhesion. Temporary bracing or nailing may be needed to improve contact until adhesive dries. Allow to cure overnight for maximum strength.


Cleanup

Scrape off dried excess with a putty knife. Remove residue with mineral spirits or equivalent solvent. Follow solvent vendor's precautions when using solvents. NOTE: Test solvent in an out-of-the-way area to make sure it will not mar or attack the surface.


Titebond Panel & Foamboard is not designed for continuous submersion. Do not apply to polystyrene foam if temperature is 90°F. or greater. Do not apply over wallpaper. Do not adhere one non-porous material to another since this will slow or prevent drying and damage plastic or foam surfaces.

Supplier's Site

Technical Specifications

  Titebond
Product Category Industrial Adhesives
Product Number 3462
Product Name Titebond Panel & Foamboard Construction Adhesive
Chemical System Synthetic elastomeric polymer
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Adhesive -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Cure / Technology Thermoset; Two Component  
Chemical System Epoxy
Type / Form Liquid
View Details
Adhesives - 3888948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Form Liquid
View Details
ELANTAS PDG CONATHANE CE-1155-35 Polyurethane Conformal Coating 1 gal Kit - CE-1155-35 GAL KIT - Ellsworth Adhesives
Specs
Cure / Technology Two Component  
Chemical System Polyurethane
Viscosity 25 cP
View Details