Titebond PROvantage Professional Drywall Adhesive 5342

Description
PROvantage&tm; Professional Drywall Adhesive is a high-performance, VOC-compliant formula specifically designed for installing drywall and paneling to most common building materials, including wood and metal. It offers excellent adhesion, reduces nail pops and provides a "no sag" installation. PROvantage Drywall Adhesive fills gaps in substrates, providing a more solid backup surface and reducing sound transmission. It is unaffected by moisture and resists aging - it will not become hard or brittle with age. VOC-compliant Strong, fast grab Eliminates nail pops Moisture-resistant Reduces sound transmission Wood & metal studs Service Temperature Range 0°F to 120°F Application Temperature 10°F to 110°F Method of Application Cartridge/caulking gun Working Time Approximately 20 minutes for a 1/4" bead Working Surfaces Surfaces to be bonded should be clean, dry and free from excessive oil, grease, water, dirt or any other material that may deter adhesion. Cleanup Tools/adhesive may be cleaned with acetone or mineral spirits. Follow solvent vendor's precautions. NOTE: Test solvent on an out-of-the way area to make sure it will not mar or attack the surface. Not designed for continuous submersion. Do not use on vinyl-coated drywall, polystyrene foam or rigid plastics. Do not adhere one non porous material to another as this will slow or prevent drying.
Description
PROvantage&tm; Professional Drywall Adhesive is a high-performance, VOC-compliant formula specifically designed for installing drywall and paneling to most common building materials, including wood and metal. It offers excellent adhesion, reduces nail pops and provides a "no sag" installation. PROvantage Drywall Adhesive fills gaps in substrates, providing a more solid backup surface and reducing sound transmission. It is unaffected by moisture and resists aging - it will not become hard or brittle with age. VOC-compliant Strong, fast grab Eliminates nail pops Moisture-resistant Reduces sound transmission Wood & metal studs Service Temperature Range 0°F to 120°F Application Temperature 10°F to 110°F Method of Application Cartridge/caulking gun Working Time Approximately 20 minutes for a 1/4" bead Working Surfaces Surfaces to be bonded should be clean, dry and free from excessive oil, grease, water, dirt or any other material that may deter adhesion. Cleanup Tools/adhesive may be cleaned with acetone or mineral spirits. Follow solvent vendor's precautions. NOTE: Test solvent on an out-of-the way area to make sure it will not mar or attack the surface. Not designed for continuous submersion. Do not use on vinyl-coated drywall, polystyrene foam or rigid plastics. Do not adhere one non porous material to another as this will slow or prevent drying.

Suppliers

Company
Product
Description
Supplier Links
PROvantage Professional Drywall Adhesive - 5342 - Titebond
Columbus, OH, USA
PROvantage Professional Drywall Adhesive
5342
PROvantage Professional Drywall Adhesive 5342
PROvantage&tm; Professional Drywall Adhesive is a high-performance, VOC-compliant formula specifically designed for installing drywall and paneling to most common building materials, including wood and metal. It offers excellent adhesion, reduces nail pops and provides a "no sag" installation. PROvantage Drywall Adhesive fills gaps in substrates, providing a more solid backup surface and reducing sound transmission. It is unaffected by moisture and resists aging - it will not become hard or brittle with age. VOC-compliant Strong, fast grab Eliminates nail pops Moisture-resistant Reduces sound transmission Wood & metal studs Service Temperature Range 0°F to 120°F Application Temperature 10°F to 110°F Method of Application Cartridge/caulking gun Working Time Approximately 20 minutes for a 1/4" bead Working Surfaces Surfaces to be bonded should be clean, dry and free from excessive oil, grease, water, dirt or any other material that may deter adhesion. Cleanup Tools/adhesive may be cleaned with acetone or mineral spirits. Follow solvent vendor's precautions. NOTE: Test solvent on an out-of-the way area to make sure it will not mar or attack the surface. Not designed for continuous submersion. Do not use on vinyl-coated drywall, polystyrene foam or rigid plastics. Do not adhere one non porous material to another as this will slow or prevent drying.

PROvantage&tm; Professional Drywall Adhesive is a high-performance, VOC-compliant formula specifically designed for installing drywall and paneling to most common building materials, including wood and metal. It offers excellent adhesion, reduces nail pops and provides a "no sag" installation.
PROvantage Drywall Adhesive fills gaps in substrates, providing a more solid backup surface and reducing sound transmission. It is unaffected by moisture and resists aging - it will not become hard or brittle with age.

  • VOC-compliant
  • Strong, fast grab
  • Eliminates nail pops
  • Moisture-resistant
  • Reduces sound transmission
  • Wood & metal studs

Service Temperature Range

0°F to 120°F


Application Temperature

10°F to 110°F


Method of Application

Cartridge/caulking gun


Working Time

Approximately 20 minutes for a 1/4" bead


Working Surfaces

Surfaces to be bonded should be clean, dry and free from excessive oil, grease, water, dirt or any other material that may deter adhesion.


Cleanup

Tools/adhesive may be cleaned with acetone or mineral spirits. Follow solvent vendor's precautions. NOTE: Test solvent on an out-of-the way area to make sure it will not mar or attack the surface.


Not designed for continuous submersion. Do not use on vinyl-coated drywall, polystyrene foam or rigid plastics. Do not adhere one non porous material to another as this will slow or prevent drying.

Supplier's Site

Technical Specifications

  Titebond
Product Category Industrial Adhesives
Product Number 5342
Product Name PROvantage Professional Drywall Adhesive
Chemical System Proprietary synthetic polymer
Unlock Full Specs
to access all available technical data

Similar Products

ADMER™ Adhesive Resin -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
UV-Curing Epoxy, NOA 86, 6 gm Syringe - NOA-86S - Newport MKS
Specs
Cure / Technology UV or Radiation Cured
Chemical System Epoxy
View Details
Fluon® Perfluoro Adhesive - EA-2000 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Chemical System PFA
Type / Form Pellets
Features Laminaes
View Details
Phase change insulation for communications equipment wireless stations - SP205A-AL -40 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Starch
Features Thermally Conductive
Industry Electronics
View Details