Titebond PROvantage PRO Heavy Duty Construction Adhesive 5251

Description
PROvantage PRO Heavy Duty Adhesive is a premium-grade formula designed for more demanding construction and repair projects. It is ideal for bonding most common materials including wood, metal, brick, marble, ceramic tile, concrete, drywall and wet, frozen and treated lumber. PRO Heavy Duty Adhesive meets today's most stringent State and Federal VOC regulatory requirements. It fills gaps between materials, reduces the amount of nailing and can be extruded down to 0°F. Waterproof Superior strength VOC-compliant Extrudes 0°F - 100°F Bonds heaviest materials Fast initial grab Application Temperature 0ºF to 100ºF Service Temperature Range -20ºF to 120ºF Method of Application Cartridge/caulking gun Working Time Approximately 20 minutes for a 1/4" bead Working Surfaces Surfaces to be bonded should be clean, dry and free from excessive oil, grease, water, dirt or any other material that may deter adhesion. Cleanup Tools/adhesive may be cleaned with acetone or mineral spirits. Follow solvent vendor's precautions. NOTE: Test solvent on an out-of-the way area to make sure it will not mar or attack the surface. Not designed for continuous submersion. Do not use on vinyl-coated drywall, polystyrene foam or rigid plastics. Do not adhere one non porous material to another as this will slow or prevent drying.
Description
PROvantage PRO Heavy Duty Adhesive is a premium-grade formula designed for more demanding construction and repair projects. It is ideal for bonding most common materials including wood, metal, brick, marble, ceramic tile, concrete, drywall and wet, frozen and treated lumber. PRO Heavy Duty Adhesive meets today's most stringent State and Federal VOC regulatory requirements. It fills gaps between materials, reduces the amount of nailing and can be extruded down to 0°F. Waterproof Superior strength VOC-compliant Extrudes 0°F - 100°F Bonds heaviest materials Fast initial grab Application Temperature 0ºF to 100ºF Service Temperature Range -20ºF to 120ºF Method of Application Cartridge/caulking gun Working Time Approximately 20 minutes for a 1/4" bead Working Surfaces Surfaces to be bonded should be clean, dry and free from excessive oil, grease, water, dirt or any other material that may deter adhesion. Cleanup Tools/adhesive may be cleaned with acetone or mineral spirits. Follow solvent vendor's precautions. NOTE: Test solvent on an out-of-the way area to make sure it will not mar or attack the surface. Not designed for continuous submersion. Do not use on vinyl-coated drywall, polystyrene foam or rigid plastics. Do not adhere one non porous material to another as this will slow or prevent drying.

Suppliers

Company
Product
Description
Supplier Links
PROvantage PRO Heavy Duty Construction Adhesive - 5251 - Titebond
Columbus, OH, USA
PROvantage PRO Heavy Duty Construction Adhesive
5251
PROvantage PRO Heavy Duty Construction Adhesive 5251
PROvantage PRO Heavy Duty Adhesive is a premium-grade formula designed for more demanding construction and repair projects. It is ideal for bonding most common materials including wood, metal, brick, marble, ceramic tile, concrete, drywall and wet, frozen and treated lumber. PRO Heavy Duty Adhesive meets today's most stringent State and Federal VOC regulatory requirements. It fills gaps between materials, reduces the amount of nailing and can be extruded down to 0°F. Waterproof Superior strength VOC-compliant Extrudes 0°F - 100°F Bonds heaviest materials Fast initial grab Application Temperature 0ºF to 100ºF Service Temperature Range -20ºF to 120ºF Method of Application Cartridge/caulking gun Working Time Approximately 20 minutes for a 1/4" bead Working Surfaces Surfaces to be bonded should be clean, dry and free from excessive oil, grease, water, dirt or any other material that may deter adhesion. Cleanup Tools/adhesive may be cleaned with acetone or mineral spirits. Follow solvent vendor's precautions. NOTE: Test solvent on an out-of-the way area to make sure it will not mar or attack the surface. Not designed for continuous submersion. Do not use on vinyl-coated drywall, polystyrene foam or rigid plastics. Do not adhere one non porous material to another as this will slow or prevent drying.

PROvantage PRO Heavy Duty Adhesive is a premium-grade formula designed for more demanding construction and repair projects. It is ideal for bonding most common materials including wood, metal, brick, marble, ceramic tile, concrete, drywall and wet, frozen and treated lumber.
PRO Heavy Duty Adhesive meets today's most stringent State and Federal VOC regulatory requirements. It fills gaps between materials, reduces the amount of nailing and can be extruded down to 0°F.

  • Waterproof
  • Superior strength
  • VOC-compliant
  • Extrudes 0°F - 100°F
  • Bonds heaviest materials
  • Fast initial grab

Application Temperature

0ºF to 100ºF


Service Temperature Range

-20ºF to 120ºF


Method of Application

Cartridge/caulking gun


Working Time

Approximately 20 minutes for a 1/4" bead


Working Surfaces

Surfaces to be bonded should be clean, dry and free from excessive oil, grease, water, dirt or any other material that may deter adhesion.


Cleanup

Tools/adhesive may be cleaned with acetone or mineral spirits. Follow solvent vendor's precautions. NOTE: Test solvent on an out-of-the way area to make sure it will not mar or attack the surface.


Not designed for continuous submersion. Do not use on vinyl-coated drywall, polystyrene foam or rigid plastics. Do not adhere one non porous material to another as this will slow or prevent drying.

Supplier's Site

Technical Specifications

  Titebond
Product Category Industrial Adhesives
Product Number 5251
Product Name PROvantage PRO Heavy Duty Construction Adhesive
Chemical System Proprietary synthetic polymer
Unlock Full Specs
to access all available technical data

Similar Products

ADMER™ Adhesive Resin -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
UV-Curing Epoxy, NOA 1375, 6 gm Syringe - NOA-1375S - Newport MKS
Specs
Cure / Technology UV or Radiation Cured
Chemical System Epoxy
View Details
Fluon® Perfluoro Adhesive - EA-2000 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Chemical System PFA
Type / Form Pellets
Features Laminaes
View Details
Thermal conductive gel for electronics manufacturer - SE80 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Type / Form Gel
Features Thermally Conductive
View Details