Titebond Titebond Doweling Glue 2207

Description
Titebond Doweling Glue is specifically designed for use with automatic doweling equipment. Its low viscosity (1500 cps.) allows the appropriate flow through feed lines and injectors of most U.S.-made doweling machinery. Titebond Doweling sets fast to reduce assembly time, offers excellent strength and provides a translucent glue line. It is formulated for use on solid woods, particleboard, MDF, plywood and other porous materials. For use with American-made doweling equipment Excellent strength Fast setting Low viscosity for better flow Dries translucent Application Temperature Above 50°F. Assembly Time After Glue Application 0-5 minutes (70°F./50% RH) Method of Application Compatible with most U.S.-made doweling machines. See your machine's manual for details. Cleanup Damp cloth while glue is wet. Scrape off and sand dried excess. Titebond Doweling Glue is specifically designed for use with American-made doweling equipment. Because of its low viscosity it is not well suited for other assembly applications. This product may be used as supplied or diluted with water by as much as 5% to improve flow. Not recommended for exterior use or where moisture is likely. Do not use when temperature, glue or materials are below 50°F. Freezing may not affect the function of the product but may cause it to thicken. Agitation should restore product to original form. Read MSDS before use. NOTE: STIR PRODUCT BEFORE USE TO ENSURE UNIFORMITY. KEEP FROM FREEZING.
Description
Titebond Doweling Glue is specifically designed for use with automatic doweling equipment. Its low viscosity (1500 cps.) allows the appropriate flow through feed lines and injectors of most U.S.-made doweling machinery. Titebond Doweling sets fast to reduce assembly time, offers excellent strength and provides a translucent glue line. It is formulated for use on solid woods, particleboard, MDF, plywood and other porous materials. For use with American-made doweling equipment Excellent strength Fast setting Low viscosity for better flow Dries translucent Application Temperature Above 50°F. Assembly Time After Glue Application 0-5 minutes (70°F./50% RH) Method of Application Compatible with most U.S.-made doweling machines. See your machine's manual for details. Cleanup Damp cloth while glue is wet. Scrape off and sand dried excess. Titebond Doweling Glue is specifically designed for use with American-made doweling equipment. Because of its low viscosity it is not well suited for other assembly applications. This product may be used as supplied or diluted with water by as much as 5% to improve flow. Not recommended for exterior use or where moisture is likely. Do not use when temperature, glue or materials are below 50°F. Freezing may not affect the function of the product but may cause it to thicken. Agitation should restore product to original form. Read MSDS before use. NOTE: STIR PRODUCT BEFORE USE TO ENSURE UNIFORMITY. KEEP FROM FREEZING.

Suppliers

Company
Product
Description
Supplier Links
Titebond Doweling Glue - 2207 - Titebond
Columbus, OH, USA
Titebond Doweling Glue
2207
Titebond Doweling Glue 2207
Titebond Doweling Glue is specifically designed for use with automatic doweling equipment. Its low viscosity (1500 cps.) allows the appropriate flow through feed lines and injectors of most U.S.-made doweling machinery. Titebond Doweling sets fast to reduce assembly time, offers excellent strength and provides a translucent glue line. It is formulated for use on solid woods, particleboard, MDF, plywood and other porous materials. For use with American-made doweling equipment Excellent strength Fast setting Low viscosity for better flow Dries translucent Application Temperature Above 50°F. Assembly Time After Glue Application 0-5 minutes (70°F./50% RH) Method of Application Compatible with most U.S.-made doweling machines. See your machine's manual for details. Cleanup Damp cloth while glue is wet. Scrape off and sand dried excess. Titebond Doweling Glue is specifically designed for use with American-made doweling equipment. Because of its low viscosity it is not well suited for other assembly applications. This product may be used as supplied or diluted with water by as much as 5% to improve flow. Not recommended for exterior use or where moisture is likely. Do not use when temperature, glue or materials are below 50°F. Freezing may not affect the function of the product but may cause it to thicken. Agitation should restore product to original form. Read MSDS before use. NOTE: STIR PRODUCT BEFORE USE TO ENSURE UNIFORMITY. KEEP FROM FREEZING.

Titebond Doweling Glue is specifically designed for use with automatic doweling equipment. Its low viscosity (1500 cps.) allows the appropriate flow through feed lines and injectors of most U.S.-made doweling machinery.
Titebond Doweling sets fast to reduce assembly time, offers excellent strength and provides a translucent glue line. It is formulated for use on solid woods, particleboard, MDF, plywood and other porous materials.


  • For use with American-made doweling equipment
  • Excellent strength
  • Fast setting
  • Low viscosity for better flow
  • Dries translucent

Application Temperature

Above 50°F.


Assembly Time After Glue Application

0-5 minutes (70°F./50% RH)


Method of Application

Compatible with most U.S.-made doweling machines. See your machine's manual for details.


Cleanup

Damp cloth while glue is wet. Scrape off and sand dried excess.


Titebond Doweling Glue is specifically designed for use with American-made doweling equipment. Because of its low viscosity it is not well suited for other assembly applications. This product may be used as supplied or diluted with water by as much as 5% to improve flow. Not recommended for exterior use or where moisture is likely. Do not use when temperature, glue or materials are below 50°F. Freezing may not affect the function of the product but may cause it to thicken. Agitation should restore product to original form. Read MSDS before use. NOTE: STIR PRODUCT BEFORE USE TO ENSURE UNIFORMITY. KEEP FROM FREEZING.

Supplier's Site

Technical Specifications

  Titebond
Product Category Industrial Adhesives
Product Number 2207
Product Name Titebond Doweling Glue
Chemical System Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

UV-Curing Epoxy, NOA 86, 6 gm Syringe - NOA-86S - Newport MKS
Specs
Cure / Technology UV or Radiation Cured
Chemical System Epoxy
View Details
Fluon® Perfluoro Adhesive - EA-2000 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Chemical System PFA
Type / Form Pellets
Features Laminaes
View Details
High quality phase change thermal interface heatsink grease for computer - SP205A-40 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Features Thermally Conductive
Industry Electronics
Use Temperature -40 to 257 F (-40 to 125 C)
View Details