Titebond Titebond Polyurethane Glue 2303

Description
Titebond Polyurethane Glue is a breakthrough in adhesive technology. It is the only polyurethane glue to combine a long 30-minute working time with a short 45-minute clamp time*. It is a versatile, professional-strengt h glue specifically formulated for multi-purpose applications. In addition to its superior wood-to-wood performance, Titebond Polyurethane Glue is ideal for metals, ceramics, most plastics, HPL, Corian®, stone and other porous/non-porous materials. It is ready-to-use, offers excellent sandability and is unaffected by finishes. 100% waterproof (Passes ANSI Type I & II water-resistance testing) Bonds virtually everything Epoxy-like strength - No mixing Short clamp & fast cure Excellent sandability 100% solids Solvent free Application Temperature Above 50°F. Assembly Time After Glue Application 25-30 minutes (70°F./50%RH) Minimum required spread Approximately 6 mils or 250 square feet per gallon Required clamping pressure Enough to bring joints tightly together (generally, 30-80 psi for HPL, 100-150 psi for softwoods, 125-175 psi for medium woods and 175-250 psi for hardwoods). Method of Application Easily spread with a roller, spreader or brush. *NOTE: This product cures by reaction with moisture. Changes in humidity, temperature and moisture content of the glued surfaces will affect open time and minimum clamp time. Maximum open time can be determined by excessive foam development in the adhesive. Minimum clamp time can be determined when squeeze out of adhesive becomes firm. Cleanup Mineral spirits while glue is wet. Scrape or sand off dried excess. Titebond Polyurethane Glue is not for structural applications or for use below the waterline. For ease of application, the glue, temperature and materials to be bonded should be above 50°F. Lower temperatures will cause the glue to thicken.
Description
Titebond Polyurethane Glue is a breakthrough in adhesive technology. It is the only polyurethane glue to combine a long 30-minute working time with a short 45-minute clamp time*. It is a versatile, professional-strengt h glue specifically formulated for multi-purpose applications. In addition to its superior wood-to-wood performance, Titebond Polyurethane Glue is ideal for metals, ceramics, most plastics, HPL, Corian®, stone and other porous/non-porous materials. It is ready-to-use, offers excellent sandability and is unaffected by finishes. 100% waterproof (Passes ANSI Type I & II water-resistance testing) Bonds virtually everything Epoxy-like strength - No mixing Short clamp & fast cure Excellent sandability 100% solids Solvent free Application Temperature Above 50°F. Assembly Time After Glue Application 25-30 minutes (70°F./50%RH) Minimum required spread Approximately 6 mils or 250 square feet per gallon Required clamping pressure Enough to bring joints tightly together (generally, 30-80 psi for HPL, 100-150 psi for softwoods, 125-175 psi for medium woods and 175-250 psi for hardwoods). Method of Application Easily spread with a roller, spreader or brush. *NOTE: This product cures by reaction with moisture. Changes in humidity, temperature and moisture content of the glued surfaces will affect open time and minimum clamp time. Maximum open time can be determined by excessive foam development in the adhesive. Minimum clamp time can be determined when squeeze out of adhesive becomes firm. Cleanup Mineral spirits while glue is wet. Scrape or sand off dried excess. Titebond Polyurethane Glue is not for structural applications or for use below the waterline. For ease of application, the glue, temperature and materials to be bonded should be above 50°F. Lower temperatures will cause the glue to thicken.

Suppliers

Company
Product
Description
Supplier Links
Titebond Polyurethane Glue - 2303 - Titebond
Columbus, OH, USA
Titebond Polyurethane Glue
2303
Titebond Polyurethane Glue 2303
Titebond Polyurethane Glue is a breakthrough in adhesive technology. It is the only polyurethane glue to combine a long 30-minute working time with a short 45-minute clamp time*. It is a versatile, professional-strengt h glue specifically formulated for multi-purpose applications. In addition to its superior wood-to-wood performance, Titebond Polyurethane Glue is ideal for metals, ceramics, most plastics, HPL, Corian®, stone and other porous/non-porous materials. It is ready-to-use, offers excellent sandability and is unaffected by finishes. 100% waterproof (Passes ANSI Type I & II water-resistance testing) Bonds virtually everything Epoxy-like strength - No mixing Short clamp & fast cure Excellent sandability 100% solids Solvent free Application Temperature Above 50°F. Assembly Time After Glue Application 25-30 minutes (70°F./50%RH) Minimum required spread Approximately 6 mils or 250 square feet per gallon Required clamping pressure Enough to bring joints tightly together (generally, 30-80 psi for HPL, 100-150 psi for softwoods, 125-175 psi for medium woods and 175-250 psi for hardwoods). Method of Application Easily spread with a roller, spreader or brush. *NOTE: This product cures by reaction with moisture. Changes in humidity, temperature and moisture content of the glued surfaces will affect open time and minimum clamp time. Maximum open time can be determined by excessive foam development in the adhesive. Minimum clamp time can be determined when squeeze out of adhesive becomes firm. Cleanup Mineral spirits while glue is wet. Scrape or sand off dried excess. Titebond Polyurethane Glue is not for structural applications or for use below the waterline. For ease of application, the glue, temperature and materials to be bonded should be above 50°F. Lower temperatures will cause the glue to thicken.

Titebond Polyurethane Glue is a breakthrough in adhesive technology. It is the only polyurethane glue to combine a long 30-minute working time with a short 45-minute clamp time*. It is a versatile, professional-strength glue specifically formulated for multi-purpose applications.
In addition to its superior wood-to-wood performance, Titebond Polyurethane Glue is ideal for metals, ceramics, most plastics, HPL, Corian®, stone and other porous/non-porous materials. It is ready-to-use, offers excellent sandability and is unaffected by finishes.

  • 100% waterproof (Passes ANSI Type I & II water-resistance testing)
  • Bonds virtually everything
  • Epoxy-like strength - No mixing
  • Short clamp & fast cure
  • Excellent sandability
  • 100% solids
  • Solvent free

Application Temperature

Above 50°F.


Assembly Time After Glue Application

25-30 minutes (70°F./50%RH)


Minimum required spread

Approximately 6 mils or 250 square feet per gallon


Required clamping pressure

Enough to bring joints tightly together (generally, 30-80 psi for HPL, 100-150 psi for softwoods, 125-175 psi for medium woods and 175-250 psi for hardwoods).


Method of Application

Easily spread with a roller, spreader or brush. *NOTE: This product cures by reaction with moisture. Changes in humidity, temperature and moisture content of the glued surfaces will affect open time and minimum clamp time. Maximum open time can be determined by excessive foam development in the adhesive. Minimum clamp time can be determined when squeeze out of adhesive becomes firm.


Cleanup

Mineral spirits while glue is wet. Scrape or sand off dried excess.


Titebond Polyurethane Glue is not for structural applications or for use below the waterline. For ease of application, the glue, temperature and materials to be bonded should be above 50°F. Lower temperatures will cause the glue to thicken.

Supplier's Site

Technical Specifications

  Titebond
Product Category Industrial Adhesives
Product Number 2303
Product Name Titebond Polyurethane Glue
Type / Form Liquid
Unlock Full Specs
to access all available technical data

Similar Products

ADMER™ Adhesive Resin -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
UV-Curing Epoxy, NOA 85, 6 gm Syringe - NOA-85S - Newport MKS
Specs
Cure / Technology UV or Radiation Cured
Chemical System Epoxy
View Details
Fluon® Perfluoro Adhesive - EA-2000 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Chemical System PFA
Type / Form Pellets
Features Laminaes
View Details
Ultra-high thermal conductivity thermal gel - SE50 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Type / Form Gel
Features Thermally Conductive
View Details