Titebond Titebond UA 920 8701

Description
Titebond® UA 920 is a urethane acrylic elastomeric formula that does it all. It has excellent adhesion and flexibility, making it the professional's ideal choice for all interior and exterior construction, home remodeling and repair projects. It is mildew resistant, non-yellowing and reduces dirt pickup. UA 920 forms an airtight, water resistant seal on most common building materials, including concrete, fiber cement, metal, wood and vinyl siding and trim. It offers a quick grab, is easy to tool and finish and remains permanently flexible. Permanently flexible and airtight, water-resistant seal Excellent adhesion to most building materials Ideal for interior / exterior applications Soap & water cleanup Paintable with water-based (latex-based) paints VOC-compliant Mildew resistant UV-resistant Suitable for all climates No priming or mixing required 50% total joint movement 800% elongation Application Temperature Above 40°F. Service Temperature Range -40°F to 180°F. Method of Application Cartridge/caulking gun Working Time Approximately 15 minutes for a 1/4" bead Working Surfaces For best results, surfaces must be cleaned down to the original substrate, dry and free from any material that may deter adhesion. Cleanup Clean tools and excess material with soap and water before it dries. Remove cured sealant by cutting with a sharp-edged tool. Do not apply if rain is expected within 12 hours. Air, sealant and surface temperature should be above 40°F. Allow at least 2 hours of drying time before painting with acrylic or elastomeric coatings. If joint depth exceeds 1/4", use backing material. Not designed for continuous submersion or use below the waterline. Do not use for aquariums. For questions, please call our Help Line at 1-800-347-4583. NOTE: Titebond UA 920 Clear (8741) will be white during application but will clear within 7-14 days, depending on temperature, humidity and bead size.
Description
Titebond® UA 920 is a urethane acrylic elastomeric formula that does it all. It has excellent adhesion and flexibility, making it the professional's ideal choice for all interior and exterior construction, home remodeling and repair projects. It is mildew resistant, non-yellowing and reduces dirt pickup. UA 920 forms an airtight, water resistant seal on most common building materials, including concrete, fiber cement, metal, wood and vinyl siding and trim. It offers a quick grab, is easy to tool and finish and remains permanently flexible. Permanently flexible and airtight, water-resistant seal Excellent adhesion to most building materials Ideal for interior / exterior applications Soap & water cleanup Paintable with water-based (latex-based) paints VOC-compliant Mildew resistant UV-resistant Suitable for all climates No priming or mixing required 50% total joint movement 800% elongation Application Temperature Above 40°F. Service Temperature Range -40°F to 180°F. Method of Application Cartridge/caulking gun Working Time Approximately 15 minutes for a 1/4" bead Working Surfaces For best results, surfaces must be cleaned down to the original substrate, dry and free from any material that may deter adhesion. Cleanup Clean tools and excess material with soap and water before it dries. Remove cured sealant by cutting with a sharp-edged tool. Do not apply if rain is expected within 12 hours. Air, sealant and surface temperature should be above 40°F. Allow at least 2 hours of drying time before painting with acrylic or elastomeric coatings. If joint depth exceeds 1/4", use backing material. Not designed for continuous submersion or use below the waterline. Do not use for aquariums. For questions, please call our Help Line at 1-800-347-4583. NOTE: Titebond UA 920 Clear (8741) will be white during application but will clear within 7-14 days, depending on temperature, humidity and bead size.

Suppliers

Company
Product
Description
Supplier Links
Titebond UA 920 - 8701 - Titebond
Columbus, OH, USA
Titebond UA 920
8701
Titebond UA 920 8701
Titebond® UA 920 is a urethane acrylic elastomeric formula that does it all. It has excellent adhesion and flexibility, making it the professional's ideal choice for all interior and exterior construction, home remodeling and repair projects. It is mildew resistant, non-yellowing and reduces dirt pickup. UA 920 forms an airtight, water resistant seal on most common building materials, including concrete, fiber cement, metal, wood and vinyl siding and trim. It offers a quick grab, is easy to tool and finish and remains permanently flexible. Permanently flexible and airtight, water-resistant seal Excellent adhesion to most building materials Ideal for interior / exterior applications Soap & water cleanup Paintable with water-based (latex-based) paints VOC-compliant Mildew resistant UV-resistant Suitable for all climates No priming or mixing required 50% total joint movement 800% elongation Application Temperature Above 40°F. Service Temperature Range -40°F to 180°F. Method of Application Cartridge/caulking gun Working Time Approximately 15 minutes for a 1/4" bead Working Surfaces For best results, surfaces must be cleaned down to the original substrate, dry and free from any material that may deter adhesion. Cleanup Clean tools and excess material with soap and water before it dries. Remove cured sealant by cutting with a sharp-edged tool. Do not apply if rain is expected within 12 hours. Air, sealant and surface temperature should be above 40°F. Allow at least 2 hours of drying time before painting with acrylic or elastomeric coatings. If joint depth exceeds 1/4", use backing material. Not designed for continuous submersion or use below the waterline. Do not use for aquariums. For questions, please call our Help Line at 1-800-347-4583. NOTE: Titebond UA 920 Clear (8741) will be white during application but will clear within 7-14 days, depending on temperature, humidity and bead size.

Titebond® UA 920 is a urethane acrylic elastomeric formula that does it all. It has excellent adhesion and flexibility, making it the professional's ideal choice for all interior and exterior construction, home remodeling and repair projects. It is mildew resistant, non-yellowing and reduces dirt pickup.
UA 920 forms an airtight, water resistant seal on most common building materials, including concrete, fiber cement, metal, wood and vinyl siding and trim. It offers a quick grab, is easy to tool and finish and remains permanently flexible.

  • Permanently flexible and airtight, water-resistant seal
  • Excellent adhesion to most building materials
  • Ideal for interior / exterior applications
  • Soap & water cleanup
  • Paintable with water-based (latex-based) paints
  • VOC-compliant
  • Mildew resistant
  • UV-resistant
  • Suitable for all climates
  • No priming or mixing required
  • 50% total joint movement
  • 800% elongation

Application Temperature

Above 40°F.


Service Temperature Range

-40°F to 180°F.


Method of Application

Cartridge/caulking gun


Working Time

Approximately 15 minutes for a 1/4" bead


Working Surfaces

For best results, surfaces must be cleaned down to the original substrate, dry and free from any material that may deter adhesion.


Cleanup

Clean tools and excess material with soap and water before it dries. Remove cured sealant by cutting with a sharp-edged tool.


Do not apply if rain is expected within 12 hours. Air, sealant and surface temperature should be above 40°F. Allow at least 2 hours of drying time before painting with acrylic or elastomeric coatings. If joint depth exceeds 1/4", use backing material. Not designed for continuous submersion or use below the waterline. Do not use for aquariums. For questions, please call our Help Line at 1-800-347-4583.
NOTE: Titebond UA 920 Clear (8741) will be white during application but will clear within 7-14 days, depending on temperature, humidity and bead size.

Supplier's Site

Technical Specifications

  Titebond
Product Category Industrial Adhesives
Product Number 8701
Product Name Titebond UA 920
Chemical System Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

UV-Curing Epoxy, NOA 1375, 6 gm Syringe - NOA-1375S - Newport MKS
Specs
Cure / Technology UV or Radiation Cured
Chemical System Epoxy
View Details
Fluon® Perfluoro Adhesive - EA-2000 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Chemical System PFA
Type / Form Pellets
Features Laminaes
View Details
Thermal conductive gel pad for mobile phone smartphone - SF400 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Features Thermally Conductive
Industry Electronics
Use Temperature -58 to 392 F (-50 to 200 C)
View Details