PROvantage PRO Heavy Duty Adhesive is a premium-grade formula designed for more demanding construction and repair projects. It is ideal for bonding most common materials including wood, metal, brick, marble, ceramic tile, concrete, drywall and wet, frozen and treated lumber.
PRO Heavy Duty Adhesive meets today's most stringent State and Federal VOC regulatory requirements. It fills gaps between materials, reduces the amount of nailing and can be extruded down to 0°F.
Application Temperature
0ºF to 100ºF
Service Temperature Range
-20ºF to 120ºF
Method of Application
Cartridge/caulking gun
Working Time
Approximately 20 minutes for a 1/4" bead
Working Surfaces
Surfaces to be bonded should be clean, dry and free from excessive oil, grease, water, dirt or any other material that may deter adhesion.
Cleanup
Tools/adhesive may be cleaned with acetone or mineral spirits. Follow solvent vendor's precautions. NOTE: Test solvent on an out-of-the way area to make sure it will not mar or attack the surface.
Not designed for continuous submersion. Do not use on vinyl-coated drywall, polystyrene foam or rigid plastics. Do not adhere one non porous material to another as this will slow or prevent drying.
| Titebond | |
|---|---|
| Product Category | Industrial Adhesives |
| Product Number | 5252 |
| Product Name | PROvantage PRO Heavy Duty Construction Adhesive |
| Chemical System | Proprietary synthetic polymer |